Visual Sound, Inc. Economical Steel Baffle 4" 51-4

Description
Atlas Sound Versatile baffle provides installation flexibility for 4" loudspeakers. Unit includes loudspeaker mounting studs for efficient on-site assembly. Model 51-4 mounts using standard hardware to specified 4" enclosures. Economical Industry-Standard Design Popular Design Mounts to a Wide Selection of Enclosures or Mounting Rings Sturdy One-Piece CRS Construction Eliminates Vibration and Rattle
Description
Atlas Sound Versatile baffle provides installation flexibility for 4" loudspeakers. Unit includes loudspeaker mounting studs for efficient on-site assembly. Model 51-4 mounts using standard hardware to specified 4" enclosures. Economical Industry-Standard Design Popular Design Mounts to a Wide Selection of Enclosures or Mounting Rings Sturdy One-Piece CRS Construction Eliminates Vibration and Rattle

Suppliers

Company
Product
Description
Supplier Links
Economical Steel Baffle 4
Broomall, PA, USA
Economical Steel Baffle 4"
51-4
Economical Steel Baffle 4" 51-4
Atlas Sound Versatile baffle provides installation flexibility for 4" loudspeakers. Unit includes loudspeaker mounting studs for efficient on-site assembly. Model 51-4 mounts using standard hardware to specified 4" enclosures. Economical Industry-Standard Design Popular Design Mounts to a Wide Selection of Enclosures or Mounting Rings Sturdy One-Piece CRS Construction Eliminates Vibration and Rattle

Atlas Sound

Versatile baffle provides installation flexibility for 4" loudspeakers. Unit includes loudspeaker mounting studs for efficient on-site assembly. Model 51-4 mounts using standard hardware to specified 4" enclosures.

  • Economical Industry-Standard Design
  • Popular Design Mounts to a Wide Selection of Enclosures or Mounting Rings
  • Sturdy One-Piece CRS Construction Eliminates Vibration and Rattle
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number 51-4
Product Name Economical Steel Baffle 4"
Unlock Full Specs
to access all available technical data

Similar Products

Miniature Speakers - 7542090 - RS Components, Ltd.
Specs
Size 1.42 inch (36 mm)
View Details
G-SPK Global Series® Hazardous Location Loudspeakers - G-SPK-100-E-R - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 110 dB
Nominal Power 15 watts
Size 8.23 inch (209 mm)
View Details
FH/FFH Series Receivers -  - Knowles Electronics, LLC.
Knowles Electronics, LLC.
Specs
Impedance 515 ohms
Sensitivity 96 dB
Size 0.20 inch (5 mm)
View Details