Visual Sound, Inc. Attenuator-50W Stereo, 8 ohm, 1-gang Stainless Steel/Decora, Blk 50LVCS-DSB

Description
Lowell Manufacturing Company 50LVCS-DSB: 50W Stereo VC (8 ohm, 1-gang, 3-dB step, Decora ss/black subplate) STEREO DECORA (8 ohm) 1-gang: 2-piece plate mounts in single-gang EO box with minimum depth of 2.5" . Features phoenix-style, removable screw termination connector for pre-wire, with capacity for 14-gauge wire. 50W per channel with 3-dB steps. Decora plastic or stainless steel (ss) with plastic subplate.
Description
Lowell Manufacturing Company 50LVCS-DSB: 50W Stereo VC (8 ohm, 1-gang, 3-dB step, Decora ss/black subplate) STEREO DECORA (8 ohm) 1-gang: 2-piece plate mounts in single-gang EO box with minimum depth of 2.5" . Features phoenix-style, removable screw termination connector for pre-wire, with capacity for 14-gauge wire. 50W per channel with 3-dB steps. Decora plastic or stainless steel (ss) with plastic subplate.

Suppliers

Company
Product
Description
Supplier Links
Attenuator-50W Stereo, 8 ohm, 1-gang Stainless Steel/Decora, Blk - 50LVCS-DSB - Visual Sound, Inc.
Broomall, PA, USA
Attenuator-50W Stereo, 8 ohm, 1-gang Stainless Steel/Decora, Blk
50LVCS-DSB
Attenuator-50W Stereo, 8 ohm, 1-gang Stainless Steel/Decora, Blk 50LVCS-DSB
Lowell Manufacturing Company 50LVCS-DSB: 50W Stereo VC (8 ohm, 1-gang, 3-dB step, Decora ss/black subplate) STEREO DECORA (8 ohm) 1-gang: 2-piece plate mounts in single-gang EO box with minimum depth of 2.5" . Features phoenix-style, removable screw termination connector for pre-wire, with capacity for 14-gauge wire. 50W per channel with 3-dB steps. Decora plastic or stainless steel (ss) with plastic subplate.

Lowell Manufacturing Company

50LVCS-DSB: 50W Stereo VC (8 ohm, 1-gang, 3-dB step, Decora ss/black subplate)
STEREO DECORA (8 ohm) 1-gang: 2-piece plate mounts in single-gang EO box with minimum depth of 2.5" . Features phoenix-style, removable screw termination connector for pre-wire, with capacity for 14-gauge wire. 50W per channel with 3-dB steps. Decora plastic or stainless steel (ss) with plastic subplate.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number 50LVCS-DSB
Product Name Attenuator-50W Stereo, 8 ohm, 1-gang Stainless Steel/Decora, Blk
Unlock Full Specs
to access all available technical data

Similar Products

G-SND Global Series® Hazardous Location Sounders - G-SND-024-E - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 110 dB
Nominal Power 15 watts
Size 8.23 inch (209 mm)
View Details
EF/FEF Series Receivers -  - Knowles
Specs
Impedance 49 ohms
Sensitivity 116 dB
Size 0.31 inch (8 mm)
View Details
Speakers - 458-1132-ND - DigiKey
Mallory Sonalert Products, Inc.
Specs
Resonance Frequency 500 Hz
View Details