Visual Sound, Inc. Attenuator-50W, Stereo, 8 ohm, 1-gang Decora, Black 50LVCS-DB

Description
Lowell Manufacturing Company 50LVCS-DB: 50W Stereo VC (8 ohm, 1-gang, 3-dB step, Decora black) STEREO DECORA (8 ohm) 1-gang: 2-piece plate mounts in single-gang EO box with minimum depth of 2.5" . Features phoenix-style, removable screw termination connector for pre-wire, with capacity for 14-gauge wire. 50W per channel with 3-dB steps. Decora plastic or stainless steel (ss) with plastic subplate.
Description
Lowell Manufacturing Company 50LVCS-DB: 50W Stereo VC (8 ohm, 1-gang, 3-dB step, Decora black) STEREO DECORA (8 ohm) 1-gang: 2-piece plate mounts in single-gang EO box with minimum depth of 2.5" . Features phoenix-style, removable screw termination connector for pre-wire, with capacity for 14-gauge wire. 50W per channel with 3-dB steps. Decora plastic or stainless steel (ss) with plastic subplate.

Suppliers

Company
Product
Description
Supplier Links
Attenuator-50W, Stereo, 8 ohm, 1-gang Decora, Black - 50LVCS-DB - Visual Sound, Inc.
Broomall, PA, USA
Attenuator-50W, Stereo, 8 ohm, 1-gang Decora, Black
50LVCS-DB
Attenuator-50W, Stereo, 8 ohm, 1-gang Decora, Black 50LVCS-DB
Lowell Manufacturing Company 50LVCS-DB: 50W Stereo VC (8 ohm, 1-gang, 3-dB step, Decora black) STEREO DECORA (8 ohm) 1-gang: 2-piece plate mounts in single-gang EO box with minimum depth of 2.5" . Features phoenix-style, removable screw termination connector for pre-wire, with capacity for 14-gauge wire. 50W per channel with 3-dB steps. Decora plastic or stainless steel (ss) with plastic subplate.

Lowell Manufacturing Company

50LVCS-DB: 50W Stereo VC (8 ohm, 1-gang, 3-dB step, Decora black)
STEREO DECORA (8 ohm) 1-gang: 2-piece plate mounts in single-gang EO box with minimum depth of 2.5" . Features phoenix-style, removable screw termination connector for pre-wire, with capacity for 14-gauge wire. 50W per channel with 3-dB steps. Decora plastic or stainless steel (ss) with plastic subplate.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number 50LVCS-DB
Product Name Attenuator-50W, Stereo, 8 ohm, 1-gang Decora, Black
Unlock Full Specs
to access all available technical data

Similar Products

G-SPA Global Series® Hazardous Location Amplified Speakers - G-SPA-MV-T-R - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 110 dB
Nominal Power 15 watts
Size 8.47 inch (215 mm)
View Details
Speaker Drivers - 7191960 - RS Components, Ltd.
RS Components, Ltd.
Specs
Size 2.40 inch (61 mm)
View Details
Speaker - LC12W-8A - MISCO
Specs
Nominal Power 50 watts
Impedance 8 ohms
Sensitivity 89 dB
View Details
CI Series Receivers -  - Knowles Electronics, LLC.
Knowles Electronics, LLC.
Specs
Impedance 400 ohms
Sensitivity 125 dB
Size 0.37 inch (9 mm)
View Details