Visual Sound, Inc. Attenuator-50W, 70V/25V, 1-gang Standard Plastic, White 50LVC-SW

Description
Lowell Manufacturing Company 50LVC-SW: 50W VC (1-gang, 3-dB step, white) MONO STANDARD (100/70/25V) 1-gang: mounts in wall box with minimum depth of 2.125". Features phoenix-style, removable screw termination connector for pre-wire, with capacity for 14-gauge wire. Selection includes 25, 50 or 100W; stainless steel (ss) or plastic plate; 1.5-dB or 3-dB steps, and optional priority relay (pa) for emergency bypass. ETL Listed.
Description
Lowell Manufacturing Company 50LVC-SW: 50W VC (1-gang, 3-dB step, white) MONO STANDARD (100/70/25V) 1-gang: mounts in wall box with minimum depth of 2.125". Features phoenix-style, removable screw termination connector for pre-wire, with capacity for 14-gauge wire. Selection includes 25, 50 or 100W; stainless steel (ss) or plastic plate; 1.5-dB or 3-dB steps, and optional priority relay (pa) for emergency bypass. ETL Listed.

Suppliers

Company
Product
Description
Supplier Links
Broomall, PA, USA
Attenuator-50W, 70V/25V, 1-gang Standard Plastic, White
50LVC-SW
Attenuator-50W, 70V/25V, 1-gang Standard Plastic, White 50LVC-SW
Lowell Manufacturing Company 50LVC-SW: 50W VC (1-gang, 3-dB step, white) MONO STANDARD (100/70/25V) 1-gang: mounts in wall box with minimum depth of 2.125". Features phoenix-style, removable screw termination connector for pre-wire, with capacity for 14-gauge wire. Selection includes 25, 50 or 100W; stainless steel (ss) or plastic plate; 1.5-dB or 3-dB steps, and optional priority relay (pa) for emergency bypass. ETL Listed.

Lowell Manufacturing Company

50LVC-SW: 50W VC (1-gang, 3-dB step, white)
MONO STANDARD (100/70/25V) 1-gang: mounts in wall box with minimum depth of 2.125". Features phoenix-style, removable screw termination connector for pre-wire, with capacity for 14-gauge wire. Selection includes 25, 50 or 100W; stainless steel (ss) or plastic plate; 1.5-dB or 3-dB steps, and optional priority relay (pa) for emergency bypass. ETL Listed.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number 50LVC-SW
Product Name Attenuator-50W, 70V/25V, 1-gang Standard Plastic, White
Unlock Full Specs
to access all available technical data

Similar Products

Speaker Drivers - 526840 - RS Components, Ltd.
RS Components, Ltd.
Specs
Impedance 8 ohms
Size 1.57 inch (40 mm)
View Details
304X(15W) and 314X(30W) SelecTone® Explosion Proof Amplified Speakers - 314X-024-CN - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 122 dB
Nominal Power 30 watts
View Details
Loudspeaker - CRY604 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Maximum Power 50 watts
Impedance 4 ohms
Frequency Response 100 to 10000 Hz
View Details