Visual Sound, Inc. Attenuator-50W, 70V/25V, Rackmount 50LVC-RM

Description
Lowell Manufacturing Company 50LVC-RM: 50W Rackmount VC (70/25V, 3-dB step, black) MONO STANDARD (100/70/25V): features phoenix-style, removable screw termination connector for pre-wire, with capacity for 14-gauge wire. 3-dB steps. Black adhesive dial scale with knob and mounting hardware. ETL Listed.
Description
Lowell Manufacturing Company 50LVC-RM: 50W Rackmount VC (70/25V, 3-dB step, black) MONO STANDARD (100/70/25V): features phoenix-style, removable screw termination connector for pre-wire, with capacity for 14-gauge wire. 3-dB steps. Black adhesive dial scale with knob and mounting hardware. ETL Listed.

Suppliers

Company
Product
Description
Supplier Links
Attenuator-50W, 70V/25V, Rackmount - 50LVC-RM - Visual Sound, Inc.
Broomall, PA, USA
Attenuator-50W, 70V/25V, Rackmount
50LVC-RM
Attenuator-50W, 70V/25V, Rackmount 50LVC-RM
Lowell Manufacturing Company 50LVC-RM: 50W Rackmount VC (70/25V, 3-dB step, black) MONO STANDARD (100/70/25V): features phoenix-style, removable screw termination connector for pre-wire, with capacity for 14-gauge wire. 3-dB steps. Black adhesive dial scale with knob and mounting hardware. ETL Listed.

Lowell Manufacturing Company

50LVC-RM: 50W Rackmount VC (70/25V, 3-dB step, black)
MONO STANDARD (100/70/25V): features phoenix-style, removable screw termination connector for pre-wire, with capacity for 14-gauge wire. 3-dB steps. Black adhesive dial scale with knob and mounting hardware. ETL Listed.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number 50LVC-RM
Product Name Attenuator-50W, 70V/25V, Rackmount
Unlock Full Specs
to access all available technical data

Similar Products

Speakers - 527046 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 83 dB
Impedance 8 ohms
View Details
AM300 and AM302 AudioMaster® Public Address Speakers - AM300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 120 dB
Nominal Power 15 watts
View Details
ED Series Receivers -  - Knowles Electronics, LLC.
Knowles Electronics, LLC.
Specs
Impedance 725 ohms
Sensitivity 104 dB
Size 0.25 inch (6 mm)
View Details
W1v2 10-inch Subwoofer Driver (300 W, 8 Ω) - 10W1v2-8 - JL Audio, Inc.
Specs
Nominal Power 300 watts
Impedance 8 ohms
Size 10.00 inch (254 mm)
View Details