Visual Sound, Inc. Cardioid Dynamic Microphone for use on 5.8-Inch - 27 Thread Stand or Gooseneck 503BG

Description
Shure Incorporated Cardioid Dynamic Microphone, Low Z, for Gooseneck Mounting The model 503BG is a Unidirectional Dynamic Microphone developed for computer voice recognition applications. The microphone offers excellent voice fidelity while reducing background noise. Also use the 503BG in other close-talking applications such as paging and talkback. The 503BG features a low-impedance, moving coil type transducer with an integral humbucking coil and an attached two-conductor shielded cable with a built-in strain relief. It produces a frequency response with an essentially constant output voltage over the voice spectrum when used close to the sound source. The 503BG's case is aluminum with a black enamel finish. It mounts to a gooseneck, a fixed pipe or a microphone stand using a standard 5/8"-27 thread. To secure the mounted BG503, tighten the 4-40 screw with the supplied #4 Allen (hexhead) wrench. Optimized performance in voice processing and computer voice recognition applications Smooth frequency response with excellent fidelity in the voice range Cardiod pickup pattern and close-talking operation keep unwanted signals and background noise at low levels Constant output over voice spectrum when close talked Humbucking coil minimizes undesirable hum effects such as CRT interference Low-impedance design permits long cable runs in extreme hum fields Small unobtrusive design does not interfere with CRT visibility Rugged and reliable for years of consistent operation
Description
Shure Incorporated Cardioid Dynamic Microphone, Low Z, for Gooseneck Mounting The model 503BG is a Unidirectional Dynamic Microphone developed for computer voice recognition applications. The microphone offers excellent voice fidelity while reducing background noise. Also use the 503BG in other close-talking applications such as paging and talkback. The 503BG features a low-impedance, moving coil type transducer with an integral humbucking coil and an attached two-conductor shielded cable with a built-in strain relief. It produces a frequency response with an essentially constant output voltage over the voice spectrum when used close to the sound source. The 503BG's case is aluminum with a black enamel finish. It mounts to a gooseneck, a fixed pipe or a microphone stand using a standard 5/8"-27 thread. To secure the mounted BG503, tighten the 4-40 screw with the supplied #4 Allen (hexhead) wrench. Optimized performance in voice processing and computer voice recognition applications Smooth frequency response with excellent fidelity in the voice range Cardiod pickup pattern and close-talking operation keep unwanted signals and background noise at low levels Constant output over voice spectrum when close talked Humbucking coil minimizes undesirable hum effects such as CRT interference Low-impedance design permits long cable runs in extreme hum fields Small unobtrusive design does not interfere with CRT visibility Rugged and reliable for years of consistent operation

Suppliers

Company
Product
Description
Supplier Links
Broomall, PA, USA
Cardioid Dynamic Microphone for use on 5.8-Inch - 27 Thread Stand or Gooseneck
503BG
Cardioid Dynamic Microphone for use on 5.8-Inch - 27 Thread Stand or Gooseneck 503BG
Shure Incorporated Cardioid Dynamic Microphone, Low Z, for Gooseneck Mounting The model 503BG is a Unidirectional Dynamic Microphone developed for computer voice recognition applications. The microphone offers excellent voice fidelity while reducing background noise. Also use the 503BG in other close-talking applications such as paging and talkback. The 503BG features a low-impedance, moving coil type transducer with an integral humbucking coil and an attached two-conductor shielded cable with a built-in strain relief. It produces a frequency response with an essentially constant output voltage over the voice spectrum when used close to the sound source. The 503BG's case is aluminum with a black enamel finish. It mounts to a gooseneck, a fixed pipe or a microphone stand using a standard 5/8"-27 thread. To secure the mounted BG503, tighten the 4-40 screw with the supplied #4 Allen (hexhead) wrench. Optimized performance in voice processing and computer voice recognition applications Smooth frequency response with excellent fidelity in the voice range Cardiod pickup pattern and close-talking operation keep unwanted signals and background noise at low levels Constant output over voice spectrum when close talked Humbucking coil minimizes undesirable hum effects such as CRT interference Low-impedance design permits long cable runs in extreme hum fields Small unobtrusive design does not interfere with CRT visibility Rugged and reliable for years of consistent operation

Shure Incorporated

Cardioid Dynamic Microphone, Low Z, for Gooseneck Mounting

The model 503BG is a Unidirectional Dynamic Microphone developed for computer voice recognition applications. The microphone offers excellent voice fidelity while reducing background noise. Also use the 503BG in other close-talking applications such as paging and talkback. The 503BG features a low-impedance, moving coil type transducer with an integral humbucking coil and an attached two-conductor shielded cable with a built-in strain relief. It produces a frequency response with an essentially constant output voltage over the voice spectrum when used close to the sound source. The 503BG's case is aluminum with a black enamel finish. It mounts to a gooseneck, a fixed pipe or a microphone stand using a standard 5/8"-27 thread. To secure the mounted BG503, tighten the 4-40 screw with the supplied #4 Allen (hexhead) wrench.

  • Optimized performance in voice processing and computer voice recognition applications
  • Smooth frequency response with excellent fidelity in the voice range
  • Cardiod pickup pattern and close-talking operation keep unwanted signals and background noise at low levels
  • Constant output over voice spectrum when close talked
  • Humbucking coil minimizes undesirable hum effects such as CRT interference
  • Low-impedance design permits long cable runs in extreme hum fields
  • Small unobtrusive design does not interfere with CRT visibility
  • Rugged and reliable for years of consistent operation
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Microphones
Product Number 503BG
Product Name Cardioid Dynamic Microphone for use on 5.8-Inch - 27 Thread Stand or Gooseneck
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 448-IM70A135V01XTMA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Thickness / Height 0.1043 inch (2.65 mm)
Sensitivity 12.59 mV/Pa (86798 mV/psi)
SN Ratio 70 dB
View Details
2 suppliers
Microphones - 287722 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 12.59 mV/Pa (86798 mV/psi)
Impedance 300 ohms
View Details
Omnidirectional, Analog Output MEMS Microphone - FB38A3729H3-C-1 - Ningbo Best Group Co., Ltd.
Specs
Directivity Omnidirectional
Actual Size 0.1161 inch (2.95 mm)
Thickness / Height 0.0433 inch (1.1 mm)
View Details
Voice Call - KEPO-00023 - Ningbo Kepo Electronics Co., Ltd.
Ningbo Kepo Electronics Co., Ltd.
Specs
SN Ratio 60 dB
Application Automotive
View Details