Visual Sound, Inc. Drum Mic Kit 4Kit

Description
Samson Technologies Corp. The ConcertLine 4KIT is a microphone solution for today's modern drummer. The 4KIT includes the best of the Samson drum microphones. The ConcertLine 4KIT is a microphone solution for today's modern drummer. The 4KIT includes the best of the Samson drum microphones including (1) Q-Snare with integrated rim mount clip for precise snare drum miccing, (2) Q-Toms for dynamic tom miccing with integrated rim mount clip and (1) insanely popular Q-Kick, perfect for capturing the low-end attack of bass drums.
Description
Samson Technologies Corp. The ConcertLine 4KIT is a microphone solution for today's modern drummer. The 4KIT includes the best of the Samson drum microphones. The ConcertLine 4KIT is a microphone solution for today's modern drummer. The 4KIT includes the best of the Samson drum microphones including (1) Q-Snare with integrated rim mount clip for precise snare drum miccing, (2) Q-Toms for dynamic tom miccing with integrated rim mount clip and (1) insanely popular Q-Kick, perfect for capturing the low-end attack of bass drums.

Suppliers

Company
Product
Description
Supplier Links
Drum Mic Kit - 4Kit - Visual Sound, Inc.
Broomall, PA, USA
Drum Mic Kit
4Kit
Drum Mic Kit 4Kit
Samson Technologies Corp. The ConcertLine 4KIT is a microphone solution for today's modern drummer. The 4KIT includes the best of the Samson drum microphones. The ConcertLine 4KIT is a microphone solution for today's modern drummer. The 4KIT includes the best of the Samson drum microphones including (1) Q-Snare with integrated rim mount clip for precise snare drum miccing, (2) Q-Toms for dynamic tom miccing with integrated rim mount clip and (1) insanely popular Q-Kick, perfect for capturing the low-end attack of bass drums.

Samson Technologies Corp.

The ConcertLine 4KIT is a microphone solution for today's modern drummer. The 4KIT includes the best of the Samson drum microphones.

The ConcertLine 4KIT is a microphone solution for today's modern drummer. The 4KIT includes the best of the Samson drum microphones including (1) Q-Snare with integrated rim mount clip for precise snare drum miccing, (2) Q-Toms for dynamic tom miccing with integrated rim mount clip and (1) insanely popular Q-Kick, perfect for capturing the low-end attack of bass drums.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Microphones
Product Number 4Kit
Product Name Drum Mic Kit
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 287719 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 125893 mV/Pa (8.68E8 mV/psi)
Impedance 300 ohms
View Details
Microphones - WM7216IMSE/RVTR-ND - DigiKey
Specs
Directivity Omnidirectional
Thickness / Height 0.1181 inch (3 mm)
Sensitivity 50.12 mV/Pa (345551 mV/psi)
View Details
3 suppliers
Unidirectional Microphones -  - Transducers USA, Inc.
Transducers USA, Inc.
Specs
Directivity Directional
Dynamic Range -45 to -55 dB re 20µPa
Actual Size 0.2362 inch (6 mm)
View Details