Visual Sound, Inc. Speaker-4in Coax, 10oz Magnet, 30W, 8 ohm 4A30

Description
Lowell Manufacturing Company 4A30: designed for 70V distributed sound systems requiring a high performance coaxial speaker for even, high-frequency dispersion, low distortion and clear fidelity for foreground music. The 4A30 30W coaxial driver with 10 oz. LF and 2 oz. HF magnets, features post-mounted dome tweeter, effective crossover and woofer with long excursion, half-roll surround on poly cone. 8 ohm
Description
Lowell Manufacturing Company 4A30: designed for 70V distributed sound systems requiring a high performance coaxial speaker for even, high-frequency dispersion, low distortion and clear fidelity for foreground music. The 4A30 30W coaxial driver with 10 oz. LF and 2 oz. HF magnets, features post-mounted dome tweeter, effective crossover and woofer with long excursion, half-roll surround on poly cone. 8 ohm

Suppliers

Company
Product
Description
Supplier Links
Speaker-4in Coax, 10oz Magnet, 30W, 8 ohm - 4A30 - Visual Sound, Inc.
Broomall, PA, USA
Speaker-4in Coax, 10oz Magnet, 30W, 8 ohm
4A30
Speaker-4in Coax, 10oz Magnet, 30W, 8 ohm 4A30
Lowell Manufacturing Company 4A30: designed for 70V distributed sound systems requiring a high performance coaxial speaker for even, high-frequency dispersion, low distortion and clear fidelity for foreground music. The 4A30 30W coaxial driver with 10 oz. LF and 2 oz. HF magnets, features post-mounted dome tweeter, effective crossover and woofer with long excursion, half-roll surround on poly cone. 8 ohm

Lowell Manufacturing Company

4A30: designed for 70V distributed sound systems requiring a high performance coaxial speaker for even, high-frequency dispersion, low distortion and clear fidelity for foreground music. The 4A30 30W coaxial driver with 10 oz. LF and 2 oz. HF magnets, features post-mounted dome tweeter, effective crossover and woofer with long excursion, half-roll surround on poly cone. 8 ohm

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number 4A30
Product Name Speaker-4in Coax, 10oz Magnet, 30W, 8 ohm
Unlock Full Specs
to access all available technical data

Similar Products

Speaker Drivers - 4318686 - RS Components, Ltd.
RS Components, Ltd.
Specs
Size 3.07 inch (78 mm)
View Details
SLM700 StreamLine® Modular Electronic Sounders - SLM700GY - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 86 to 105 dB
Size 2.44 inch (62 mm)
View Details
Loudspeaker - CRY604 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Maximum Power 50 watts
Impedance 4 ohms
Frequency Response 100 to 10000 Hz
View Details
BK Series -  - Knowles Electronics, LLC.
Knowles Electronics, LLC.
Specs
Impedance 730 ohms
Sensitivity 118 dB
Size 0.31 inch (8 mm)
View Details