Visual Sound, Inc. POP Pneumatic Laptop Stand 47262

Description
Balt Laptop stand is compact and mobile. Pneumatically adjusts in height from 21 1/4" to 31 1/4". Includes 2" casters. Also available in teak and black.... Laptop stand is compact and mobile. Pneumatically adjusts in height from 21 1/4" to 31 1/4". Includes 2" casters. Also available in teak and black. Pneumatically adjusts in height from 21 1/4" to 31 1/4" with the touch of a lever. Includes 2" casters for mobility.
Description
Balt Laptop stand is compact and mobile. Pneumatically adjusts in height from 21 1/4" to 31 1/4". Includes 2" casters. Also available in teak and black.... Laptop stand is compact and mobile. Pneumatically adjusts in height from 21 1/4" to 31 1/4". Includes 2" casters. Also available in teak and black. Pneumatically adjusts in height from 21 1/4" to 31 1/4" with the touch of a lever. Includes 2" casters for mobility.

Suppliers

Company
Product
Description
Supplier Links
POP Pneumatic Laptop Stand - 47262 - Visual Sound, Inc.
Broomall, PA, USA
POP Pneumatic Laptop Stand
47262
POP Pneumatic Laptop Stand 47262
Balt Laptop stand is compact and mobile. Pneumatically adjusts in height from 21 1/4" to 31 1/4". Includes 2" casters. Also available in teak and black.... Laptop stand is compact and mobile. Pneumatically adjusts in height from 21 1/4" to 31 1/4". Includes 2" casters. Also available in teak and black. Pneumatically adjusts in height from 21 1/4" to 31 1/4" with the touch of a lever. Includes 2" casters for mobility.

Balt

Laptop stand is compact and mobile. Pneumatically adjusts in height from 21 1/4" to 31 1/4". Includes 2" casters. Also available in teak and black....

Laptop stand is compact and mobile. Pneumatically adjusts in height from 21 1/4" to 31 1/4". Includes 2" casters. Also available in teak and black.

  • Pneumatically adjusts in height from 21 1/4" to 31 1/4" with the touch of a lever.
  • Includes 2" casters for mobility.
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Workbenches and Workstations (Industrial)
Product Number 47262
Product Name POP Pneumatic Laptop Stand
Type Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Workbenches - 2723779 - RS Components, Ltd.
RS Components, Ltd.
Specs
Length 23.6 inch (600 mm)
Height 36.6 inch (930 mm)
Work Surface PaintedSteel; Steel
View Details
6 Axis Cobot Workstation -  - Visumatic Industrial Products
Visumatic Industrial Products
Specs
Type Assembly or Test Bench
Features Casters (optional feature)
View Details
ESD Workshop / ESD Table - lifting-1260-28510 - TPS Elektronik GmbH
Specs
Type Electrical
Length 47.2 inch (1200 mm)
Width 23.6 inch (600.00 mm)
View Details
AC600 Series UPUV Class 1 Biological Safety Workstation - AC632UPUV - AirClean Systems
Specs
Type Cleanroom
Length 24.0 inch (610 mm)
Width 32.0 inch (812.80 mm)
View Details