Visual Sound, Inc. Direct-Radiator High-Power Shallow Profile Cinema System 4670D

Description
JBL Professional The 4000 Series of cinema loudspeakers meets the needs of sound designers and theater owners, delivering the finest sonic reproduction possible. These JBL Cinema Sound Systems are designed for biamplified applications as well as systems with built-in passive crossover networks. The passive cinema systems feature new low frequency transducer technology utilizing a newly designed magnetic structure that reduces both second and third order harmonic distortion. A new copper shorting ring allows this driver to provide more constant power response which allows the low frequency cabinets to deliver equal "energy" into the listening space at all frequencies. Those systems designed for biamplified applications incorporate JBL's exclusive Vented Gap Cooling (VGC™) woofers which significantly reduces the operating temperature of the voice coil, thereby delivering maximum peak impact with minimal power compression. For use with larger exhibition environment. This system is shipped partially preassembled. Frequency Range: 34 Hz to 20 kHz Sensitivity: 100 dB 1 watt, 1 meter (3.3 ft) Power Capacity: 600 watt continuous IEC pink noise Dual 380 mm (15 in) low frequency loudspeakers, 100 mm (4 in) compression driver 90° x 40° Constant-Coverage Bi-Radial ® horn Selectable crossover adjustment for the proper alignment for 2380 series Bi-Radial® horns Simple field assembly reduces labor costs
Description
JBL Professional The 4000 Series of cinema loudspeakers meets the needs of sound designers and theater owners, delivering the finest sonic reproduction possible. These JBL Cinema Sound Systems are designed for biamplified applications as well as systems with built-in passive crossover networks. The passive cinema systems feature new low frequency transducer technology utilizing a newly designed magnetic structure that reduces both second and third order harmonic distortion. A new copper shorting ring allows this driver to provide more constant power response which allows the low frequency cabinets to deliver equal "energy" into the listening space at all frequencies. Those systems designed for biamplified applications incorporate JBL's exclusive Vented Gap Cooling (VGC™) woofers which significantly reduces the operating temperature of the voice coil, thereby delivering maximum peak impact with minimal power compression. For use with larger exhibition environment. This system is shipped partially preassembled. Frequency Range: 34 Hz to 20 kHz Sensitivity: 100 dB 1 watt, 1 meter (3.3 ft) Power Capacity: 600 watt continuous IEC pink noise Dual 380 mm (15 in) low frequency loudspeakers, 100 mm (4 in) compression driver 90° x 40° Constant-Coverage Bi-Radial ® horn Selectable crossover adjustment for the proper alignment for 2380 series Bi-Radial® horns Simple field assembly reduces labor costs

Suppliers

Company
Product
Description
Supplier Links
Direct-Radiator High-Power Shallow Profile Cinema System - 4670D - Visual Sound, Inc.
Broomall, PA, USA
Direct-Radiator High-Power Shallow Profile Cinema System
4670D
Direct-Radiator High-Power Shallow Profile Cinema System 4670D
JBL Professional The 4000 Series of cinema loudspeakers meets the needs of sound designers and theater owners, delivering the finest sonic reproduction possible. These JBL Cinema Sound Systems are designed for biamplified applications as well as systems with built-in passive crossover networks. The passive cinema systems feature new low frequency transducer technology utilizing a newly designed magnetic structure that reduces both second and third order harmonic distortion. A new copper shorting ring allows this driver to provide more constant power response which allows the low frequency cabinets to deliver equal "energy" into the listening space at all frequencies. Those systems designed for biamplified applications incorporate JBL's exclusive Vented Gap Cooling (VGC™) woofers which significantly reduces the operating temperature of the voice coil, thereby delivering maximum peak impact with minimal power compression. For use with larger exhibition environment. This system is shipped partially preassembled. Frequency Range: 34 Hz to 20 kHz Sensitivity: 100 dB 1 watt, 1 meter (3.3 ft) Power Capacity: 600 watt continuous IEC pink noise Dual 380 mm (15 in) low frequency loudspeakers, 100 mm (4 in) compression driver 90° x 40° Constant-Coverage Bi-Radial ® horn Selectable crossover adjustment for the proper alignment for 2380 series Bi-Radial® horns Simple field assembly reduces labor costs

JBL Professional

The 4000 Series of cinema loudspeakers meets the needs of sound designers and theater owners, delivering the finest sonic reproduction possible. These JBL Cinema Sound Systems are designed for biamplified applications as well as systems with built-in passive crossover networks. The passive cinema systems feature new low frequency transducer technology utilizing a newly designed magnetic structure that reduces both second and third order harmonic distortion. A new copper shorting ring allows this driver to provide more constant power response which allows the low frequency cabinets to deliver equal "energy" into the listening space at all frequencies. Those systems designed for biamplified applications incorporate JBL's exclusive Vented Gap Cooling (VGC™) woofers which significantly reduces the operating temperature of the voice coil, thereby delivering maximum peak impact with minimal power compression. For use with larger exhibition environment. This system is shipped partially preassembled.

  • Frequency Range: 34 Hz to 20 kHz
  • Sensitivity: 100 dB 1 watt, 1 meter (3.3 ft)
  • Power Capacity: 600 watt continuous IEC pink noise
  • Dual 380 mm (15 in) low frequency loudspeakers, 100 mm (4 in) compression driver
  • 90° x 40° Constant-Coverage Bi-Radial ® horn
  • Selectable crossover adjustment for the proper alignment for 2380 series Bi-Radial® horns
  • Simple field assembly reduces labor costs
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number 4670D
Product Name Direct-Radiator High-Power Shallow Profile Cinema System
Unlock Full Specs
to access all available technical data

Similar Products

Speaker Drivers - 6284406 - RS Components, Ltd.
RS Components, Ltd.
Specs
Size 3.43 inch (87 mm)
View Details
AM300 and AM302 AudioMaster® Public Address Speakers - AM302-R - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 122 dB
Nominal Power 30 watts
View Details
Loudspeaker - CRY604 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Maximum Power 50 watts
Impedance 4 ohms
Frequency Response 100 to 10000 Hz
View Details