Visual Sound, Inc. 18 Inch Dual THX Approved Subwoofer, 1200 Watt 4642A

Description
JBL Professional The JBL Model 4642A is a high quality subwoofer system, featuring an advanced technology 460 mm (18 in), low frequency transducers mounted in a direct radiator, bass-reflex enclosure for smooth response to the lowest audible frequencies. The 4642A is ideal for low-frequency augmentation of either analog or digital soundtracks in motion picture theaters and for general sound reinforcement applications. 1200 Watts Continuous Pink Noise, 2400 Watts Continuous Program Power Handling Usable response to 22 Hz (-10 dB, no EQ), flat to 22 Hz (-3 dB) with External EQ Approved by Lucasfilm, Ltd. for THX® installations
Description
JBL Professional The JBL Model 4642A is a high quality subwoofer system, featuring an advanced technology 460 mm (18 in), low frequency transducers mounted in a direct radiator, bass-reflex enclosure for smooth response to the lowest audible frequencies. The 4642A is ideal for low-frequency augmentation of either analog or digital soundtracks in motion picture theaters and for general sound reinforcement applications. 1200 Watts Continuous Pink Noise, 2400 Watts Continuous Program Power Handling Usable response to 22 Hz (-10 dB, no EQ), flat to 22 Hz (-3 dB) with External EQ Approved by Lucasfilm, Ltd. for THX® installations

Suppliers

Company
Product
Description
Supplier Links
18 Inch Dual THX Approved Subwoofer, 1200 Watt - 4642A - Visual Sound, Inc.
Broomall, PA, USA
18 Inch Dual THX Approved Subwoofer, 1200 Watt
4642A
18 Inch Dual THX Approved Subwoofer, 1200 Watt 4642A
JBL Professional The JBL Model 4642A is a high quality subwoofer system, featuring an advanced technology 460 mm (18 in), low frequency transducers mounted in a direct radiator, bass-reflex enclosure for smooth response to the lowest audible frequencies. The 4642A is ideal for low-frequency augmentation of either analog or digital soundtracks in motion picture theaters and for general sound reinforcement applications. 1200 Watts Continuous Pink Noise, 2400 Watts Continuous Program Power Handling Usable response to 22 Hz (-10 dB, no EQ), flat to 22 Hz (-3 dB) with External EQ Approved by Lucasfilm, Ltd. for THX® installations

JBL Professional

The JBL Model 4642A is a high quality subwoofer system, featuring an advanced technology 460 mm (18 in), low frequency transducers mounted in a direct radiator, bass-reflex enclosure for smooth response to the lowest audible frequencies. The 4642A is ideal for low-frequency augmentation of either analog or digital soundtracks in motion picture theaters and for general sound reinforcement applications.

  • 1200 Watts Continuous Pink Noise, 2400 Watts Continuous Program Power Handling
  • Usable response to 22 Hz (-10 dB, no EQ), flat to 22 Hz (-3 dB) with External EQ
  • Approved by Lucasfilm, Ltd. for THX® installations
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number 4642A
Product Name 18 Inch Dual THX Approved Subwoofer, 1200 Watt
Unlock Full Specs
to access all available technical data

Similar Products

Miniature Speakers - 1710871 - RS Components, Ltd.
Specs
Size 0.89 inch (22 mm)
View Details
304GCX(15W) and 314GCX 30W) SelecTone® Hazardous Location Amplified Speakers - 304GCX-024 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 118 dB
Nominal Power 15 watts
View Details
Loudspeaker - CRY604 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Maximum Power 50 watts
Impedance 4 ohms
Frequency Response 100 to 10000 Hz
View Details
BK Series -  - Knowles Electronics, LLC.
Knowles Electronics, LLC.
Specs
Impedance 1500 ohms
Sensitivity 118 dB
Size 0.31 inch (8 mm)
View Details