Visual Sound, Inc. Super-bright 46" LCD TV 4630HD

Description
SunBriteTV Model 4630HD is a bright 46" full-HD 1080p LCD all-weather outdoor television • The extra bright 46-inch full-HD 1080p LCD screen is integrated into an all-weather exterior that protects the internal components from rain, dirt, insects and scratches. • Multi-fan Airflow System keeps the unit cool and dry in temperatures up to 122 degrees F. • Internal Thermostatically-Con trolled Heater protects TV in temperatures as low as -24 degrees F. • Innovative Water-tight Cable Entry System with pass-through design keeps cables dry and allows for easy hook-ups. • Anti-Reflective Window reduces glare, increases contrast and protects the LCD screen. The Control Feature-Set maximizes system integration and programming security: • IR input control • Remote Control Lock-out prevents unauthorized users from changing the programming. • Sleep Mode automatically turns the TV to the Off mode when the signal is removed, and turns it back to On when the signal is restored.
Description
SunBriteTV Model 4630HD is a bright 46" full-HD 1080p LCD all-weather outdoor television • The extra bright 46-inch full-HD 1080p LCD screen is integrated into an all-weather exterior that protects the internal components from rain, dirt, insects and scratches. • Multi-fan Airflow System keeps the unit cool and dry in temperatures up to 122 degrees F. • Internal Thermostatically-Con trolled Heater protects TV in temperatures as low as -24 degrees F. • Innovative Water-tight Cable Entry System with pass-through design keeps cables dry and allows for easy hook-ups. • Anti-Reflective Window reduces glare, increases contrast and protects the LCD screen. The Control Feature-Set maximizes system integration and programming security: • IR input control • Remote Control Lock-out prevents unauthorized users from changing the programming. • Sleep Mode automatically turns the TV to the Off mode when the signal is removed, and turns it back to On when the signal is restored.

Suppliers

Company
Product
Description
Supplier Links
Super-bright 46
Broomall, PA, USA
Super-bright 46" LCD TV
4630HD
Super-bright 46" LCD TV 4630HD
SunBriteTV Model 4630HD is a bright 46" full-HD 1080p LCD all-weather outdoor television • The extra bright 46-inch full-HD 1080p LCD screen is integrated into an all-weather exterior that protects the internal components from rain, dirt, insects and scratches. • Multi-fan Airflow System keeps the unit cool and dry in temperatures up to 122 degrees F. • Internal Thermostatically-Con trolled Heater protects TV in temperatures as low as -24 degrees F. • Innovative Water-tight Cable Entry System with pass-through design keeps cables dry and allows for easy hook-ups. • Anti-Reflective Window reduces glare, increases contrast and protects the LCD screen. The Control Feature-Set maximizes system integration and programming security: • IR input control • Remote Control Lock-out prevents unauthorized users from changing the programming. • Sleep Mode automatically turns the TV to the Off mode when the signal is removed, and turns it back to On when the signal is restored.

SunBriteTV

Model 4630HD is a bright 46" full-HD 1080p LCD all-weather outdoor television

  • • The extra bright 46-inch full-HD 1080p LCD screen is integrated into an all-weather exterior that protects the internal components from rain, dirt, insects and scratches.
  • • Multi-fan Airflow System keeps the unit cool and dry in temperatures up to 122 degrees F.
  • • Internal Thermostatically-Controlled Heater protects TV in temperatures as low as -24 degrees F.
  • • Innovative Water-tight Cable Entry System with pass-through design keeps cables dry and allows for easy hook-ups.
  • • Anti-Reflective Window reduces glare, increases contrast and protects the LCD screen. The Control Feature-Set maximizes system integration and programming security:
  • • IR input control
  • • Remote Control Lock-out prevents unauthorized users from changing the programming.
  • • Sleep Mode automatically turns the TV to the Off mode when the signal is removed, and turns it back to On when the signal is restored.
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Video Displays
Product Number 4630HD
Product Name Super-bright 46" LCD TV
Monitor Type LCD Display
Unlock Full Specs
to access all available technical data

Similar Products

Tacton TN101 OnLogic Industrial Display - TN101R - OnLogic Inc.
Specs
Input Voltage Type Uses DC Voltage
Input Voltage 24 volts
Mounting VESA Mount
View Details
LCD Colour Displays - 736235 - RS Components, Ltd.
Specs
Monitor Type LCD Display
Color Color
Input Types LVDS
View Details
12.1
EarthLCD, a division of Earth Computer Technologies, Inc.
Specs
Color Color
Input Types VGA
Screen Resolution XGA (1024 x 768)
View Details
3M Touch Systems
Specs
Monitor Type LCD Display
Input Types DVI; Serial Interface; VGA
Screen Resolution SXGA (1280 x 1024)
View Details