Visual Sound, Inc. WOW-Workstation on Wheels 45682

Description
Balt Workstation adjusts in height from 25" to 33" in six different positions. Includes security rail, foldable mouse platform (can be assembled to either side) and 2" casters for mobility. CPU holder is... Workstation adjusts in height from 25" to 33" in six different positions. Includes security rail, foldable mouse platform (can be assembled to either side) and 2" casters for mobility. CPU holder is interchangeable and adjustable. Also available in teak and blue. Unit adjusts in height from 25" to 33" in six different positions. Foldable mouse platform can be assembled to either side. Includes security rail, 2" casters, and an interchangeable and adjustable CPU holder. Also available in teak and blue.
Description
Balt Workstation adjusts in height from 25" to 33" in six different positions. Includes security rail, foldable mouse platform (can be assembled to either side) and 2" casters for mobility. CPU holder is... Workstation adjusts in height from 25" to 33" in six different positions. Includes security rail, foldable mouse platform (can be assembled to either side) and 2" casters for mobility. CPU holder is interchangeable and adjustable. Also available in teak and blue. Unit adjusts in height from 25" to 33" in six different positions. Foldable mouse platform can be assembled to either side. Includes security rail, 2" casters, and an interchangeable and adjustable CPU holder. Also available in teak and blue.

Suppliers

Company
Product
Description
Supplier Links
Broomall, PA, USA
WOW-Workstation on Wheels
45682
WOW-Workstation on Wheels 45682
Balt Workstation adjusts in height from 25" to 33" in six different positions. Includes security rail, foldable mouse platform (can be assembled to either side) and 2" casters for mobility. CPU holder is... Workstation adjusts in height from 25" to 33" in six different positions. Includes security rail, foldable mouse platform (can be assembled to either side) and 2" casters for mobility. CPU holder is interchangeable and adjustable. Also available in teak and blue. Unit adjusts in height from 25" to 33" in six different positions. Foldable mouse platform can be assembled to either side. Includes security rail, 2" casters, and an interchangeable and adjustable CPU holder. Also available in teak and blue.

Balt

Workstation adjusts in height from 25" to 33" in six different positions. Includes security rail, foldable mouse platform (can be assembled to either side) and 2" casters for mobility. CPU holder is...

Workstation adjusts in height from 25" to 33" in six different positions. Includes security rail, foldable mouse platform (can be assembled to either side) and 2" casters for mobility. CPU holder is interchangeable and adjustable. Also available in teak and blue.

  • Unit adjusts in height from 25" to 33" in six different positions.
  • Foldable mouse platform can be assembled to either side.
  • Includes security rail, 2" casters, and an interchangeable and adjustable CPU holder.
  • Also available in teak and blue.
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Workbenches and Workstations (Industrial)
Product Number 45682
Product Name WOW-Workstation on Wheels
Type Industrial
Unlock Full Specs
to access all available technical data

Similar Products

AC600 Series UPUV Class 1 Biological Safety Workstation - AC632UPUV - AirClean Systems
Specs
Type Cleanroom
Length 24.0 inch (610 mm)
Width 32.0 inch (812.80 mm)
View Details
Workbenches (WS/EW) - WEC2001 - Rousseau Metal Inc.
Specs
Length 80.0 inch (2032 mm)
Width 36.0 inch (914.40 mm)
Height 30.0 inch (762 mm)
View Details
ESD Workshop / ESD Table - l-shaped-12060-28513 - TPS Elektronik GmbH
Specs
Type Electrical
Length 47.2 inch (1200 mm)
Width 23.6 inch (600.00 mm)
View Details