Visual Sound, Inc. ProductionVIEW HD Component Cable - 7in 440-5600-003

Description
Vaddio For use with HD YPbPr inputs or outputs on ProductionVIEW HD switcher.
Description
Vaddio For use with HD YPbPr inputs or outputs on ProductionVIEW HD switcher.

Suppliers

Company
Product
Description
Supplier Links
Broomall, PA, USA
ProductionVIEW HD Component Cable - 7in
440-5600-003
ProductionVIEW HD Component Cable - 7in 440-5600-003
Vaddio For use with HD YPbPr inputs or outputs on ProductionVIEW HD switcher.

Vaddio

For use with HD YPbPr inputs or outputs on ProductionVIEW HD switcher.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Electrical Connectors
Product Number 440-5600-003
Product Name ProductionVIEW HD Component Cable - 7in
Connector Type Audio / Video
Unlock Full Specs
to access all available technical data

Similar Products

P60/P50 Backplane Power Connectors (Right Angle Receptacle) - 80322-4P02B7PPA - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Gender Female / Jack
Geometry Right Angle
View Details
7 Position Hermetic Bulkhead Connector - 24202 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 8 AWG
View Details
50 Ohm BNC Connector, BNC 90° Plug - 190313 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Right Angle
Termination Crimp
View Details