Visual Sound, Inc. Eight-Inch High-Performance Coaxial Ceiling Loudspeaker 409

Description
Electro-Voice The Electro-Voice® 409 series loudspeaker systems are two-way loudspeakers with eight-inch, low-frequency cones and coaxially mounted, high-temperature voice-coil assemblies with wide-dispersion cone tweeters. The dual-magnet construction allows each speaker to remain structurally, magnetically, electrically, and mechanically independent of the other. The 409 series uses a single-section crossover network centered at 2500 Hz, providing six dB of attenuation for each element outside the operating range. The 409-8E is an eight-ohm, 32-watt speaker. The 409-ST (with 15700 transformer) and the 409-4T (with 15704 transformer) offer a selection of 0.5, one, two, and four watts. The 409-8T (with 15708 transformer) offers a selection of one, two, four, and eight watts. The 409-16T (with 15716 transformer) offers a selection of two, four, eight, and 16 watts, and the 409-32T (with 15732 transformer) offers four, eight, 16, and 32 watts.
Description
Electro-Voice The Electro-Voice® 409 series loudspeaker systems are two-way loudspeakers with eight-inch, low-frequency cones and coaxially mounted, high-temperature voice-coil assemblies with wide-dispersion cone tweeters. The dual-magnet construction allows each speaker to remain structurally, magnetically, electrically, and mechanically independent of the other. The 409 series uses a single-section crossover network centered at 2500 Hz, providing six dB of attenuation for each element outside the operating range. The 409-8E is an eight-ohm, 32-watt speaker. The 409-ST (with 15700 transformer) and the 409-4T (with 15704 transformer) offer a selection of 0.5, one, two, and four watts. The 409-8T (with 15708 transformer) offers a selection of one, two, four, and eight watts. The 409-16T (with 15716 transformer) offers a selection of two, four, eight, and 16 watts, and the 409-32T (with 15732 transformer) offers four, eight, 16, and 32 watts.

Suppliers

Company
Product
Description
Supplier Links
Eight-Inch High-Performance Coaxial Ceiling Loudspeaker - 409 - Visual Sound, Inc.
Broomall, PA, USA
Eight-Inch High-Performance Coaxial Ceiling Loudspeaker
409
Eight-Inch High-Performance Coaxial Ceiling Loudspeaker 409
Electro-Voice The Electro-Voice® 409 series loudspeaker systems are two-way loudspeakers with eight-inch, low-frequency cones and coaxially mounted, high-temperature voice-coil assemblies with wide-dispersion cone tweeters. The dual-magnet construction allows each speaker to remain structurally, magnetically, electrically, and mechanically independent of the other. The 409 series uses a single-section crossover network centered at 2500 Hz, providing six dB of attenuation for each element outside the operating range. The 409-8E is an eight-ohm, 32-watt speaker. The 409-ST (with 15700 transformer) and the 409-4T (with 15704 transformer) offer a selection of 0.5, one, two, and four watts. The 409-8T (with 15708 transformer) offers a selection of one, two, four, and eight watts. The 409-16T (with 15716 transformer) offers a selection of two, four, eight, and 16 watts, and the 409-32T (with 15732 transformer) offers four, eight, 16, and 32 watts.

Electro-Voice

The Electro-Voice® 409 series loudspeaker systems are two-way loudspeakers with eight-inch, low-frequency cones and coaxially mounted, high-temperature voice-coil assemblies with wide-dispersion cone tweeters. The dual-magnet construction allows each speaker to remain structurally, magnetically, electrically, and mechanically independent of the other. The 409 series uses a single-section crossover network centered at 2500 Hz, providing six dB of attenuation for each element outside the operating range.

  • The 409-8E is an eight-ohm, 32-watt speaker.
  • The 409-ST (with 15700 transformer) and the 409-4T (with 15704 transformer) offer a selection of 0.5, one, two, and four watts.
  • The 409-8T (with 15708 transformer) offers a selection of one, two, four, and eight watts.
  • The 409-16T (with 15716 transformer) offers a selection of two, four, eight, and 16 watts, and the 409-32T (with 15732 transformer) offers four, eight, 16, and 32 watts.
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number 409
Product Name Eight-Inch High-Performance Coaxial Ceiling Loudspeaker
Unlock Full Specs
to access all available technical data

Similar Products

302GCX-CN SelecTone® Hazardous Location Zone Listed 30W Amplified Speakers - 302GCX-240-CN - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 124 dB
Size 13.90 inch (353 mm)
View Details
Speaker Drivers - 527042 - RS Components, Ltd.
RS Components, Ltd.
Specs
Impedance 8 ohms
Size 4.09 inch (104 mm)
View Details
V-SW10 Subwoofer -  - Audio Products International Corp.
Audio Products International Corp.
Specs
Impedance 8 ohms
Frequency Response 23 to 120 Hz
Weight 18140.59 g (640.00 oz)
View Details
Standard Speaker -  - Transducers USA, Inc.
Transducers USA, Inc.
Specs
Nominal Power 0.1500 watts
Impedance 64 ohms
Frequency Response 8000 Hz
View Details