Visual Sound, Inc. Windscreens for mini-goosenecks 40-306

Description
Astatic Commercial Audio Products Windscreens for mini-goosenecks. Charcoal only. 2 per pack.
Description
Astatic Commercial Audio Products Windscreens for mini-goosenecks. Charcoal only. 2 per pack.

Suppliers

Company
Product
Description
Supplier Links
Windscreens for mini-goosenecks - 40-306 - Visual Sound, Inc.
Broomall, PA, USA
Windscreens for mini-goosenecks
40-306
Windscreens for mini-goosenecks 40-306
Astatic Commercial Audio Products Windscreens for mini-goosenecks. Charcoal only. 2 per pack.

Astatic Commercial Audio Products

Windscreens for mini-goosenecks. Charcoal only. 2 per pack.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Microphones
Product Number 40-306
Product Name Windscreens for mini-goosenecks
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 448-IM68D121JV01XTMA1CT-ND - DigiKey
Infineon Technologies AG
Specs
Directivity Omnidirectional
Thickness / Height 0.1043 inch (2.65 mm)
Sensitivity 50.12 mV/Pa (345551 mV/psi)
View Details
Microphones - 287735 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 50.12 mV/Pa (345551 mV/psi)
View Details
Top Port Analog Microphone - WM7121 - Cirrus Logic, Inc.
Specs
Directivity Omnidirectional
Frequency Response 62 to 13000 Hz
Dynamic Range 93 dB re 20µPa
View Details
Noise-Cancelling Microphones -  - Transducers USA, Inc.
Transducers USA, Inc.
Specs
Dynamic Range -54 to -60 dB re 20µPa
Actual Size 0.1575 inch (4 mm)
Thickness / Height 0.0512 inch (1.3 mm)
View Details