Visual Sound, Inc. Hi-mass heavy-duty portable desk stand 40-116

Description
Astatic Commercial Audio Products Large tactile push switch. Selectable Push-To-Talk or Push-To-Mute (-55dB). Direct input connection via top panel-mount 3-pin female XLR type connector. Special energy absorbing shock mount compounded on bottom. Includes 7 ft. Four-conductor two shielded cable terminating in 3-pin male XLR type connector. Fits any mini condenser gooseneck mic or other similar mics and attachments with XLR type connector.
Description
Astatic Commercial Audio Products Large tactile push switch. Selectable Push-To-Talk or Push-To-Mute (-55dB). Direct input connection via top panel-mount 3-pin female XLR type connector. Special energy absorbing shock mount compounded on bottom. Includes 7 ft. Four-conductor two shielded cable terminating in 3-pin male XLR type connector. Fits any mini condenser gooseneck mic or other similar mics and attachments with XLR type connector.

Suppliers

Company
Product
Description
Supplier Links
Hi-mass heavy-duty portable desk stand - 40-116 - Visual Sound, Inc.
Broomall, PA, USA
Hi-mass heavy-duty portable desk stand
40-116
Hi-mass heavy-duty portable desk stand 40-116
Astatic Commercial Audio Products Large tactile push switch. Selectable Push-To-Talk or Push-To-Mute (-55dB). Direct input connection via top panel-mount 3-pin female XLR type connector. Special energy absorbing shock mount compounded on bottom. Includes 7 ft. Four-conductor two shielded cable terminating in 3-pin male XLR type connector. Fits any mini condenser gooseneck mic or other similar mics and attachments with XLR type connector.

Astatic Commercial Audio Products

Large tactile push switch. Selectable Push-To-Talk or Push-To-Mute (-55dB). Direct input connection via top panel-mount 3-pin female XLR type connector. Special energy absorbing shock mount compounded on bottom. Includes 7 ft. Four-conductor two shielded cable terminating in 3-pin male XLR type connector. Fits any mini condenser gooseneck mic or other similar mics and attachments with XLR type connector.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Microphones
Product Number 40-116
Product Name Hi-mass heavy-duty portable desk stand
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 448-IM68D128BV01XTMA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Directivity Omnidirectional
Thickness / Height 0.1043 inch (2.65 mm)
Sensitivity 14.13 mV/Pa (97390 mV/psi)
View Details
Microphone Elements - PMO-6027P-40KDQ - Mallory Sonalert Products, Inc.
Mallory Sonalert Products, Inc.
Specs
Frequency Response 100 to 10000 Hz
Dynamic Range 115 dB re 20µPa
Actual Size 0.2362 inch (6 mm)
View Details
4 suppliers
The Micros Microphone - M1255B Miniaturized Condenser Installed Sound Microphone - AUDIX Corporation
Specs
Directivity Omnidirectional; Directional; Cardioid; Supercardioid; Hypercardioid
Frequency Response 50 to 19000 Hz
Sensitivity 38 mV/Pa (261997 mV/psi)
View Details