Visual Sound, Inc. AirGuard 525A-3 Wireless Access Point 24W PoE Power Injector 3E-POE-BP

Description
Black Box Network Services AirGuard 525A-3 Wireless Access Point Power Injector 24W PoE Power Injector Power your AirGuard Wireless Access Point.
Description
Black Box Network Services AirGuard 525A-3 Wireless Access Point Power Injector 24W PoE Power Injector Power your AirGuard Wireless Access Point.

Suppliers

Company
Product
Description
Supplier Links
AirGuard 525A-3 Wireless Access Point 24W PoE Power Injector - 3E-POE-BP - Visual Sound, Inc.
Broomall, PA, USA
AirGuard 525A-3 Wireless Access Point 24W PoE Power Injector
3E-POE-BP
AirGuard 525A-3 Wireless Access Point 24W PoE Power Injector 3E-POE-BP
Black Box Network Services AirGuard 525A-3 Wireless Access Point Power Injector 24W PoE Power Injector Power your AirGuard Wireless Access Point.

Black Box Network Services

AirGuard 525A-3 Wireless Access Point Power Injector 24W PoE Power Injector

Power your AirGuard Wireless Access Point.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Uninterruptible Power Supplies (UPS)
Product Number 3E-POE-BP
Product Name AirGuard 525A-3 Wireless Access Point 24W PoE Power Injector
Unlock Full Specs
to access all available technical data

Similar Products

AC to AC UPS 600W Power Supply - 1609-B1000N - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Volt-Amp Rating 1 kVA
View Details
RUGGED UPS FA10326 -  - AMETEK Programmable Power
AMETEK Programmable Power
Specs
Technology On-line (Double-conversion)
Protection Power Failure; Surge
Volt-Amp Rating 3 kVA
View Details