Visual Sound, Inc. 42" Flex InSight Xtreme-Monitor System (XMS) for Dual Monitors--Also Model# 38964 w/lock 38962

Description
Spectrum Industries The graphics and capabilities of dual monitors are amazing. However, such technology takes up valuable desk space and makes communicating with students difficult. Wouldn't it be wonderful if you could make the large screens disappear when you really need to get the student's attention? With Spectrum's Flex InSight Extreme Monitor System Desks, you can change from computer instruction to traditional instruction in seconds. With classroom space at a premium, doesn't it make sense to get the most out of technology by being able to transform a computer lab into a study or lecture room? Now it can be done easily with Spectrum Flex InSight Extreme Monitor System Desks. Color selection: Wild Cherry/Black, Fusion Maple/Black, Indigo Organix/Black, Indigo Organix/Cool White, White Fiesta/Cool White Large storage compartment for 2 monitors up to 19" in 16:9 aspect ratio Ball bearing rail lift column design provides smooth operation Lift column is designed to manage monitors up to 32 lb 19" of uninterrupted writing surface in front of monitor compartment Built in lowering/lifting handle to prevent monitor damage Friction dampener on monitor lid provides support and dampening, to slow the lowering of the lid, keeping hands and fingers safe Adjustable height, pivoting VESA compliant mounting system included provides up/down, and left/right adjustability, and works with most flat panel monitors Large, 4" side-panel cord management grommets create a continuous cord channel when desks are placed side-by-side Wire loom protects wires and cables between CPU and monitor Removable rear security panel provides security and easy accessibility Built in tie downs in wiring tray secure power cables and wires Adjustable CPU sling for CPU storage (81/2"w x 18"d x 20"h)
Description
Spectrum Industries The graphics and capabilities of dual monitors are amazing. However, such technology takes up valuable desk space and makes communicating with students difficult. Wouldn't it be wonderful if you could make the large screens disappear when you really need to get the student's attention? With Spectrum's Flex InSight Extreme Monitor System Desks, you can change from computer instruction to traditional instruction in seconds. With classroom space at a premium, doesn't it make sense to get the most out of technology by being able to transform a computer lab into a study or lecture room? Now it can be done easily with Spectrum Flex InSight Extreme Monitor System Desks. Color selection: Wild Cherry/Black, Fusion Maple/Black, Indigo Organix/Black, Indigo Organix/Cool White, White Fiesta/Cool White Large storage compartment for 2 monitors up to 19" in 16:9 aspect ratio Ball bearing rail lift column design provides smooth operation Lift column is designed to manage monitors up to 32 lb 19" of uninterrupted writing surface in front of monitor compartment Built in lowering/lifting handle to prevent monitor damage Friction dampener on monitor lid provides support and dampening, to slow the lowering of the lid, keeping hands and fingers safe Adjustable height, pivoting VESA compliant mounting system included provides up/down, and left/right adjustability, and works with most flat panel monitors Large, 4" side-panel cord management grommets create a continuous cord channel when desks are placed side-by-side Wire loom protects wires and cables between CPU and monitor Removable rear security panel provides security and easy accessibility Built in tie downs in wiring tray secure power cables and wires Adjustable CPU sling for CPU storage (81/2"w x 18"d x 20"h)

Suppliers

Company
Product
Description
Supplier Links
42
Broomall, PA, USA
42" Flex InSight Xtreme-Monitor System (XMS) for Dual Monitors--Also Model# 38964 w/lock
38962
42" Flex InSight Xtreme-Monitor System (XMS) for Dual Monitors--Also Model# 38964 w/lock 38962
Spectrum Industries The graphics and capabilities of dual monitors are amazing. However, such technology takes up valuable desk space and makes communicating with students difficult. Wouldn't it be wonderful if you could make the large screens disappear when you really need to get the student's attention? With Spectrum's Flex InSight Extreme Monitor System Desks, you can change from computer instruction to traditional instruction in seconds. With classroom space at a premium, doesn't it make sense to get the most out of technology by being able to transform a computer lab into a study or lecture room? Now it can be done easily with Spectrum Flex InSight Extreme Monitor System Desks. Color selection: Wild Cherry/Black, Fusion Maple/Black, Indigo Organix/Black, Indigo Organix/Cool White, White Fiesta/Cool White Large storage compartment for 2 monitors up to 19" in 16:9 aspect ratio Ball bearing rail lift column design provides smooth operation Lift column is designed to manage monitors up to 32 lb 19" of uninterrupted writing surface in front of monitor compartment Built in lowering/lifting handle to prevent monitor damage Friction dampener on monitor lid provides support and dampening, to slow the lowering of the lid, keeping hands and fingers safe Adjustable height, pivoting VESA compliant mounting system included provides up/down, and left/right adjustability, and works with most flat panel monitors Large, 4" side-panel cord management grommets create a continuous cord channel when desks are placed side-by-side Wire loom protects wires and cables between CPU and monitor Removable rear security panel provides security and easy accessibility Built in tie downs in wiring tray secure power cables and wires Adjustable CPU sling for CPU storage (81/2"w x 18"d x 20"h)

Spectrum Industries

The graphics and capabilities of dual monitors are amazing. However, such technology takes up valuable desk space and makes communicating with students difficult. Wouldn't it be wonderful if you could make the large screens disappear when you really need to get the student's attention? With Spectrum's Flex InSight Extreme Monitor System Desks, you can change from computer instruction to traditional instruction in seconds. With classroom space at a premium, doesn't it make sense to get the most out of technology by being able to transform a computer lab into a study or lecture room? Now it can be done easily with Spectrum Flex InSight Extreme Monitor System Desks.

  • Color selection: Wild Cherry/Black, Fusion Maple/Black, Indigo Organix/Black, Indigo Organix/Cool White, White Fiesta/Cool White
  • Large storage compartment for 2 monitors up to 19" in 16:9 aspect ratio
  • Ball bearing rail lift column design provides smooth operation
  • Lift column is designed to manage monitors up to 32 lb
  • 19" of uninterrupted writing surface in front of monitor compartment
  • Built in lowering/lifting handle to prevent monitor damage
  • Friction dampener on monitor lid provides support and dampening, to slow the lowering of the lid, keeping hands and fingers safe
  • Adjustable height, pivoting VESA compliant mounting system included provides up/down, and left/right adjustability, and works with most flat panel monitors
  • Large, 4" side-panel cord management grommets create a continuous cord channel when desks are placed side-by-side
  • Wire loom protects wires and cables between CPU and monitor
  • Removable rear security panel provides security and easy accessibility
  • Built in tie downs in wiring tray secure power cables and wires
  • Adjustable CPU sling for CPU storage (81/2"w x 18"d x 20"h)
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Workbenches and Workstations (Industrial)
Product Number 38962
Product Name 42" Flex InSight Xtreme-Monitor System (XMS) for Dual Monitors--Also Model# 38964 w/lock
Type Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Workbenches - 660403 - RS Components, Ltd.
RS Components, Ltd.
Specs
Length 68.9 inch (1750 mm)
Height 36.6 inch (930 mm)
Capacity 165 lbs (75 kg)
View Details
6 Axis Cobot Workstation -  - Visumatic Industrial Products
Visumatic Industrial Products
Specs
Type Assembly or Test Bench
Features Casters (optional feature)
View Details
ESD Workshop / ESD Table - l-shaped-15375-28514 - TPS Elektronik GmbH
Specs
Type Electrical
Length 60.2 inch (1530 mm)
Width 29.5 inch (750.00 mm)
View Details
Vertical Laminar Flow Workstation - AC648TLF - AirClean Systems
Specs
Type Cleanroom
Length 48.0 inch (1219 mm)
Width 24.0 inch (609.60 mm)
View Details