Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
UNINTERRUPTIBLE POWER SUPPLIES (UPS)
VISUAL SOUND, INC.
38-381 -- 10 AMP AC TO DC POWER SUPPLY
Visual Sound, Inc.
10 Amp AC to DC Power Supply
38-381
Description
TecNec Distributing Converts 110VAC to Regulated DC.
Description
TecNec Distributing Converts 110VAC to Regulated DC.
Suppliers
Company
Product
Description
Supplier Links
Visual Sound, Inc.
Broomall, PA, USA
10 Amp AC to DC Power Supply
38-381
10 Amp AC to DC Power Supply
38-381
TecNec Distributing Converts 110VAC to Regulated DC.
TecNec Distributing
Converts 110VAC to Regulated DC.
Supplier's Site
Technical Specifications
Visual Sound, Inc.
Product Category
Uninterruptible Power Supplies (UPS)
Product Number
38-381
Product Name
10 Amp AC to DC Power Supply
Unlock Full Specs
to access all available technical data
Similar Products
Advantech
Uninterruptible Power Supply (UPS) Systems
BB-DR-UPS40
Specs
UPS Type
Single Phase
Technology
Off-line (Standby)
Protection
Power Failure; Surge
View Details
Beckhoff Automation LLC
CU8130-0240 | UPS modul, battery-backed
View Details
Allen-Bradley / Rockwell Automation
Bul 1609 UPS High Temp 12VDC Battery
1609-HBAT
View Details
AMETEK Programmable Power
RUGGED UPS FA00350
Specs
Technology
On-line (Double-conversion)
Protection
Power Failure; Surge
Volt-Amp Rating
3 kVA
View Details