Visual Sound, Inc. Red foam windscreen pop filter 379-2

Description
Electro-Voice Red foam windscreen pop filter for RE16, RE50, N/D967, 767a, 367s, 267a, RE410 and RE510. Optional item. Designed for: House of Worship Other Applications
Description
Electro-Voice Red foam windscreen pop filter for RE16, RE50, N/D967, 767a, 367s, 267a, RE410 and RE510. Optional item. Designed for: House of Worship Other Applications

Suppliers

Company
Product
Description
Supplier Links
Broomall, PA, USA
Red foam windscreen pop filter
379-2
Red foam windscreen pop filter 379-2
Electro-Voice Red foam windscreen pop filter for RE16, RE50, N/D967, 767a, 367s, 267a, RE410 and RE510. Optional item. Designed for: House of Worship Other Applications

Electro-Voice

Red foam windscreen pop filter for RE16, RE50, N/D967, 767a, 367s, 267a, RE410 and RE510. Optional item.

  • Designed for:
  • House of Worship
  • Other Applications
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Microphones
Product Number 379-2
Product Name Red foam windscreen pop filter
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 287728 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 63.1 mV/Pa (435023 mV/psi)
Impedance 2200 ohms
View Details
Sensor technology - MEMS microphones - MEMS microphones for consumer - IM73D122 - IM73D122 - Infineon Technologies AG
Specs
SN Ratio 73 dB
Features Digital
Voltage 1.6 to 3.6 volts
View Details
Low Power Top Port Digital Microphone - WM7216 - Cirrus Logic, Inc.
Specs
Directivity Omnidirectional
Frequency Response 62 to 12000 Hz
Dynamic Range 84 to 87 dB re 20µPa
View Details
 - DM-4.0 - Wharfedale Pro
Wharfedale Pro
Specs
Sensitivity 2.24 mV/Pa (15435 mV/psi)
View Details