Visual Sound, Inc. Cinema Subwoofer System 3635

Description
JBL Professional The 3635 is a Cinema Subwoofer System that provides natural low-frequency sound quality for music and dialog in small cinema applications. Enclosure design is shallow in depth (14.5 inches), to increase placement flexibility and minimize behind screen space requirements. The single 2042H 460 mm (18 inch) LF driver provides exceptional low frequency augmentation for small cinemas desiring to use the subwoofer channel, but whose budgets could previously not support it. Components: One 460 mm (18 in) low frequency driver Shallow profile cabinet minimizes behind-screen space
Description
JBL Professional The 3635 is a Cinema Subwoofer System that provides natural low-frequency sound quality for music and dialog in small cinema applications. Enclosure design is shallow in depth (14.5 inches), to increase placement flexibility and minimize behind screen space requirements. The single 2042H 460 mm (18 inch) LF driver provides exceptional low frequency augmentation for small cinemas desiring to use the subwoofer channel, but whose budgets could previously not support it. Components: One 460 mm (18 in) low frequency driver Shallow profile cabinet minimizes behind-screen space

Suppliers

Company
Product
Description
Supplier Links
Cinema Subwoofer System - 3635 - Visual Sound, Inc.
Broomall, PA, USA
Cinema Subwoofer System
3635
Cinema Subwoofer System 3635
JBL Professional The 3635 is a Cinema Subwoofer System that provides natural low-frequency sound quality for music and dialog in small cinema applications. Enclosure design is shallow in depth (14.5 inches), to increase placement flexibility and minimize behind screen space requirements. The single 2042H 460 mm (18 inch) LF driver provides exceptional low frequency augmentation for small cinemas desiring to use the subwoofer channel, but whose budgets could previously not support it. Components: One 460 mm (18 in) low frequency driver Shallow profile cabinet minimizes behind-screen space

JBL Professional

The 3635 is a Cinema Subwoofer System that provides natural low-frequency sound quality for music and dialog in small cinema applications. Enclosure design is shallow in depth (14.5 inches), to increase placement flexibility and minimize behind screen space requirements. The single 2042H 460 mm (18 inch) LF driver provides exceptional low frequency augmentation for small cinemas desiring to use the subwoofer channel, but whose budgets could previously not support it.

  • Components: One 460 mm (18 in) low frequency driver
  • Shallow profile cabinet minimizes behind-screen space
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number 3635
Product Name Cinema Subwoofer System
Unlock Full Specs
to access all available technical data

Similar Products

AD-SF-25, AD-SS-25 AND AD-SO-25 Atkinson Dynamics Non-Amplified Speakers - AD-SF-25 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
Frequency Response 800 to 5000 Hz
View Details
Miniature Speakers - 1726054 - RS Components, Ltd.
Specs
Size 0.63 inch (16 mm)
View Details
V-SW10 Subwoofer -  - Audio Products International Corp.
Audio Products International Corp.
Specs
Impedance 8 ohms
Frequency Response 23 to 120 Hz
Weight 18140.59 g (640.00 oz)
View Details
Standard Speaker -  - Transducers USA, Inc.
Transducers USA, Inc.
Specs
Nominal Power 0.1500 watts
Impedance 64 ohms
Frequency Response 8000 Hz
View Details