Visual Sound, Inc. Computer Table with CPU Holder 35XTC26-GMQ

Description
Bretford Manufacturing, Inc. 72" x 30" XTC Center w/casters Connections Work Centers with a CPU Harness accommodates all ages with adjustable heights; adult height tables meet ADA requirements. Each table comes with an adjustable CPU Harness. All tables feature Grey laminate worksurfaces with steel bases, 1" thick tops and cord management. Y-leg design of the base provides strength and allows maximum accessibility to worksurface. The extended base supports the back and front so the table will not tip over. A hinged cord management bin hides wires and allows easy access to wires and connections. Tables are available with your choice of four trim color packages Cardinal ©, Quartz (Q), Polo (L), or Topaz (T). The trim package on tables includes edgebands, toe kicks, and grommet hole inserts. Tables are also available in premium colors for an upcharge. Choice of glides or casters allow for easy maneuverability. Optional electrical units are available for powering equipment. NEW!!! Connections is also available in any of Bretford's Premium Finishes. See below and the attached pdf file for details! Adjustable CPU Holder places the CPU up and out of the way Connections Work Stations and Accessories are now available in any of Bretford's Premium Finishes CPU Harness adds extra work space by placing the CPU tower up and out of the way Attractive Grey laminate tabletop trimmed with a choice of four trim colors 14-gauge sturdy steel base with a unique "Y" shape design Cord management bin and grommet holes hide and organize electrical cords
Description
Bretford Manufacturing, Inc. 72" x 30" XTC Center w/casters Connections Work Centers with a CPU Harness accommodates all ages with adjustable heights; adult height tables meet ADA requirements. Each table comes with an adjustable CPU Harness. All tables feature Grey laminate worksurfaces with steel bases, 1" thick tops and cord management. Y-leg design of the base provides strength and allows maximum accessibility to worksurface. The extended base supports the back and front so the table will not tip over. A hinged cord management bin hides wires and allows easy access to wires and connections. Tables are available with your choice of four trim color packages Cardinal ©, Quartz (Q), Polo (L), or Topaz (T). The trim package on tables includes edgebands, toe kicks, and grommet hole inserts. Tables are also available in premium colors for an upcharge. Choice of glides or casters allow for easy maneuverability. Optional electrical units are available for powering equipment. NEW!!! Connections is also available in any of Bretford's Premium Finishes. See below and the attached pdf file for details! Adjustable CPU Holder places the CPU up and out of the way Connections Work Stations and Accessories are now available in any of Bretford's Premium Finishes CPU Harness adds extra work space by placing the CPU tower up and out of the way Attractive Grey laminate tabletop trimmed with a choice of four trim colors 14-gauge sturdy steel base with a unique "Y" shape design Cord management bin and grommet holes hide and organize electrical cords

Suppliers

Company
Product
Description
Supplier Links
Computer Table with CPU Holder - 35XTC26-GMQ - Visual Sound, Inc.
Broomall, PA, USA
Computer Table with CPU Holder
35XTC26-GMQ
Computer Table with CPU Holder 35XTC26-GMQ
Bretford Manufacturing, Inc. 72" x 30" XTC Center w/casters Connections Work Centers with a CPU Harness accommodates all ages with adjustable heights; adult height tables meet ADA requirements. Each table comes with an adjustable CPU Harness. All tables feature Grey laminate worksurfaces with steel bases, 1" thick tops and cord management. Y-leg design of the base provides strength and allows maximum accessibility to worksurface. The extended base supports the back and front so the table will not tip over. A hinged cord management bin hides wires and allows easy access to wires and connections. Tables are available with your choice of four trim color packages Cardinal ©, Quartz (Q), Polo (L), or Topaz (T). The trim package on tables includes edgebands, toe kicks, and grommet hole inserts. Tables are also available in premium colors for an upcharge. Choice of glides or casters allow for easy maneuverability. Optional electrical units are available for powering equipment. NEW!!! Connections is also available in any of Bretford's Premium Finishes. See below and the attached pdf file for details! Adjustable CPU Holder places the CPU up and out of the way Connections Work Stations and Accessories are now available in any of Bretford's Premium Finishes CPU Harness adds extra work space by placing the CPU tower up and out of the way Attractive Grey laminate tabletop trimmed with a choice of four trim colors 14-gauge sturdy steel base with a unique "Y" shape design Cord management bin and grommet holes hide and organize electrical cords

Bretford Manufacturing, Inc.

72" x 30" XTC Center w/casters

Connections Work Centers with a CPU Harness accommodates all ages with adjustable heights; adult height tables meet ADA requirements. Each table comes with an adjustable CPU Harness. All tables feature Grey laminate worksurfaces with steel bases, 1" thick tops and cord management. Y-leg design of the base provides strength and allows maximum accessibility to worksurface. The extended base supports the back and front so the table will not tip over. A hinged cord management bin hides wires and allows easy access to wires and connections. Tables are available with your choice of four trim color packages Cardinal ©, Quartz (Q), Polo (L), or Topaz (T). The trim package on tables includes edgebands, toe kicks, and grommet hole inserts. Tables are also available in premium colors for an upcharge. Choice of glides or casters allow for easy maneuverability. Optional electrical units are available for powering equipment. NEW!!! Connections is also available in any of Bretford's Premium Finishes. See below and the attached pdf file for details!

  • Adjustable CPU Holder places the CPU up and out of the way
  • Connections Work Stations and Accessories are now available in any of Bretford's Premium Finishes
  • CPU Harness adds extra work space by placing the CPU tower up and out of the way
  • Attractive Grey laminate tabletop trimmed with a choice of four trim colors
  • 14-gauge sturdy steel base with a unique "Y" shape design
  • Cord management bin and grommet holes hide and organize electrical cords
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Workbenches and Workstations (Industrial)
Product Number 35XTC26-GMQ
Product Name Computer Table with CPU Holder
Type Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Combination PCR Workstation - AC632TLFUVC - AirClean Systems
Specs
Type Cleanroom
Length 24.0 inch (610 mm)
Width 32.0 inch (812.80 mm)
View Details
Workbenches (WS/EW) - LG4105C - Rousseau Metal Inc.
Specs
Length 34.0 inch (864 mm)
Width 72.0 inch (1828.80 mm)
Height 30.0 inch (762 mm)
View Details
ESD Workshop / ESD Table - lifting-1890-28512 - TPS Elektronik GmbH
Specs
Type Electrical
Length 72.0 inch (1830 mm)
Width 35.4 inch (900.00 mm)
View Details