Visual Sound, Inc. Connections Flat Screen Computer Table 35FS65-GMQ

Description
Bretford Manufacturing, Inc. 24" x 72" Flat Screen Table The Connections Flat Screen Tables are great for computer classrooms where students need to see the teacher and/or board during class. A 24" deep work surface takes up less room than a traditional 30" deep table allowing five rows of tables to fit in a space rather than only four giving a huge space savings. A separate work surface for the flat screen monitor allows you to adjust the height to best suit your needs. The monitor work surface, which measures 9-1/2"d, adjusts in height from 23-31" in 1" increments allowing for the monitor to be lowered below the keyboard work surface. The keyboard work surface, which measures 13"d, is adjustable from 24-32" in 1" increments so the keyboard can be set at the perfect typing height. A CPU holder comes with each work center and is adjustable to hold CPU's measuring 6-1/2"-11"w x 17"d and no taller than 19". The 72"w unit includes two CPU holders which may be attached in the middle of the table or on the ends. The Flat Panel Work Centers are available in 36" and 72" widths while the overall depth is 24". Work surfaces are constructed of 1" thick, grey mist covered melamine with Quartz grey PVC trim (other trim colors also available including Cardinal red, Polo green and Topaz blue). Tables are only available with glides. A perforated cord management bin also acts as a modesty panel which runs the entire width of the table under the monitor work surface. A metal stiffener is located under the keyboard work surface. Two integrated security points are built into the table allowing for the use of a security device to secure your monitor to the table. Versatile : A perforated cord management bin also acts as a modesty panel which runs the entire width of the table under the monitor work surface Durable: The environmentally-safe powder paint finish, PVC T-Molding and scratch resistant laminate worksurface keeps your table looking new Design : The separate work surface for the flat screen monitor allows you to adjust the height to best suit your needs Adjustable : Monitor surface is adjustable from 23 - 31 inch and keyboard surface adjusts from 24 - 32 inch, both in 1 inch increments. Meets ADA requirements Strength : Constructed from 14-gauge steel which is robotically arc welded for maximum strength Leveling : Adjustable, floor-saving glides keep the table steady and level
Description
Bretford Manufacturing, Inc. 24" x 72" Flat Screen Table The Connections Flat Screen Tables are great for computer classrooms where students need to see the teacher and/or board during class. A 24" deep work surface takes up less room than a traditional 30" deep table allowing five rows of tables to fit in a space rather than only four giving a huge space savings. A separate work surface for the flat screen monitor allows you to adjust the height to best suit your needs. The monitor work surface, which measures 9-1/2"d, adjusts in height from 23-31" in 1" increments allowing for the monitor to be lowered below the keyboard work surface. The keyboard work surface, which measures 13"d, is adjustable from 24-32" in 1" increments so the keyboard can be set at the perfect typing height. A CPU holder comes with each work center and is adjustable to hold CPU's measuring 6-1/2"-11"w x 17"d and no taller than 19". The 72"w unit includes two CPU holders which may be attached in the middle of the table or on the ends. The Flat Panel Work Centers are available in 36" and 72" widths while the overall depth is 24". Work surfaces are constructed of 1" thick, grey mist covered melamine with Quartz grey PVC trim (other trim colors also available including Cardinal red, Polo green and Topaz blue). Tables are only available with glides. A perforated cord management bin also acts as a modesty panel which runs the entire width of the table under the monitor work surface. A metal stiffener is located under the keyboard work surface. Two integrated security points are built into the table allowing for the use of a security device to secure your monitor to the table. Versatile : A perforated cord management bin also acts as a modesty panel which runs the entire width of the table under the monitor work surface Durable: The environmentally-safe powder paint finish, PVC T-Molding and scratch resistant laminate worksurface keeps your table looking new Design : The separate work surface for the flat screen monitor allows you to adjust the height to best suit your needs Adjustable : Monitor surface is adjustable from 23 - 31 inch and keyboard surface adjusts from 24 - 32 inch, both in 1 inch increments. Meets ADA requirements Strength : Constructed from 14-gauge steel which is robotically arc welded for maximum strength Leveling : Adjustable, floor-saving glides keep the table steady and level

Suppliers

Company
Product
Description
Supplier Links
Connections Flat Screen Computer Table - 35FS65-GMQ - Visual Sound, Inc.
Broomall, PA, USA
Connections Flat Screen Computer Table
35FS65-GMQ
Connections Flat Screen Computer Table 35FS65-GMQ
Bretford Manufacturing, Inc. 24" x 72" Flat Screen Table The Connections Flat Screen Tables are great for computer classrooms where students need to see the teacher and/or board during class. A 24" deep work surface takes up less room than a traditional 30" deep table allowing five rows of tables to fit in a space rather than only four giving a huge space savings. A separate work surface for the flat screen monitor allows you to adjust the height to best suit your needs. The monitor work surface, which measures 9-1/2"d, adjusts in height from 23-31" in 1" increments allowing for the monitor to be lowered below the keyboard work surface. The keyboard work surface, which measures 13"d, is adjustable from 24-32" in 1" increments so the keyboard can be set at the perfect typing height. A CPU holder comes with each work center and is adjustable to hold CPU's measuring 6-1/2"-11"w x 17"d and no taller than 19". The 72"w unit includes two CPU holders which may be attached in the middle of the table or on the ends. The Flat Panel Work Centers are available in 36" and 72" widths while the overall depth is 24". Work surfaces are constructed of 1" thick, grey mist covered melamine with Quartz grey PVC trim (other trim colors also available including Cardinal red, Polo green and Topaz blue). Tables are only available with glides. A perforated cord management bin also acts as a modesty panel which runs the entire width of the table under the monitor work surface. A metal stiffener is located under the keyboard work surface. Two integrated security points are built into the table allowing for the use of a security device to secure your monitor to the table. Versatile : A perforated cord management bin also acts as a modesty panel which runs the entire width of the table under the monitor work surface Durable: The environmentally-safe powder paint finish, PVC T-Molding and scratch resistant laminate worksurface keeps your table looking new Design : The separate work surface for the flat screen monitor allows you to adjust the height to best suit your needs Adjustable : Monitor surface is adjustable from 23 - 31 inch and keyboard surface adjusts from 24 - 32 inch, both in 1 inch increments. Meets ADA requirements Strength : Constructed from 14-gauge steel which is robotically arc welded for maximum strength Leveling : Adjustable, floor-saving glides keep the table steady and level

Bretford Manufacturing, Inc.

24" x 72" Flat Screen Table

The Connections Flat Screen Tables are great for computer classrooms where students need to see the teacher and/or board during class. A 24" deep work surface takes up less room than a traditional 30" deep table allowing five rows of tables to fit in a space rather than only four giving a huge space savings. A separate work surface for the flat screen monitor allows you to adjust the height to best suit your needs. The monitor work surface, which measures 9-1/2"d, adjusts in height from 23-31" in 1" increments allowing for the monitor to be lowered below the keyboard work surface. The keyboard work surface, which measures 13"d, is adjustable from 24-32" in 1" increments so the keyboard can be set at the perfect typing height. A CPU holder comes with each work center and is adjustable to hold CPU's measuring 6-1/2"-11"w x 17"d and no taller than 19".
The 72"w unit includes two CPU holders which may be attached in the middle of the table or on the ends. The Flat Panel Work Centers are available in 36" and 72" widths while the overall depth is 24". Work surfaces are constructed of 1" thick, grey mist covered melamine with Quartz grey PVC trim (other trim colors also available including Cardinal red, Polo green and Topaz blue).
Tables are only available with glides. A perforated cord management bin also acts as a modesty panel which runs the entire width of the table under the monitor work surface. A metal stiffener is located under the keyboard work surface. Two integrated security points are built into the table allowing for the use of a security device to secure your monitor to the table.

  • Versatile : A perforated cord management bin also acts as a modesty panel which runs the entire width of the table under the monitor work surface
  • Durable: The environmentally-safe powder paint finish, PVC T-Molding and scratch resistant laminate worksurface keeps your table looking new
  • Design : The separate work surface for the flat screen monitor allows you to adjust the height to best suit your needs
  • Adjustable : Monitor surface is adjustable from 23 - 31 inch and keyboard surface adjusts from 24 - 32 inch, both in 1 inch increments. Meets ADA requirements
  • Strength : Constructed from 14-gauge steel which is robotically arc welded for maximum strength
  • Leveling : Adjustable, floor-saving glides keep the table steady and level
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Workbenches and Workstations (Industrial)
Product Number 35FS65-GMQ
Product Name Connections Flat Screen Computer Table
Type Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Combination PCR Workstation - AC648LFUVC - AirClean Systems
Specs
Type Cleanroom
Length 24.0 inch (610 mm)
Width 48.0 inch (1219.20 mm)
View Details
Technicians workcenters - GT-C1034S - Rousseau Metal Inc.
Specs
Length 36.0 inch (914 mm)
Width 84.0 inch (2133.60 mm)
Height 30.0 inch (762 mm)
View Details
ESD Workshop / ESD Table - fixed-1890-28509 - TPS Elektronik GmbH
Specs
Type Electrical
Length 72.0 inch (1830 mm)
Width 35.4 inch (900.00 mm)
View Details