Visual Sound, Inc. Computer Work Center 3569-GMQ

Description
Bretford Manufacturing, Inc. Adjustable Work Center w/glides Connections Work Centers and Corner Tables accommodate all ages with adjustable heights; adult height tables meet ADA requirements. Youth height adjusts from 20-25" and adult height adjusts from 24-32". Meets ADA requirements. All tables feature Grey laminate worksurfaces with steel bases and cord management. A hinged cord management bin hides wires and allows easy access to wires and connections. Y-leg design of the base provides strength and allows maximum accessibility to worksurface. The extended base supports the back and front so the table will not tip over. Tables and shelves are avaiable with your choice of four trim color packages - Cardinal (C), Quartz (Q), Polo (P), or Topaz (T). Trim packages on tables include edgebands, toe kicks, and grommet hole inserts. Choice of glides or casters allow for easy maneuverability. Optional power & data components are availabe for wiring your equipment. NEW!!! Connections is also available in any of Bretford's Premium Finishes. See below and the attached pdf file for details! Accessories include keyboard drawers, CPU holders, electrical units as well as bridges and ganging brackets Durable all-steel construction finished in smooth Grey powder paint resists scratching and chipping Connections Work Stations and Accessories are now available in any of Bretford's Premium Finishes PowerBar attaches to Connections Work Centers and provides a softwire or hardwire solution to powering the table Wide variety sizes, accessories and finishes allow creation of your lab to be unique Attractive Grey laminate tabletop trimmed with bullnose edgeband in your choice of four trim colors 14-gauge sturdy steel base with a unique "Y" shape design and floor-saving, adjustable glides Adjustable in one inch increments from 24 inch to a 32 inch high clearance to meet ADA approval Cord management bin with flip down door and grommet holes hide and organize electrical cords Tables come with adjustable floor glides or 4 inch casters, two locking
Description
Bretford Manufacturing, Inc. Adjustable Work Center w/glides Connections Work Centers and Corner Tables accommodate all ages with adjustable heights; adult height tables meet ADA requirements. Youth height adjusts from 20-25" and adult height adjusts from 24-32". Meets ADA requirements. All tables feature Grey laminate worksurfaces with steel bases and cord management. A hinged cord management bin hides wires and allows easy access to wires and connections. Y-leg design of the base provides strength and allows maximum accessibility to worksurface. The extended base supports the back and front so the table will not tip over. Tables and shelves are avaiable with your choice of four trim color packages - Cardinal (C), Quartz (Q), Polo (P), or Topaz (T). Trim packages on tables include edgebands, toe kicks, and grommet hole inserts. Choice of glides or casters allow for easy maneuverability. Optional power & data components are availabe for wiring your equipment. NEW!!! Connections is also available in any of Bretford's Premium Finishes. See below and the attached pdf file for details! Accessories include keyboard drawers, CPU holders, electrical units as well as bridges and ganging brackets Durable all-steel construction finished in smooth Grey powder paint resists scratching and chipping Connections Work Stations and Accessories are now available in any of Bretford's Premium Finishes PowerBar attaches to Connections Work Centers and provides a softwire or hardwire solution to powering the table Wide variety sizes, accessories and finishes allow creation of your lab to be unique Attractive Grey laminate tabletop trimmed with bullnose edgeband in your choice of four trim colors 14-gauge sturdy steel base with a unique "Y" shape design and floor-saving, adjustable glides Adjustable in one inch increments from 24 inch to a 32 inch high clearance to meet ADA approval Cord management bin with flip down door and grommet holes hide and organize electrical cords Tables come with adjustable floor glides or 4 inch casters, two locking

Suppliers

Company
Product
Description
Supplier Links
Computer Work Center - 3569-GMQ - Visual Sound, Inc.
Broomall, PA, USA
Computer Work Center
3569-GMQ
Computer Work Center 3569-GMQ
Bretford Manufacturing, Inc. Adjustable Work Center w/glides Connections Work Centers and Corner Tables accommodate all ages with adjustable heights; adult height tables meet ADA requirements. Youth height adjusts from 20-25" and adult height adjusts from 24-32". Meets ADA requirements. All tables feature Grey laminate worksurfaces with steel bases and cord management. A hinged cord management bin hides wires and allows easy access to wires and connections. Y-leg design of the base provides strength and allows maximum accessibility to worksurface. The extended base supports the back and front so the table will not tip over. Tables and shelves are avaiable with your choice of four trim color packages - Cardinal (C), Quartz (Q), Polo (P), or Topaz (T). Trim packages on tables include edgebands, toe kicks, and grommet hole inserts. Choice of glides or casters allow for easy maneuverability. Optional power & data components are availabe for wiring your equipment. NEW!!! Connections is also available in any of Bretford's Premium Finishes. See below and the attached pdf file for details! Accessories include keyboard drawers, CPU holders, electrical units as well as bridges and ganging brackets Durable all-steel construction finished in smooth Grey powder paint resists scratching and chipping Connections Work Stations and Accessories are now available in any of Bretford's Premium Finishes PowerBar attaches to Connections Work Centers and provides a softwire or hardwire solution to powering the table Wide variety sizes, accessories and finishes allow creation of your lab to be unique Attractive Grey laminate tabletop trimmed with bullnose edgeband in your choice of four trim colors 14-gauge sturdy steel base with a unique "Y" shape design and floor-saving, adjustable glides Adjustable in one inch increments from 24 inch to a 32 inch high clearance to meet ADA approval Cord management bin with flip down door and grommet holes hide and organize electrical cords Tables come with adjustable floor glides or 4 inch casters, two locking

Bretford Manufacturing, Inc.

Adjustable Work Center w/glides

Connections Work Centers and Corner Tables accommodate all ages with adjustable heights; adult height tables meet ADA requirements. Youth height adjusts from 20-25" and adult height adjusts from 24-32". Meets ADA requirements. All tables feature Grey laminate worksurfaces with steel bases and cord management. A hinged cord management bin hides wires and allows easy access to wires and connections. Y-leg design of the base provides strength and allows maximum accessibility to worksurface. The extended base supports the back and front so the table will not tip over. Tables and shelves are avaiable with your choice of four trim color packages - Cardinal (C), Quartz (Q), Polo (P), or Topaz (T). Trim packages on tables include edgebands, toe kicks, and grommet hole inserts. Choice of glides or casters allow for easy maneuverability. Optional power & data components are availabe for wiring your equipment. NEW!!! Connections is also available in any of Bretford's Premium Finishes. See below and the attached pdf file for details!

  • Accessories include keyboard drawers, CPU holders, electrical units as well as bridges and ganging brackets
  • Durable all-steel construction finished in smooth Grey powder paint resists scratching and chipping
  • Connections Work Stations and Accessories are now available in any of Bretford's Premium Finishes
  • PowerBar attaches to Connections Work Centers and provides a softwire or hardwire solution to powering the table
  • Wide variety sizes, accessories and finishes allow creation of your lab to be unique
  • Attractive Grey laminate tabletop trimmed with bullnose edgeband in your choice of four trim colors
  • 14-gauge sturdy steel base with a unique "Y" shape design and floor-saving, adjustable glides
  • Adjustable in one inch increments from 24 inch to a 32 inch high clearance to meet ADA approval
  • Cord management bin with flip down door and grommet holes hide and organize electrical cords
  • Tables come with adjustable floor glides or 4 inch casters, two locking
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Workbenches and Workstations (Industrial)
Product Number 3569-GMQ
Product Name Computer Work Center
Type Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Vertical Laminar Flow Workstation - AC648TLF - AirClean Systems
Specs
Type Cleanroom
Length 48.0 inch (1219 mm)
Width 24.0 inch (609.60 mm)
View Details
R workstations - R5XHG-4010 - Rousseau Metal Inc.
Rousseau Metal Inc.
Specs
Type Heavyduty
Length 36.0 inch (914 mm)
Width 48.0 inch (1219.20 mm)
View Details
ESD Workshop / ESD Table - lifting-1575-28511 - TPS Elektronik GmbH
Specs
Type Electrical
Length 60.2 inch (1530 mm)
Width 29.5 inch (750.00 mm)
View Details