Visual Sound, Inc. Instruction Center 3548-GMQ

Description
Bretford Manufacturing, Inc. 80"W x 34-1/2"D x 20-32"H Large worksurfaces easily hold up to three computer systems. Place a trapezoid-shaped table around the perimeter of a room or place two back-to-back as a learning cluster for six. Connections Instruction Center accommodate all ages with adjustable heights; adult height tables meet ADA requirements. All tables feature Grey laminate worksurfaces with steel bases and cord management. Tables and shelves are avaiable with your choice of four trim color packages - Cardinal (C), Quartz (Q), Polo (P), or Topaz (T). Trim packages on tables include edgebands, toe kicks, and grommet hole inserts. Optional power & data components are availabe for wiring your equipment. NEW!!! Connections is also available in any of Bretford's Premium Finishes. See below and the attached pdf file for details! Accessories include keyboard drawers, CPU holders, electrical units as well as bridges and ganging brackets Durable all-steel construction finished in smooth Grey powder paint resists scratching and chipping Connections Work Stations and Accessories are now available in any of Bretford's Premium Finishes PowerBar attaches to Connections Work Centers and provides a softwire or hardwire solution to powering the table Wide variety sizes, accessories and finishes allow creation of your lab to be unique Attractive Grey laminate tabletop trimmed with bullnose edgeband in your choice of four trim colors 14-gauge sturdy steel base with a unique "Y" shape design and floor-saving, adjustable glides Adjustable in one inch increments from 20 inch to a 25 inch high clearance to meet ADA approval Cord management bin with flip down door and grommet holes hide and organize electrical cords Tables come with adjustable floor glides or 4 inch casters, two locking
Description
Bretford Manufacturing, Inc. 80"W x 34-1/2"D x 20-32"H Large worksurfaces easily hold up to three computer systems. Place a trapezoid-shaped table around the perimeter of a room or place two back-to-back as a learning cluster for six. Connections Instruction Center accommodate all ages with adjustable heights; adult height tables meet ADA requirements. All tables feature Grey laminate worksurfaces with steel bases and cord management. Tables and shelves are avaiable with your choice of four trim color packages - Cardinal (C), Quartz (Q), Polo (P), or Topaz (T). Trim packages on tables include edgebands, toe kicks, and grommet hole inserts. Optional power & data components are availabe for wiring your equipment. NEW!!! Connections is also available in any of Bretford's Premium Finishes. See below and the attached pdf file for details! Accessories include keyboard drawers, CPU holders, electrical units as well as bridges and ganging brackets Durable all-steel construction finished in smooth Grey powder paint resists scratching and chipping Connections Work Stations and Accessories are now available in any of Bretford's Premium Finishes PowerBar attaches to Connections Work Centers and provides a softwire or hardwire solution to powering the table Wide variety sizes, accessories and finishes allow creation of your lab to be unique Attractive Grey laminate tabletop trimmed with bullnose edgeband in your choice of four trim colors 14-gauge sturdy steel base with a unique "Y" shape design and floor-saving, adjustable glides Adjustable in one inch increments from 20 inch to a 25 inch high clearance to meet ADA approval Cord management bin with flip down door and grommet holes hide and organize electrical cords Tables come with adjustable floor glides or 4 inch casters, two locking

Suppliers

Company
Product
Description
Supplier Links
Instruction Center - 3548-GMQ - Visual Sound, Inc.
Broomall, PA, USA
Instruction Center
3548-GMQ
Instruction Center 3548-GMQ
Bretford Manufacturing, Inc. 80"W x 34-1/2"D x 20-32"H Large worksurfaces easily hold up to three computer systems. Place a trapezoid-shaped table around the perimeter of a room or place two back-to-back as a learning cluster for six. Connections Instruction Center accommodate all ages with adjustable heights; adult height tables meet ADA requirements. All tables feature Grey laminate worksurfaces with steel bases and cord management. Tables and shelves are avaiable with your choice of four trim color packages - Cardinal (C), Quartz (Q), Polo (P), or Topaz (T). Trim packages on tables include edgebands, toe kicks, and grommet hole inserts. Optional power & data components are availabe for wiring your equipment. NEW!!! Connections is also available in any of Bretford's Premium Finishes. See below and the attached pdf file for details! Accessories include keyboard drawers, CPU holders, electrical units as well as bridges and ganging brackets Durable all-steel construction finished in smooth Grey powder paint resists scratching and chipping Connections Work Stations and Accessories are now available in any of Bretford's Premium Finishes PowerBar attaches to Connections Work Centers and provides a softwire or hardwire solution to powering the table Wide variety sizes, accessories and finishes allow creation of your lab to be unique Attractive Grey laminate tabletop trimmed with bullnose edgeband in your choice of four trim colors 14-gauge sturdy steel base with a unique "Y" shape design and floor-saving, adjustable glides Adjustable in one inch increments from 20 inch to a 25 inch high clearance to meet ADA approval Cord management bin with flip down door and grommet holes hide and organize electrical cords Tables come with adjustable floor glides or 4 inch casters, two locking

Bretford Manufacturing, Inc. 80"W x 34-1/2"D x 20-32"H

Large worksurfaces easily hold up to three computer systems. Place a trapezoid-shaped table around the perimeter of a room or place two back-to-back as a learning cluster for six. Connections Instruction Center accommodate all ages with adjustable heights; adult height tables meet ADA requirements. All tables feature Grey laminate worksurfaces with steel bases and cord management. Tables and shelves are avaiable with your choice of four trim color packages - Cardinal (C), Quartz (Q), Polo (P), or Topaz (T). Trim packages on tables include edgebands, toe kicks, and grommet hole inserts. Optional power & data components are availabe for wiring your equipment. NEW!!! Connections is also available in any of Bretford's Premium Finishes. See below and the attached pdf file for details!

  • Accessories include keyboard drawers, CPU holders, electrical units as well as bridges and ganging brackets
  • Durable all-steel construction finished in smooth Grey powder paint resists scratching and chipping
  • Connections Work Stations and Accessories are now available in any of Bretford's Premium Finishes
  • PowerBar attaches to Connections Work Centers and provides a softwire or hardwire solution to powering the table
  • Wide variety sizes, accessories and finishes allow creation of your lab to be unique
  • Attractive Grey laminate tabletop trimmed with bullnose edgeband in your choice of four trim colors
  • 14-gauge sturdy steel base with a unique "Y" shape design and floor-saving, adjustable glides
  • Adjustable in one inch increments from 20 inch to a 25 inch high clearance to meet ADA approval
  • Cord management bin with flip down door and grommet holes hide and organize electrical cords
  • Tables come with adjustable floor glides or 4 inch casters, two locking
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Workbenches and Workstations (Industrial)
Product Number 3548-GMQ
Product Name Instruction Center
Type Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Workbenches - 2723798 - RS Components, Ltd.
RS Components, Ltd.
Specs
Length 23.6 inch (600 mm)
Height 36.6 inch (930 mm)
Capacity 165 lbs (75 kg)
View Details
Combination PCR Workstation - AC648TLFUVC - AirClean Systems
Specs
Type Cleanroom
Length 24.0 inch (610 mm)
Width 48.0 inch (1219.20 mm)
View Details
Workbenches (WS/EW) - EC3011C - Rousseau Metal Inc.
Specs
Length 80.0 inch (2032 mm)
Width 72.0 inch (1828.80 mm)
Height 30.0 inch (762 mm)
View Details