Visual Sound, Inc. Instruction Center 3508-GMQ

Description
Bretford Manufacturing, Inc. - 96"W x 41-1/4"D x 20-32"H Large worksurfaces easily hold up to three computer systems. Place a trapezoid-shaped table around the perimeter of a room or place two back-to-back as a learning cluster for six. Connections Instruction Center accommodate all ages with adjustable heights; adult height tables meet ADA requirements. All tables feature Grey laminate worksurfaces with steel bases and cord management. Tables and shelves are avaiable with your choice of four trim color packages - Cardinal (C), Quartz (Q), Polo (P), or Topaz (T). Trim packages on tables include edgebands, toe kicks, and grommet hole inserts. Optional power & data components are availabe for wiring your equipment. NEW!!! Connections is also available in any of Bretford's Premium Finishes. See below and the attached pdf file for details! Durable all-steel construction finished in smooth Grey powder paint resists scratching and chipping Accessories include keyboard drawers, CPU holders and electrical units Choice of sizes, accessories and finishes allow creation of your lab to be unique Connections Work Stations and Accessories are now available in any of Bretford's Premium Finishes Spacious cord management bin and cut-out conceal and organize electrical cords Attractive grey laminated tabletop trimmed with an edgeband Choice of 80 inch or 96 inch wide to accommodate up to three microcomputer systems 14-gauge sturdy steel base Ample leg room for each user Height adjustable from 20-32 inch to accommodate nearly any user Spacious cord management bin and cut-out conceal and organize electrical cords Can be equipped with up to three accessory CFPS electrical units Finished with environmentally-safe powder paint
Description
Bretford Manufacturing, Inc. - 96"W x 41-1/4"D x 20-32"H Large worksurfaces easily hold up to three computer systems. Place a trapezoid-shaped table around the perimeter of a room or place two back-to-back as a learning cluster for six. Connections Instruction Center accommodate all ages with adjustable heights; adult height tables meet ADA requirements. All tables feature Grey laminate worksurfaces with steel bases and cord management. Tables and shelves are avaiable with your choice of four trim color packages - Cardinal (C), Quartz (Q), Polo (P), or Topaz (T). Trim packages on tables include edgebands, toe kicks, and grommet hole inserts. Optional power & data components are availabe for wiring your equipment. NEW!!! Connections is also available in any of Bretford's Premium Finishes. See below and the attached pdf file for details! Durable all-steel construction finished in smooth Grey powder paint resists scratching and chipping Accessories include keyboard drawers, CPU holders and electrical units Choice of sizes, accessories and finishes allow creation of your lab to be unique Connections Work Stations and Accessories are now available in any of Bretford's Premium Finishes Spacious cord management bin and cut-out conceal and organize electrical cords Attractive grey laminated tabletop trimmed with an edgeband Choice of 80 inch or 96 inch wide to accommodate up to three microcomputer systems 14-gauge sturdy steel base Ample leg room for each user Height adjustable from 20-32 inch to accommodate nearly any user Spacious cord management bin and cut-out conceal and organize electrical cords Can be equipped with up to three accessory CFPS electrical units Finished with environmentally-safe powder paint

Suppliers

Company
Product
Description
Supplier Links
Instruction Center - 3508-GMQ - Visual Sound, Inc.
Broomall, PA, USA
Instruction Center
3508-GMQ
Instruction Center 3508-GMQ
Bretford Manufacturing, Inc. - 96"W x 41-1/4"D x 20-32"H Large worksurfaces easily hold up to three computer systems. Place a trapezoid-shaped table around the perimeter of a room or place two back-to-back as a learning cluster for six. Connections Instruction Center accommodate all ages with adjustable heights; adult height tables meet ADA requirements. All tables feature Grey laminate worksurfaces with steel bases and cord management. Tables and shelves are avaiable with your choice of four trim color packages - Cardinal (C), Quartz (Q), Polo (P), or Topaz (T). Trim packages on tables include edgebands, toe kicks, and grommet hole inserts. Optional power & data components are availabe for wiring your equipment. NEW!!! Connections is also available in any of Bretford's Premium Finishes. See below and the attached pdf file for details! Durable all-steel construction finished in smooth Grey powder paint resists scratching and chipping Accessories include keyboard drawers, CPU holders and electrical units Choice of sizes, accessories and finishes allow creation of your lab to be unique Connections Work Stations and Accessories are now available in any of Bretford's Premium Finishes Spacious cord management bin and cut-out conceal and organize electrical cords Attractive grey laminated tabletop trimmed with an edgeband Choice of 80 inch or 96 inch wide to accommodate up to three microcomputer systems 14-gauge sturdy steel base Ample leg room for each user Height adjustable from 20-32 inch to accommodate nearly any user Spacious cord management bin and cut-out conceal and organize electrical cords Can be equipped with up to three accessory CFPS electrical units Finished with environmentally-safe powder paint

Bretford Manufacturing, Inc. - 96"W x 41-1/4"D x 20-32"H

Large worksurfaces easily hold up to three computer systems. Place a trapezoid-shaped table around the perimeter of a room or place two back-to-back as a learning cluster for six. Connections Instruction Center accommodate all ages with adjustable heights; adult height tables meet ADA requirements. All tables feature Grey laminate worksurfaces with steel bases and cord management. Tables and shelves are avaiable with your choice of four trim color packages - Cardinal (C), Quartz (Q), Polo (P), or Topaz (T). Trim packages on tables include edgebands, toe kicks, and grommet hole inserts. Optional power & data components are availabe for wiring your equipment. NEW!!! Connections is also available in any of Bretford's Premium Finishes. See below and the attached pdf file for details!

  • Durable all-steel construction finished in smooth Grey powder paint resists scratching and chipping
  • Accessories include keyboard drawers, CPU holders and electrical units
  • Choice of sizes, accessories and finishes allow creation of your lab to be unique
  • Connections Work Stations and Accessories are now available in any of Bretford's Premium Finishes
  • Spacious cord management bin and cut-out conceal and organize electrical cords
  • Attractive grey laminated tabletop trimmed with an edgeband
  • Choice of 80 inch or 96 inch wide to accommodate up to three microcomputer systems
  • 14-gauge sturdy steel base
  • Ample leg room for each user
  • Height adjustable from 20-32 inch to accommodate nearly any user
  • Spacious cord management bin and cut-out conceal and organize electrical cords
  • Can be equipped with up to three accessory CFPS electrical units
  • Finished with environmentally-safe powder paint
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Workbenches and Workstations (Industrial)
Product Number 3508-GMQ
Product Name Instruction Center
Type Industrial
Unlock Full Specs
to access all available technical data

Similar Products

ESD Workshop / ESD Table - l-shaped-18390-28515 - TPS Elektronik GmbH
Specs
Type Electrical
Length 72.0 inch (1830 mm)
Width 35.4 inch (900.00 mm)
View Details
Dead Air Box PCR Workstation - AC648DBC - AirClean Systems
Specs
Type Cleanroom
Length 24.0 inch (610 mm)
Width 48.0 inch (1219.20 mm)
View Details
6 Axis Cobot Workstation -  - Visumatic Industrial Products
Visumatic Industrial Products
Specs
Type Assembly or Test Bench
Features Casters (optional feature)
View Details
Technicians workcenters - GT-C2153S - Rousseau Metal Inc.
Specs
Length 76.0 inch (1930 mm)
Width 192.0 inch (4876.80 mm)
Height 30.0 inch (762 mm)
View Details