Visual Sound, Inc. Terminator, BNC Plug 75 Ohm 5W 33-1175BU

Description
Liberty AV Solutions Terminator, BNC Plug 75 Ohm 5W (Nickel)
Description
Liberty AV Solutions Terminator, BNC Plug 75 Ohm 5W (Nickel)

Suppliers

Company
Product
Description
Supplier Links
Terminator, BNC Plug 75 Ohm 5W - 33-1175BU - Visual Sound, Inc.
Broomall, PA, USA
Terminator, BNC Plug 75 Ohm 5W
33-1175BU
Terminator, BNC Plug 75 Ohm 5W 33-1175BU
Liberty AV Solutions Terminator, BNC Plug 75 Ohm 5W (Nickel)

Liberty AV Solutions

Terminator, BNC Plug 75 Ohm 5W (Nickel)

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Electrical Connectors
Product Number 33-1175BU
Product Name Terminator, BNC Plug 75 Ohm 5W
Connector Type Audio / Video
Unlock Full Specs
to access all available technical data

Similar Products

CON01 Connector - CON01 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Connector Type D-Sub Connector
View Details
32 Position Hermetic Bulkhead Connector - 24053 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
Cable Connectors - NC2-FG-T50P-4 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Female / Jack
View Details
USB Video Adapters - 1765793 - RS Components, Ltd.
Specs
Connector Type Audio / Video; USB
Coupling / Adapter Coupling / Adapter
View Details