Visual Sound, Inc. Eight-Inch Coaxial Ceiling Speaker 309

Description
Electro-Voice The Electro-Voice® 309 series loudspeaker systems are two-way loudspeakers with eight-inch, low-frequency cones and high-temperature, coaxially mounted voice-coil assemblies with wide-dispersion cone tweeters. The dual-magnet construction allows each speaker to remain structurally, magnetically, electrically, and mechanically independent of the other. The 309-8A, 309-4T, and 309-8T use a single-section crossover network, centered at 3,000 Hz, which provides six dB of attenuation for the tweeter outside its operating range.
Description
Electro-Voice The Electro-Voice® 309 series loudspeaker systems are two-way loudspeakers with eight-inch, low-frequency cones and high-temperature, coaxially mounted voice-coil assemblies with wide-dispersion cone tweeters. The dual-magnet construction allows each speaker to remain structurally, magnetically, electrically, and mechanically independent of the other. The 309-8A, 309-4T, and 309-8T use a single-section crossover network, centered at 3,000 Hz, which provides six dB of attenuation for the tweeter outside its operating range.

Suppliers

Company
Product
Description
Supplier Links
Eight-Inch Coaxial Ceiling Speaker - 309 - Visual Sound, Inc.
Broomall, PA, USA
Eight-Inch Coaxial Ceiling Speaker
309
Eight-Inch Coaxial Ceiling Speaker 309
Electro-Voice The Electro-Voice® 309 series loudspeaker systems are two-way loudspeakers with eight-inch, low-frequency cones and high-temperature, coaxially mounted voice-coil assemblies with wide-dispersion cone tweeters. The dual-magnet construction allows each speaker to remain structurally, magnetically, electrically, and mechanically independent of the other. The 309-8A, 309-4T, and 309-8T use a single-section crossover network, centered at 3,000 Hz, which provides six dB of attenuation for the tweeter outside its operating range.

Electro-Voice

The Electro-Voice® 309 series loudspeaker systems are two-way loudspeakers with eight-inch, low-frequency cones and high-temperature, coaxially mounted voice-coil assemblies with wide-dispersion cone tweeters. The dual-magnet construction allows each speaker to remain structurally, magnetically, electrically, and mechanically independent of the other. The 309-8A, 309-4T, and 309-8T use a single-section crossover network, centered at 3,000 Hz, which provides six dB of attenuation for the tweeter outside its operating range.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number 309
Product Name Eight-Inch Coaxial Ceiling Speaker
Unlock Full Specs
to access all available technical data

Similar Products

Speakers - 526837 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 84 dB
Impedance 4 ohms
Frequency Response 19000 Hz
View Details
AM300X and AM302X AudioMaster® Public Address Explosion-Proof Speakers - AM300X - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 116 dB
Nominal Power 15 watts
Size 17.00 inch (432 mm)
View Details
ED Series Receivers -  - Knowles Electronics, LLC.
Knowles Electronics, LLC.
Specs
Impedance 725 ohms
Sensitivity 102 dB
Size 0.25 inch (6 mm)
View Details