Visual Sound, Inc. USB v1.1 Keystone Extender Insert - Transmitter 29349

Description
Cables to Go Keystone style insert with an integrated transmitter extends a USB signal 150 feet over network cable. Conquer USB length limitations and place your USB devices where you want them with the patent-pending USB Keystone Extender Insert from Cables To Go. This solution extends the distance of a USB device to a host computer up to 150 feet so you can place your USB projector, camera, printer, or any other USB device exactly where you want it! The USB Keystone Extender Insert is powerful yet simple, with no drivers to install or special software required. It is compatible with any computer that supports USB. This plug-and-play device has a snap-in keystone type transmitter unit that works in conjunction with Cables To Go wall plates and surface boxes or any standard keystone and angled multimedia wall plate or patch panel. The transmitter is connected via standard Cat5, Cat5E, or Cat6 UTP cable and is compatible with Cables To Go USB Superbooster Receiver Wallplate item #29345 or USB Superbooster Dongle Receivers (4-Port item #29347, 2-Port item #29346) allowing for easy installation. This provides a clean, finished installation that is important for classrooms, offices, homes and any other facility where you don't want unsightly cables lying around. Use pre-terminated network cables or pull unterminated. The USB Keystone Extender is also a bus-powered device, so no external power source is required.
Description
Cables to Go Keystone style insert with an integrated transmitter extends a USB signal 150 feet over network cable. Conquer USB length limitations and place your USB devices where you want them with the patent-pending USB Keystone Extender Insert from Cables To Go. This solution extends the distance of a USB device to a host computer up to 150 feet so you can place your USB projector, camera, printer, or any other USB device exactly where you want it! The USB Keystone Extender Insert is powerful yet simple, with no drivers to install or special software required. It is compatible with any computer that supports USB. This plug-and-play device has a snap-in keystone type transmitter unit that works in conjunction with Cables To Go wall plates and surface boxes or any standard keystone and angled multimedia wall plate or patch panel. The transmitter is connected via standard Cat5, Cat5E, or Cat6 UTP cable and is compatible with Cables To Go USB Superbooster Receiver Wallplate item #29345 or USB Superbooster Dongle Receivers (4-Port item #29347, 2-Port item #29346) allowing for easy installation. This provides a clean, finished installation that is important for classrooms, offices, homes and any other facility where you don't want unsightly cables lying around. Use pre-terminated network cables or pull unterminated. The USB Keystone Extender is also a bus-powered device, so no external power source is required.

Suppliers

Company
Product
Description
Supplier Links
USB v1.1 Keystone Extender Insert - Transmitter - 29349 - Visual Sound, Inc.
Broomall, PA, USA
USB v1.1 Keystone Extender Insert - Transmitter
29349
USB v1.1 Keystone Extender Insert - Transmitter 29349
Cables to Go Keystone style insert with an integrated transmitter extends a USB signal 150 feet over network cable. Conquer USB length limitations and place your USB devices where you want them with the patent-pending USB Keystone Extender Insert from Cables To Go. This solution extends the distance of a USB device to a host computer up to 150 feet so you can place your USB projector, camera, printer, or any other USB device exactly where you want it! The USB Keystone Extender Insert is powerful yet simple, with no drivers to install or special software required. It is compatible with any computer that supports USB. This plug-and-play device has a snap-in keystone type transmitter unit that works in conjunction with Cables To Go wall plates and surface boxes or any standard keystone and angled multimedia wall plate or patch panel. The transmitter is connected via standard Cat5, Cat5E, or Cat6 UTP cable and is compatible with Cables To Go USB Superbooster Receiver Wallplate item #29345 or USB Superbooster Dongle Receivers (4-Port item #29347, 2-Port item #29346) allowing for easy installation. This provides a clean, finished installation that is important for classrooms, offices, homes and any other facility where you don't want unsightly cables lying around. Use pre-terminated network cables or pull unterminated. The USB Keystone Extender is also a bus-powered device, so no external power source is required.

Cables to Go

Keystone style insert with an integrated transmitter extends a USB signal 150 feet over network cable.

Conquer USB length limitations and place your USB devices where you want them with the patent-pending USB Keystone Extender Insert from Cables To Go. This solution extends the distance of a USB device to a host computer up to 150 feet so you can place your USB projector, camera, printer, or any other USB device exactly where you want it! The USB Keystone Extender Insert is powerful yet simple, with no drivers to install or special software required. It is compatible with any computer that supports USB.
This plug-and-play device has a snap-in keystone type transmitter unit that works in conjunction with Cables To Go wall plates and surface boxes or any standard keystone and angled multimedia wall plate or patch panel. The transmitter is connected via standard Cat5, Cat5E, or Cat6 UTP cable and is compatible with Cables To Go USB Superbooster Receiver Wallplate item #29345 or USB Superbooster Dongle Receivers (4-Port item #29347, 2-Port item #29346) allowing for easy installation. This provides a clean, finished installation that is important for classrooms, offices, homes and any other facility where you don't want unsightly cables lying around. Use pre-terminated network cables or pull unterminated. The USB Keystone Extender is also a bus-powered device, so no external power source is required.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Electrical Connectors
Product Number 29349
Product Name USB v1.1 Keystone Extender Insert - Transmitter
Connector Type Audio / Video
Unlock Full Specs
to access all available technical data

Similar Products

Interconnect Input/Output Connectors - Micro USB 2.0 Connectors - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; USB
Gender Female / Jack
Geometry Right Angle
View Details
Connector - 2 Pin Magnetic Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details
9 Position Hermetic Bulkhead Connector - 24230 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
50 Ohm C Connector, C 90° Plug - 190107 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Right Angle
Termination Crimp
View Details