Visual Sound, Inc. Dual 80-Watt Commercial Audio Amplifier 280A

Description
Crown International, Inc. Crown's Commercial Audio amplifiers deliver legendary Crown quality to the commercial audio industry. These high-value amplifiers provide both 4-ohm and constant-voltage outputs (70V and 100V) for use in a wide range of commercial applications including schools, hospitals, factories, restaurant/retail, houses of worship, fitness facilities, A/V boardrooms, prisons, and small offices. Easily configured for a range of uses such as paging, background music, security, and evacuation instructions, Crown's Commercial Audio units are the smart choice for commercial sound. 280A has 2 inputs and dual 80W power amplifiers for two-zone systems. Ideal for commercial and industrial use Expandable by adding Crown Commercial Audio Series mixers or mixer-amplifiers Balanced Phoenix-type inputs; touch-proof screw-terminal speaker outputs Three-Year, No-Fault, Fully Transferable Warranty completely protects your investment and guarantees its specifications
Description
Crown International, Inc. Crown's Commercial Audio amplifiers deliver legendary Crown quality to the commercial audio industry. These high-value amplifiers provide both 4-ohm and constant-voltage outputs (70V and 100V) for use in a wide range of commercial applications including schools, hospitals, factories, restaurant/retail, houses of worship, fitness facilities, A/V boardrooms, prisons, and small offices. Easily configured for a range of uses such as paging, background music, security, and evacuation instructions, Crown's Commercial Audio units are the smart choice for commercial sound. 280A has 2 inputs and dual 80W power amplifiers for two-zone systems. Ideal for commercial and industrial use Expandable by adding Crown Commercial Audio Series mixers or mixer-amplifiers Balanced Phoenix-type inputs; touch-proof screw-terminal speaker outputs Three-Year, No-Fault, Fully Transferable Warranty completely protects your investment and guarantees its specifications

Suppliers

Company
Product
Description
Supplier Links
Dual 80-Watt Commercial Audio Amplifier - 280A - Visual Sound, Inc.
Broomall, PA, USA
Dual 80-Watt Commercial Audio Amplifier
280A
Dual 80-Watt Commercial Audio Amplifier 280A
Crown International, Inc. Crown's Commercial Audio amplifiers deliver legendary Crown quality to the commercial audio industry. These high-value amplifiers provide both 4-ohm and constant-voltage outputs (70V and 100V) for use in a wide range of commercial applications including schools, hospitals, factories, restaurant/retail, houses of worship, fitness facilities, A/V boardrooms, prisons, and small offices. Easily configured for a range of uses such as paging, background music, security, and evacuation instructions, Crown's Commercial Audio units are the smart choice for commercial sound. 280A has 2 inputs and dual 80W power amplifiers for two-zone systems. Ideal for commercial and industrial use Expandable by adding Crown Commercial Audio Series mixers or mixer-amplifiers Balanced Phoenix-type inputs; touch-proof screw-terminal speaker outputs Three-Year, No-Fault, Fully Transferable Warranty completely protects your investment and guarantees its specifications

Crown International, Inc.

Crown's Commercial Audio amplifiers deliver legendary Crown quality to the commercial audio industry. These high-value amplifiers provide both 4-ohm and constant-voltage outputs (70V and 100V) for use in a wide range of commercial applications including schools, hospitals, factories, restaurant/retail, houses of worship, fitness facilities, A/V boardrooms, prisons, and small offices. Easily configured for a range of uses such as paging, background music, security, and evacuation instructions, Crown's Commercial Audio units are the smart choice for commercial sound. 280A has 2 inputs and dual 80W power amplifiers for two-zone systems.

  • Ideal for commercial and industrial use
  • Expandable by adding Crown Commercial Audio Series mixers or mixer-amplifiers
  • Balanced Phoenix-type inputs; touch-proof screw-terminal speaker outputs
  • Three-Year, No-Fault, Fully Transferable Warranty completely protects your investment and guarantees its specifications
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Amplifiers and Preamplifiers
Product Number 280A
Product Name Dual 80-Watt Commercial Audio Amplifier
Unlock Full Specs
to access all available technical data

Similar Products

CTS2 AudioMaster® Public Address High-Powered Amplifiers - CTS2-600-120-240 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type Audio Amplifier
Continuous Power 600 watts
Number of Channels 2 #
View Details
 - 522935 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Audio Amplifier
Frequency Response 1.20E-4 to 0.0050 MHz
View Details
 - S2500 - Wharfedale Pro
Wharfedale Pro
Specs
Type Audio Amplifier
Amplifier Class Other Class; Class H
Frequency Response 2.00E-5 to 0.0400 MHz
View Details
 - The PE-2A/PE-3 Line Amplifier - Grommes~Precision Electronics, Inc.
Grommes~Precision Electronics, Inc.
Specs
Type Audio Amplifier
Frequency Response 0.0200 MHz
View Details