Visual Sound, Inc. Attenuator-25W, 70V/25V, Rackmount 25LVC-RM

Description
Lowell Manufacturing Company 25LVC-RM: 25W Rackmount VC (70/25V, 3-dB step, black) MONO STANDARD (100/70/25V): features phoenix-style, removable screw termination connector for pre-wire, with capacity for 14-gauge wire. 3-dB steps. Black adhesive dial scale with knob and mounting hardware. ETL Listed.
Description
Lowell Manufacturing Company 25LVC-RM: 25W Rackmount VC (70/25V, 3-dB step, black) MONO STANDARD (100/70/25V): features phoenix-style, removable screw termination connector for pre-wire, with capacity for 14-gauge wire. 3-dB steps. Black adhesive dial scale with knob and mounting hardware. ETL Listed.

Suppliers

Company
Product
Description
Supplier Links
Attenuator-25W, 70V/25V, Rackmount - 25LVC-RM - Visual Sound, Inc.
Broomall, PA, USA
Attenuator-25W, 70V/25V, Rackmount
25LVC-RM
Attenuator-25W, 70V/25V, Rackmount 25LVC-RM
Lowell Manufacturing Company 25LVC-RM: 25W Rackmount VC (70/25V, 3-dB step, black) MONO STANDARD (100/70/25V): features phoenix-style, removable screw termination connector for pre-wire, with capacity for 14-gauge wire. 3-dB steps. Black adhesive dial scale with knob and mounting hardware. ETL Listed.

Lowell Manufacturing Company

25LVC-RM: 25W Rackmount VC (70/25V, 3-dB step, black)
MONO STANDARD (100/70/25V): features phoenix-style, removable screw termination connector for pre-wire, with capacity for 14-gauge wire. 3-dB steps. Black adhesive dial scale with knob and mounting hardware. ETL Listed.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number 25LVC-RM
Product Name Attenuator-25W, 70V/25V, Rackmount
Unlock Full Specs
to access all available technical data

Similar Products

G-SPA Global Series® Hazardous Location Amplified Speakers - G-SPA-120-E - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 110 dB
Nominal Power 15 watts
Size 8.23 inch (209 mm)
View Details
Speaker Drivers - 526902 - RS Components, Ltd.
RS Components, Ltd.
Specs
Impedance 4 ohms
Size 9.13 inch (232 mm)
View Details
V-SW10 Subwoofer -  - Audio Products International Corp.
Audio Products International Corp.
Specs
Impedance 8 ohms
Frequency Response 23 to 120 Hz
Weight 18140.59 g (640.00 oz)
View Details
Standard Speaker -  - Transducers USA, Inc.
Transducers USA, Inc.
Specs
Nominal Power 0.5000 watts
Impedance 8 ohms
Frequency Response 10000 Hz
View Details