Visual Sound, Inc. Attenuator-25W, 70V/25V, 1-gang Stainless Steel/Decora, White 25LVC-DSW

Description
Lowell Manufacturing Company 25LVC-DSW: 25W VC (1-gang, 3-dB step, Decora ss/white subplate) MONO DECORA (100/70/25V) 1-gang: 2-piece plate mounts in wall box with minimum depth of 2.125." Features phoenix-style, removable screw termination connector for pre-wire, with capacity for 14-gauge wire. Selection includes 25, 50 or 100W; plastic plate/subplate or stainless steel (ss) with plastic subplate; 1.5-dB or 3-dB steps, and optional priority relay (pa) for emergency bypass. ETL Listed.
Description
Lowell Manufacturing Company 25LVC-DSW: 25W VC (1-gang, 3-dB step, Decora ss/white subplate) MONO DECORA (100/70/25V) 1-gang: 2-piece plate mounts in wall box with minimum depth of 2.125." Features phoenix-style, removable screw termination connector for pre-wire, with capacity for 14-gauge wire. Selection includes 25, 50 or 100W; plastic plate/subplate or stainless steel (ss) with plastic subplate; 1.5-dB or 3-dB steps, and optional priority relay (pa) for emergency bypass. ETL Listed.

Suppliers

Company
Product
Description
Supplier Links
Attenuator-25W, 70V/25V, 1-gang Stainless Steel/Decora, White - 25LVC-DSW - Visual Sound, Inc.
Broomall, PA, USA
Attenuator-25W, 70V/25V, 1-gang Stainless Steel/Decora, White
25LVC-DSW
Attenuator-25W, 70V/25V, 1-gang Stainless Steel/Decora, White 25LVC-DSW
Lowell Manufacturing Company 25LVC-DSW: 25W VC (1-gang, 3-dB step, Decora ss/white subplate) MONO DECORA (100/70/25V) 1-gang: 2-piece plate mounts in wall box with minimum depth of 2.125." Features phoenix-style, removable screw termination connector for pre-wire, with capacity for 14-gauge wire. Selection includes 25, 50 or 100W; plastic plate/subplate or stainless steel (ss) with plastic subplate; 1.5-dB or 3-dB steps, and optional priority relay (pa) for emergency bypass. ETL Listed.

Lowell Manufacturing Company

25LVC-DSW: 25W VC (1-gang, 3-dB step, Decora ss/white subplate)
MONO DECORA (100/70/25V) 1-gang: 2-piece plate mounts in wall box with minimum depth of 2.125." Features phoenix-style, removable screw termination connector for pre-wire, with capacity for 14-gauge wire. Selection includes 25, 50 or 100W; plastic plate/subplate or stainless steel (ss) with plastic subplate; 1.5-dB or 3-dB steps, and optional priority relay (pa) for emergency bypass. ETL Listed.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number 25LVC-DSW
Product Name Attenuator-25W, 70V/25V, 1-gang Stainless Steel/Decora, White
Unlock Full Specs
to access all available technical data

Similar Products

Miniature Speakers - 1710901 - RS Components, Ltd.
Specs
Size 0.90 inch (23 mm)
View Details
302GCX-CN SelecTone® Hazardous Location Zone Listed 30W Amplified Speakers - 302GCX-024-CN - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 124 dB
Size 13.90 inch (353 mm)
View Details
Loudspeaker - CRY611 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Maximum Power 38 watts
Impedance 8 ohms
Frequency Response 100 to 18000 Hz
View Details