Visual Sound, Inc. Patio Blaster - 700 Series Commercial Speaker 25

Description
OWI, Inc. • 2-way and 3-way models. • Weatherized aluminum diecast housing and grill. Extreme temperature tested. • 2.5, 5, 10, 15 Watt transformer tap. • "U" bracket included for ceiling or wall mounting. • Dispersion: 140? • Outdoor / Indoor. • Color/s: Black or White. • Dimensions: 4.5" L, 4" W, 7" H.
Description
OWI, Inc. • 2-way and 3-way models. • Weatherized aluminum diecast housing and grill. Extreme temperature tested. • 2.5, 5, 10, 15 Watt transformer tap. • "U" bracket included for ceiling or wall mounting. • Dispersion: 140? • Outdoor / Indoor. • Color/s: Black or White. • Dimensions: 4.5" L, 4" W, 7" H.

Suppliers

Company
Product
Description
Supplier Links
Patio Blaster - 700 Series Commercial Speaker - 25 - Visual Sound, Inc.
Broomall, PA, USA
Patio Blaster - 700 Series Commercial Speaker
25
Patio Blaster - 700 Series Commercial Speaker 25
OWI, Inc. • 2-way and 3-way models. • Weatherized aluminum diecast housing and grill. Extreme temperature tested. • 2.5, 5, 10, 15 Watt transformer tap. • "U" bracket included for ceiling or wall mounting. • Dispersion: 140? • Outdoor / Indoor. • Color/s: Black or White. • Dimensions: 4.5" L, 4" W, 7" H.

OWI, Inc.

• 2-way and 3-way models. • Weatherized aluminum diecast housing and grill. Extreme temperature tested. • 2.5, 5, 10, 15 Watt transformer tap. • "U" bracket included for ceiling or wall mounting. • Dispersion: 140? • Outdoor / Indoor. • Color/s: Black or White. • Dimensions: 4.5" L, 4" W, 7" H.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number 25
Product Name Patio Blaster - 700 Series Commercial Speaker
Unlock Full Specs
to access all available technical data

Similar Products

G-SPA Global Series® Hazardous Location Amplified Speakers - G-SPA-MV-T-25V-R - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 110 dB
Nominal Power 15 watts
Size 8.47 inch (215 mm)
View Details
Speakers - 4538969 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 91 dB
Size 4.13 inch (105 mm)
View Details
CB-5 Bookshelf Speaker -  - Audio Products International Corp.
Audio Products International Corp.
Specs
Maximum Power 100 watts
Impedance 4 ohms
Sensitivity 89 dB
View Details
Standard Speaker -  - Transducers USA, Inc.
Transducers USA, Inc.
Specs
Nominal Power 1 watts
Impedance 8 ohms
Frequency Response 5500 Hz
View Details