Visual Sound, Inc. 1.5 Inch High Frequency Compression Driver, 16 Ohms Impedance 2451J

Description
JBL Professional The 2451J features a Neodymium rare-earth magnet structure for high output, light weight, and compact size. The 38 mm exit allows the Coherent Wave™ phasing plug to directly couple with Optimized Aperture™ Bi-Radial® horns to provide lower distortion and better coverage control to 20 kHz than previous designs. The Coherent Wave™ phasing plug structure has four equal length passages to provide in-phase summation of diaphragm output at the 38 mm exit, This optimized configuration produces coherent acoustical power up to much higher frequencies than more conventional designs. The diaphragm design includes JBL's exclusive three-dimensional diamond pattern surround' tuned to reduce fatigue inducing stresses in the membrane and support structure. This provides predictable normal resonance modes, and radial reinforcing ribs increase diaphragm stiffness. This diaphragm design combined with the Coherent Wave™ phasing plug increases the 2451's output in the 5 kHz to 20 kHz range. 100 watts continuous program power handling when used above 500 Hz 150 watts continuous program power handling when used above 1 kHz 500 Hz to 20 kHz response 16 ohm impedance 111 dB sensitivity (1W/1m on 2352 horn) Coherent Wave™ phasing plug design for increased high-frequency output 100 mm (4 in) pure titanium diaphragm with radial-rib topology 100 mm (4 in) edgewound aluminum voice coil
Description
JBL Professional The 2451J features a Neodymium rare-earth magnet structure for high output, light weight, and compact size. The 38 mm exit allows the Coherent Wave™ phasing plug to directly couple with Optimized Aperture™ Bi-Radial® horns to provide lower distortion and better coverage control to 20 kHz than previous designs. The Coherent Wave™ phasing plug structure has four equal length passages to provide in-phase summation of diaphragm output at the 38 mm exit, This optimized configuration produces coherent acoustical power up to much higher frequencies than more conventional designs. The diaphragm design includes JBL's exclusive three-dimensional diamond pattern surround' tuned to reduce fatigue inducing stresses in the membrane and support structure. This provides predictable normal resonance modes, and radial reinforcing ribs increase diaphragm stiffness. This diaphragm design combined with the Coherent Wave™ phasing plug increases the 2451's output in the 5 kHz to 20 kHz range. 100 watts continuous program power handling when used above 500 Hz 150 watts continuous program power handling when used above 1 kHz 500 Hz to 20 kHz response 16 ohm impedance 111 dB sensitivity (1W/1m on 2352 horn) Coherent Wave™ phasing plug design for increased high-frequency output 100 mm (4 in) pure titanium diaphragm with radial-rib topology 100 mm (4 in) edgewound aluminum voice coil

Suppliers

Company
Product
Description
Supplier Links
1.5 Inch High Frequency Compression Driver, 16 Ohms Impedance - 2451J - Visual Sound, Inc.
Broomall, PA, USA
1.5 Inch High Frequency Compression Driver, 16 Ohms Impedance
2451J
1.5 Inch High Frequency Compression Driver, 16 Ohms Impedance 2451J
JBL Professional The 2451J features a Neodymium rare-earth magnet structure for high output, light weight, and compact size. The 38 mm exit allows the Coherent Wave™ phasing plug to directly couple with Optimized Aperture™ Bi-Radial® horns to provide lower distortion and better coverage control to 20 kHz than previous designs. The Coherent Wave™ phasing plug structure has four equal length passages to provide in-phase summation of diaphragm output at the 38 mm exit, This optimized configuration produces coherent acoustical power up to much higher frequencies than more conventional designs. The diaphragm design includes JBL's exclusive three-dimensional diamond pattern surround' tuned to reduce fatigue inducing stresses in the membrane and support structure. This provides predictable normal resonance modes, and radial reinforcing ribs increase diaphragm stiffness. This diaphragm design combined with the Coherent Wave™ phasing plug increases the 2451's output in the 5 kHz to 20 kHz range. 100 watts continuous program power handling when used above 500 Hz 150 watts continuous program power handling when used above 1 kHz 500 Hz to 20 kHz response 16 ohm impedance 111 dB sensitivity (1W/1m on 2352 horn) Coherent Wave™ phasing plug design for increased high-frequency output 100 mm (4 in) pure titanium diaphragm with radial-rib topology 100 mm (4 in) edgewound aluminum voice coil

JBL Professional

The 2451J features a Neodymium rare-earth magnet structure for high output, light weight, and compact size. The 38 mm exit allows the Coherent Wave™ phasing plug to directly couple with Optimized Aperture™ Bi-Radial® horns to provide lower distortion and better coverage control to 20 kHz than previous designs. The Coherent Wave™ phasing plug structure has four equal length passages to provide in-phase summation of diaphragm output at the 38 mm exit, This optimized configuration produces coherent acoustical power up to much higher frequencies than more conventional designs. The diaphragm design includes JBL's exclusive three-dimensional diamond pattern surround' tuned to reduce fatigue inducing stresses in the membrane and support structure. This provides predictable normal resonance modes, and radial reinforcing ribs increase diaphragm stiffness. This diaphragm design combined with the Coherent Wave™ phasing plug increases the 2451's output in the 5 kHz to 20 kHz range.

  • 100 watts continuous program power handling when used above 500 Hz
  • 150 watts continuous program power handling when used above 1 kHz
  • 500 Hz to 20 kHz response
  • 16 ohm impedance
  • 111 dB sensitivity (1W/1m on 2352 horn)
  • Coherent Wave™ phasing plug design for increased high-frequency output
  • 100 mm (4 in) pure titanium diaphragm with radial-rib topology
  • 100 mm (4 in) edgewound aluminum voice coil
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number 2451J
Product Name 1.5 Inch High Frequency Compression Driver, 16 Ohms Impedance
Unlock Full Specs
to access all available technical data

Similar Products

G-SND Global Series® Hazardous Location Sounders - G-SND-230-E-R - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 110 dB
Nominal Power 15 watts
Size 8.23 inch (209 mm)
View Details
Miniature Speakers - 276835 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Power 3 watts
Impedance 8 ohms
View Details
RC-10 Bookshelf Speaker -  - Audio Products International Corp.
Audio Products International Corp.
Specs
Maximum Power 175 watts
Impedance 8 ohms
Sensitivity 88 dB
View Details
Standard Speaker -  - Transducers USA, Inc.
Transducers USA, Inc.
Specs
Nominal Power 1 watts
Impedance 8 ohms
Frequency Response 10000 Hz
View Details