Visual Sound, Inc. Neo-Flex™ Mobile WorkSpace 24-182-055

Description
Ergotron, Inc. Low-cost, height-adjustable computer cart supports your mobile computing needs today and tomorrow. A versatile design configures for notebooks or LCDs. Features 20+ inches (51 cm) of height adjustment (work sitting or standing), small footprint, rugged open architecture and a fleet of accessories. Flexible, open architecture is ready for the computer equipment of today and tomorrow Constant Force (CF) patented lift-and-pivot motion technology provides fluid, one-touch adjustment Work sitting or standing through its ergonomic 20-inch (51 cm) height adjustment range Increased comfort and productivity for personalized viewing using five-inch (13 cm), independent LCD height adjustment, 25° tilt and portraitto- landscape rotation Safe and neat routing of cables through the expansive cable management storage area 2008 CEA Design & Engineering Award, 2008 ADEX Award
Description
Ergotron, Inc. Low-cost, height-adjustable computer cart supports your mobile computing needs today and tomorrow. A versatile design configures for notebooks or LCDs. Features 20+ inches (51 cm) of height adjustment (work sitting or standing), small footprint, rugged open architecture and a fleet of accessories. Flexible, open architecture is ready for the computer equipment of today and tomorrow Constant Force (CF) patented lift-and-pivot motion technology provides fluid, one-touch adjustment Work sitting or standing through its ergonomic 20-inch (51 cm) height adjustment range Increased comfort and productivity for personalized viewing using five-inch (13 cm), independent LCD height adjustment, 25° tilt and portraitto- landscape rotation Safe and neat routing of cables through the expansive cable management storage area 2008 CEA Design & Engineering Award, 2008 ADEX Award

Suppliers

Company
Product
Description
Supplier Links
Broomall, PA, USA
Neo-Flex™ Mobile WorkSpace
24-182-055
Neo-Flex™ Mobile WorkSpace 24-182-055
Ergotron, Inc. Low-cost, height-adjustable computer cart supports your mobile computing needs today and tomorrow. A versatile design configures for notebooks or LCDs. Features 20+ inches (51 cm) of height adjustment (work sitting or standing), small footprint, rugged open architecture and a fleet of accessories. Flexible, open architecture is ready for the computer equipment of today and tomorrow Constant Force (CF) patented lift-and-pivot motion technology provides fluid, one-touch adjustment Work sitting or standing through its ergonomic 20-inch (51 cm) height adjustment range Increased comfort and productivity for personalized viewing using five-inch (13 cm), independent LCD height adjustment, 25° tilt and portraitto- landscape rotation Safe and neat routing of cables through the expansive cable management storage area 2008 CEA Design & Engineering Award, 2008 ADEX Award

Ergotron, Inc.

Low-cost, height-adjustable computer cart supports your mobile computing needs today and tomorrow. A versatile design configures for notebooks or LCDs. Features 20+ inches (51 cm) of height adjustment (work sitting or standing), small footprint, rugged open architecture and a fleet of accessories.

  • Flexible, open architecture is ready for the computer equipment of today and tomorrow
  • Constant Force (CF) patented lift-and-pivot motion technology provides fluid, one-touch adjustment
  • Work sitting or standing through its ergonomic 20-inch (51 cm) height adjustment range
  • Increased comfort and productivity for personalized viewing using five-inch (13 cm), independent LCD height adjustment, 25° tilt and portraitto- landscape rotation
  • Safe and neat routing of cables through the expansive cable management storage area
  • 2008 CEA Design & Engineering Award, 2008 ADEX Award
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Workbenches and Workstations (Industrial)
Product Number 24-182-055
Product Name Neo-Flex™ Mobile WorkSpace
Type Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Workbenches - 1770287 - RS Components, Ltd.
RS Components, Ltd.
Specs
Length 29.5 inch (750 mm)
Height 33.1 inch (840 mm)
Capacity 1764 lbs (800 kg)
View Details
Classroom Demonstration Workstation - TeachAide™ ACTA48 - AirClean Systems
Specs
Type Cleanroom; Classroom
Length 25.0 inch (635 mm)
Width 48.0 inch (1219.20 mm)
View Details
Elevatek Workstation Cantilever (Mobile), Electric, Laminated Wood (60
Specs
Length 30.0 inch (762 mm)
Width 60.0 inch (1524.00 mm)
Height 71.0 to 87.0 inch (1803 to 2210 mm)
View Details