Visual Sound, Inc. 1 Inch Throat Flat-Front Bi-Radial Horn, 90 x 40 Degree Coverage 2370A

Description
JBL Professional The JBL Model 2370A is a compact Bi-Radial® horn with a nominal coverage pattern of 90 degree horizontal x 40 degree vertical. The horn provides uniform on and off axis frequency response in the horizontal plane from 630 Hz to beyond 16 kHz. The horn's small vertical mouth dimension was chosen to allow a gradual narrowing of the vertical coverage pattern with increasing frequency. This provides acoustic equalization of the frequency response of the horn in the horizontal plane and compensates for the falling power response of all compression drivers. Should constant vertical pattern control be required, two or more 2370As may be stacked to restore full Bi-Radial® performance. The horn's exceptionally consistent horizontal dispersion eliminates the midrange narrowing and high frequency beaming problems typically associated with conventional horn designs. Additionally, the 2370A's highly predictable performance greatly simplifies cluster design. The need for horn overlapping is minimized and lobing and comb filter effects are virtually eliminated. 90 degree x 40 degree nominal dispersion Uniform horizontal on and off axis frequency response Precise horizontal pattern control Full horn loading to 630 Hz Flat front, compact size, and lightweight construction 25 mm (1 in) throat entry
Description
JBL Professional The JBL Model 2370A is a compact Bi-Radial® horn with a nominal coverage pattern of 90 degree horizontal x 40 degree vertical. The horn provides uniform on and off axis frequency response in the horizontal plane from 630 Hz to beyond 16 kHz. The horn's small vertical mouth dimension was chosen to allow a gradual narrowing of the vertical coverage pattern with increasing frequency. This provides acoustic equalization of the frequency response of the horn in the horizontal plane and compensates for the falling power response of all compression drivers. Should constant vertical pattern control be required, two or more 2370As may be stacked to restore full Bi-Radial® performance. The horn's exceptionally consistent horizontal dispersion eliminates the midrange narrowing and high frequency beaming problems typically associated with conventional horn designs. Additionally, the 2370A's highly predictable performance greatly simplifies cluster design. The need for horn overlapping is minimized and lobing and comb filter effects are virtually eliminated. 90 degree x 40 degree nominal dispersion Uniform horizontal on and off axis frequency response Precise horizontal pattern control Full horn loading to 630 Hz Flat front, compact size, and lightweight construction 25 mm (1 in) throat entry

Suppliers

Company
Product
Description
Supplier Links
1 Inch Throat Flat-Front Bi-Radial Horn, 90 x 40 Degree Coverage - 2370A - Visual Sound, Inc.
Broomall, PA, USA
1 Inch Throat Flat-Front Bi-Radial Horn, 90 x 40 Degree Coverage
2370A
1 Inch Throat Flat-Front Bi-Radial Horn, 90 x 40 Degree Coverage 2370A
JBL Professional The JBL Model 2370A is a compact Bi-Radial® horn with a nominal coverage pattern of 90 degree horizontal x 40 degree vertical. The horn provides uniform on and off axis frequency response in the horizontal plane from 630 Hz to beyond 16 kHz. The horn's small vertical mouth dimension was chosen to allow a gradual narrowing of the vertical coverage pattern with increasing frequency. This provides acoustic equalization of the frequency response of the horn in the horizontal plane and compensates for the falling power response of all compression drivers. Should constant vertical pattern control be required, two or more 2370As may be stacked to restore full Bi-Radial® performance. The horn's exceptionally consistent horizontal dispersion eliminates the midrange narrowing and high frequency beaming problems typically associated with conventional horn designs. Additionally, the 2370A's highly predictable performance greatly simplifies cluster design. The need for horn overlapping is minimized and lobing and comb filter effects are virtually eliminated. 90 degree x 40 degree nominal dispersion Uniform horizontal on and off axis frequency response Precise horizontal pattern control Full horn loading to 630 Hz Flat front, compact size, and lightweight construction 25 mm (1 in) throat entry

JBL Professional

The JBL Model 2370A is a compact Bi-Radial® horn with a nominal coverage pattern of 90 degree horizontal x 40 degree vertical. The horn provides uniform on and off axis frequency response in the horizontal plane from 630 Hz to beyond 16 kHz. The horn's small vertical mouth dimension was chosen to allow a gradual narrowing of the vertical coverage pattern with increasing frequency. This provides acoustic equalization of the frequency response of the horn in the horizontal plane and compensates for the falling power response of all compression drivers. Should constant vertical pattern control be required, two or more 2370As may be stacked to restore full Bi-Radial® performance. The horn's exceptionally consistent horizontal dispersion eliminates the midrange narrowing and high frequency beaming problems typically associated with conventional horn designs. Additionally, the 2370A's highly predictable performance greatly simplifies cluster design. The need for horn overlapping is minimized and lobing and comb filter effects are virtually eliminated.

  • 90 degree x 40 degree nominal dispersion
  • Uniform horizontal on and off axis frequency response
  • Precise horizontal pattern control
  • Full horn loading to 630 Hz
  • Flat front, compact size, and lightweight construction
  • 25 mm (1 in) throat entry
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number 2370A
Product Name 1 Inch Throat Flat-Front Bi-Radial Horn, 90 x 40 Degree Coverage
Unlock Full Specs
to access all available technical data

Similar Products

AM300X and AM302X AudioMaster® Public Address Explosion-Proof Speakers - AM302X-R - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 122 dB
Nominal Power 30 watts
Size 18.80 inch (478 mm)
View Details
Speakers - 526851 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 116 dB
Impedance 8 ohms
View Details
Energy Power Bar Elite Soundbar -  - Audio Products International Corp.
Audio Products International Corp.
Specs
Maximum Power 250 watts
Frequency Response 40 to 20000 Hz
Weight 3174.60 g (112.00 oz)
View Details
Standard Speaker -  - Transducers USA, Inc.
Transducers USA, Inc.
Specs
Nominal Power 1 watts
Impedance 8 ohms
Frequency Response 5500 Hz
View Details