Visual Sound, Inc. Microphone, head worn, 1/8" plug 2041

Description
HamiltonBuhl (VCOM) Head worn microphone with 1/8" mini plug
Description
HamiltonBuhl (VCOM) Head worn microphone with 1/8" mini plug

Suppliers

Company
Product
Description
Supplier Links
Microphone, head worn, 1/8
Broomall, PA, USA
Microphone, head worn, 1/8" plug
2041
Microphone, head worn, 1/8" plug 2041
HamiltonBuhl (VCOM) Head worn microphone with 1/8" mini plug

HamiltonBuhl (VCOM)

Head worn microphone with 1/8" mini plug

Supplier's Site
Broomall, PA, USA
Hamilton Microphone, Head worn, 1/8" plug
2041
Hamilton Microphone, Head worn, 1/8" plug 2041
Buhl Industries, Inc. Hamilton Microphone, head worn, 1/8" plug Head worn microphone with 1/8" mini plug

Buhl Industries, Inc.

Hamilton Microphone, head worn, 1/8" plug

Head worn microphone with 1/8" mini plug

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Microphones
Product Number 2041
Product Name Microphone, head worn, 1/8" plug
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 448-IM67D130AXTSA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Sensitivity 15.85 mV/Pa (109273 mV/psi)
SN Ratio 67 dB
Features Digital
View Details
2 suppliers
Microphones - 287719 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 125893 mV/Pa (8.68E8 mV/psi)
Impedance 300 ohms
View Details
Bottom Port Analog Microphone - WM7132 - Cirrus Logic, Inc.
Specs
Directivity Omnidirectional
Frequency Response 62 to 12500 Hz
Dynamic Range 93 dB re 20µPa
View Details
Noise-Cancelling Microphones -  - Transducers USA, Inc.
Transducers USA, Inc.
Specs
Dynamic Range -54 to -60 dB re 20µPa
Actual Size 0.2362 inch (6 mm)
Thickness / Height 0.0591 inch (1.5 mm)
View Details