Visual Sound, Inc. Frequency-agile True Diversity UHF Wireless Systems 2000 Series

Description
Audio-Technica U.S., Inc. Audio-Technica's second-generation 2000 Series is a 10-channel frequency-agile UHF wireless system designed to suit a variety of applications, including MI/live performance, fixed installation, public address, A/V rental houses and places of worship. It offers all the advantages of a high-quality, professional wireless system at an extremely affordable price. New professional features include two available frequency bands and switchable antenna power. Offering 10 selectable channels in one of two UHF frequency ranges and True Diversity UHF wireless technology, the 2000 Series features automatic frequency scanning. At the touch of a button, this function automatically determines and sets the best available frequency. Any of the 2000 Series' 10 channels may be used together without any frequency coordination problems or group selection issues. The 2000 Series also incorporates Audio-Technica's digital Tone Lock™ squelch plus an easy-to-read LCD information display.
Description
Audio-Technica U.S., Inc. Audio-Technica's second-generation 2000 Series is a 10-channel frequency-agile UHF wireless system designed to suit a variety of applications, including MI/live performance, fixed installation, public address, A/V rental houses and places of worship. It offers all the advantages of a high-quality, professional wireless system at an extremely affordable price. New professional features include two available frequency bands and switchable antenna power. Offering 10 selectable channels in one of two UHF frequency ranges and True Diversity UHF wireless technology, the 2000 Series features automatic frequency scanning. At the touch of a button, this function automatically determines and sets the best available frequency. Any of the 2000 Series' 10 channels may be used together without any frequency coordination problems or group selection issues. The 2000 Series also incorporates Audio-Technica's digital Tone Lock™ squelch plus an easy-to-read LCD information display.

Suppliers

Company
Product
Description
Supplier Links
Frequency-agile True Diversity UHF Wireless Systems - 2000 Series - Visual Sound, Inc.
Broomall, PA, USA
Frequency-agile True Diversity UHF Wireless Systems
2000 Series
Frequency-agile True Diversity UHF Wireless Systems 2000 Series
Audio-Technica U.S., Inc. Audio-Technica's second-generation 2000 Series is a 10-channel frequency-agile UHF wireless system designed to suit a variety of applications, including MI/live performance, fixed installation, public address, A/V rental houses and places of worship. It offers all the advantages of a high-quality, professional wireless system at an extremely affordable price. New professional features include two available frequency bands and switchable antenna power. Offering 10 selectable channels in one of two UHF frequency ranges and True Diversity UHF wireless technology, the 2000 Series features automatic frequency scanning. At the touch of a button, this function automatically determines and sets the best available frequency. Any of the 2000 Series' 10 channels may be used together without any frequency coordination problems or group selection issues. The 2000 Series also incorporates Audio-Technica's digital Tone Lock™ squelch plus an easy-to-read LCD information display.

Audio-Technica U.S., Inc.

Audio-Technica's second-generation 2000 Series is a 10-channel frequency-agile UHF wireless system designed to suit a variety of applications, including MI/live performance, fixed installation, public address, A/V rental houses and places of worship. It offers all the advantages of a high-quality, professional wireless system at an extremely affordable price. New professional features include two available frequency bands and switchable antenna power.
Offering 10 selectable channels in one of two UHF frequency ranges and True Diversity UHF wireless technology, the 2000 Series features automatic frequency scanning. At the touch of a button, this function automatically determines and sets the best available frequency. Any of the 2000 Series' 10 channels may be used together without any frequency coordination problems or group selection issues. The 2000 Series also incorporates Audio-Technica's digital Tone Lock™ squelch plus an easy-to-read LCD information display.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Microphones
Product Number 2000 Series
Product Name Frequency-agile True Diversity UHF Wireless Systems
Features Wireless
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 448-IM70A135V01XTMA1CT-ND - DigiKey
Infineon Technologies AG
Specs
Thickness / Height 0.1043 inch (2.65 mm)
Sensitivity 12.59 mV/Pa (86798 mV/psi)
SN Ratio 70 dB
View Details
2 suppliers
Microphones - 522963 - RS Components, Ltd.
RS Components, Ltd.
Specs
Directivity Directional
View Details
MEMS Microphones - WM7137IMSE/RV - VAST STOCK CO., LIMITED
Specs
SN Ratio 62 dB
View Details
Noise-Cancelling Microphones -  - Transducers USA, Inc.
Transducers USA, Inc.
Specs
Dynamic Range -54 to -60 dB re 20µPa
Actual Size 0.2362 inch (6 mm)
Thickness / Height 0.0591 inch (1.5 mm)
View Details