Visual Sound, Inc. PC/HD Cross Converter 1T-C2-400

Description
TV One 1T-C2-400 Video Scaler is based on TV One's exclusive CORIO2™ technology and provides bidirectional, high quality conversion between Computer and HDTV signals in a compact package. Both input and output support any computer resolution up to 2048x2048 at any vertical refresh rate and all HDTV resolutions up to 1080p. Cross conversion within formats is also supported. The wide variety of computer signal formats available support PC, Mac and Workstation formats as well as analog HDTV display devices. All the functions can be controlled via the front panel Push Buttons, an Infrared Control Remote Unit or via an RS-232 connection. A Windows Control Panel is provided and most third party control systems interface directly with the entire C2 range of products. An On- Screen Display is available to assist in setup. Variable Zoom to 10X allows you to enlarge any part of the video image to fill the entire computer screen. The full bandwidth chroma sampling insures faithfully reproduced, high resolution colors. Key Features of the 1T-C2-400 * Automatic incoming resolution detection * Automatic incoming resolution detection * RGB/YPbPr Input and Output * PC Resolution up to 2048 x 2048, In and Out * HDTV up to 1080P, In and Out * Converts PC to HDTV or HDTV to PC * Converts PC to PC or HDTV to HDTV * RS-232 Interface and Windows Control Panel * IR Remote Control * Variable Image Zoom to 10X * Optional Single/Dual Rackmount Kit Automatic incoming resolution detection Automatic incoming resolution detection RGB/YPbPr Input and Output PC Resolution up to 2048 x 2048, In and Out HDTV up to 1080P, In and Out Converts PC to HDTV or HDTV to PC Converts PC to PC or HDTV to HDTV RS-232 Interface and Windows Control Panel IR Remote Control Variable Image Zoom to 10X Optional Single/Dual Rackmount Kit
Description
TV One 1T-C2-400 Video Scaler is based on TV One's exclusive CORIO2™ technology and provides bidirectional, high quality conversion between Computer and HDTV signals in a compact package. Both input and output support any computer resolution up to 2048x2048 at any vertical refresh rate and all HDTV resolutions up to 1080p. Cross conversion within formats is also supported. The wide variety of computer signal formats available support PC, Mac and Workstation formats as well as analog HDTV display devices. All the functions can be controlled via the front panel Push Buttons, an Infrared Control Remote Unit or via an RS-232 connection. A Windows Control Panel is provided and most third party control systems interface directly with the entire C2 range of products. An On- Screen Display is available to assist in setup. Variable Zoom to 10X allows you to enlarge any part of the video image to fill the entire computer screen. The full bandwidth chroma sampling insures faithfully reproduced, high resolution colors. Key Features of the 1T-C2-400 * Automatic incoming resolution detection * Automatic incoming resolution detection * RGB/YPbPr Input and Output * PC Resolution up to 2048 x 2048, In and Out * HDTV up to 1080P, In and Out * Converts PC to HDTV or HDTV to PC * Converts PC to PC or HDTV to HDTV * RS-232 Interface and Windows Control Panel * IR Remote Control * Variable Image Zoom to 10X * Optional Single/Dual Rackmount Kit Automatic incoming resolution detection Automatic incoming resolution detection RGB/YPbPr Input and Output PC Resolution up to 2048 x 2048, In and Out HDTV up to 1080P, In and Out Converts PC to HDTV or HDTV to PC Converts PC to PC or HDTV to HDTV RS-232 Interface and Windows Control Panel IR Remote Control Variable Image Zoom to 10X Optional Single/Dual Rackmount Kit

Suppliers

Company
Product
Description
Supplier Links
PC/HD Cross Converter - 1T-C2-400 - Visual Sound, Inc.
Broomall, PA, USA
PC/HD Cross Converter
1T-C2-400
PC/HD Cross Converter 1T-C2-400
TV One 1T-C2-400 Video Scaler is based on TV One's exclusive CORIO2™ technology and provides bidirectional, high quality conversion between Computer and HDTV signals in a compact package. Both input and output support any computer resolution up to 2048x2048 at any vertical refresh rate and all HDTV resolutions up to 1080p. Cross conversion within formats is also supported. The wide variety of computer signal formats available support PC, Mac and Workstation formats as well as analog HDTV display devices. All the functions can be controlled via the front panel Push Buttons, an Infrared Control Remote Unit or via an RS-232 connection. A Windows Control Panel is provided and most third party control systems interface directly with the entire C2 range of products. An On- Screen Display is available to assist in setup. Variable Zoom to 10X allows you to enlarge any part of the video image to fill the entire computer screen. The full bandwidth chroma sampling insures faithfully reproduced, high resolution colors. Key Features of the 1T-C2-400 * Automatic incoming resolution detection * Automatic incoming resolution detection * RGB/YPbPr Input and Output * PC Resolution up to 2048 x 2048, In and Out * HDTV up to 1080P, In and Out * Converts PC to HDTV or HDTV to PC * Converts PC to PC or HDTV to HDTV * RS-232 Interface and Windows Control Panel * IR Remote Control * Variable Image Zoom to 10X * Optional Single/Dual Rackmount Kit Automatic incoming resolution detection Automatic incoming resolution detection RGB/YPbPr Input and Output PC Resolution up to 2048 x 2048, In and Out HDTV up to 1080P, In and Out Converts PC to HDTV or HDTV to PC Converts PC to PC or HDTV to HDTV RS-232 Interface and Windows Control Panel IR Remote Control Variable Image Zoom to 10X Optional Single/Dual Rackmount Kit

TV One

1T-C2-400 Video Scaler is based on TV One's exclusive CORIO2™ technology and provides bidirectional, high quality conversion between Computer and HDTV signals in a compact package. Both input and output support any computer resolution up to 2048x2048 at any vertical refresh rate and all HDTV resolutions up to 1080p. Cross conversion within formats is also supported. The wide variety of computer signal formats available support PC, Mac and Workstation formats as well as analog HDTV display devices.
All the functions can be controlled via the front panel Push Buttons, an Infrared Control Remote Unit or via an RS-232 connection. A Windows Control Panel is provided and most third party control systems interface directly with the entire C2 range of products. An On- Screen Display is available to assist in setup. Variable Zoom to 10X allows you to enlarge any part of the video image to fill the entire computer screen. The full bandwidth chroma sampling insures faithfully reproduced, high resolution colors.
Key Features of the 1T-C2-400
* Automatic incoming resolution detection
* Automatic incoming resolution detection
* RGB/YPbPr Input and Output
* PC Resolution up to 2048 x 2048, In and Out
* HDTV up to 1080P, In and Out
* Converts PC to HDTV or HDTV to PC
* Converts PC to PC or HDTV to HDTV
* RS-232 Interface and Windows Control Panel
* IR Remote Control
* Variable Image Zoom to 10X
* Optional Single/Dual Rackmount Kit

  • Automatic incoming resolution detection
  • Automatic incoming resolution detection
  • RGB/YPbPr Input and Output
  • PC Resolution up to 2048 x 2048, In and Out
  • HDTV up to 1080P, In and Out
  • Converts PC to HDTV or HDTV to PC
  • Converts PC to PC or HDTV to HDTV
  • RS-232 Interface and Windows Control Panel
  • IR Remote Control
  • Variable Image Zoom to 10X
  • Optional Single/Dual Rackmount Kit
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Network Equipment
Product Number 1T-C2-400
Product Name PC/HD Cross Converter
Unlock Full Specs
to access all available technical data

Similar Products

DIN Rail Mount RS-485 Repeater - SCM9B-D192 - Dataforth Corporation
Specs
Network Equipment Repeater
Protocol / Network Serial RS-485
Ports / Interfaces Serial
View Details
Gateways, Routers - EKI-1222D-AE-ND - DigiKey
Specs
Network Equipment Router; Gateway
View Details
FieldServer BACnet Router - FS-Router-BAC2 - MSA Safety
Specs
Network Equipment Router; Gateway
Area Network Type LAN Capable
Form Factor Rack Mount
View Details