Visual Sound, Inc. RGB/YPbPr to Video Scan Converter PLUS 1T-C2-150

Description
TV One Down Converter with Genlock, Keying, Mix Input: Analog - PC up to 2048x2048 and any HDTV to 1080i, CV, SV Output: Analog - CV, SV 1T-C2-150 Down Converter is based on TV One's exclusive CORIO2™ technology and provides high quality scan conversion from Computer or HDTV signals to standard video formats in a compact package. It handles any computer resolution up to 2048x2048 at any vertical refresh rate and all HDTV resolutions up to 1080p. In order to deal with PC, Mac and most Computer Workstation signals, a wide variety of computer signal formats can be accommodated. Video outputs are switchable between NTSC and PAL and are simultaneously provided in Composite and S-Video. A PC loop-thru is also provided. Our exclusive AutoSet® feature takes the hassle out of setup by automatically sizing and positioning the computer image to fit exactly on the video screen. All settings are stored in non-volatile memory and are retained even when power is switched off. All the functions can be controlled via the front panel Push Buttons, an Infrared Control Remote Unit or via an RS-232 connection. A Windows Control Panel is provided and most third party control systems interface directly with the entire C2 range of products. An On-Screen Display is available to assist in setup. Variable Zoom to 10X allows you to enlarge any part of the computer screen to fill the entire video screen and position controls allow you to move around to any area desired. Variable Shrink to as little as 10% allows fitting the image onto most displays. The advanced Digital Flicker Elimination circuitry and high sampling rate insures crisp, clear images, while full bandwidth chroma sampling insures faithfully reproduced, high resolution colors. The 1T-C2-150 is housed in a compact desktop case and a single/dual rackmount kit is available as an option. 1T-C2-150 Down Converter PLUS has all the functions and features of the 1T-C2-100 and adds a wide variety of additional capabilities, such as Genlock, Chromakey and Lumakey. The Key Mode allows computer graphics to be keyed over an external Composite or S-Video signal. The keyed image may be faded in and out. Due to the 4:4:4 sampling format, precise keying at the pixel level can be achieved. The Mix Mode permits glitch-free mixing between the computer image and external video. The PIP Mode allows either of the computer inputs to be inset in a window over either of the video inputs or visa versa. The Genlock feature insures precise synchronization of the incoming signals by providing a wide Subcarrier lock range with Subcarrier phase adjustment.
Description
TV One Down Converter with Genlock, Keying, Mix Input: Analog - PC up to 2048x2048 and any HDTV to 1080i, CV, SV Output: Analog - CV, SV 1T-C2-150 Down Converter is based on TV One's exclusive CORIO2™ technology and provides high quality scan conversion from Computer or HDTV signals to standard video formats in a compact package. It handles any computer resolution up to 2048x2048 at any vertical refresh rate and all HDTV resolutions up to 1080p. In order to deal with PC, Mac and most Computer Workstation signals, a wide variety of computer signal formats can be accommodated. Video outputs are switchable between NTSC and PAL and are simultaneously provided in Composite and S-Video. A PC loop-thru is also provided. Our exclusive AutoSet® feature takes the hassle out of setup by automatically sizing and positioning the computer image to fit exactly on the video screen. All settings are stored in non-volatile memory and are retained even when power is switched off. All the functions can be controlled via the front panel Push Buttons, an Infrared Control Remote Unit or via an RS-232 connection. A Windows Control Panel is provided and most third party control systems interface directly with the entire C2 range of products. An On-Screen Display is available to assist in setup. Variable Zoom to 10X allows you to enlarge any part of the computer screen to fill the entire video screen and position controls allow you to move around to any area desired. Variable Shrink to as little as 10% allows fitting the image onto most displays. The advanced Digital Flicker Elimination circuitry and high sampling rate insures crisp, clear images, while full bandwidth chroma sampling insures faithfully reproduced, high resolution colors. The 1T-C2-150 is housed in a compact desktop case and a single/dual rackmount kit is available as an option. 1T-C2-150 Down Converter PLUS has all the functions and features of the 1T-C2-100 and adds a wide variety of additional capabilities, such as Genlock, Chromakey and Lumakey. The Key Mode allows computer graphics to be keyed over an external Composite or S-Video signal. The keyed image may be faded in and out. Due to the 4:4:4 sampling format, precise keying at the pixel level can be achieved. The Mix Mode permits glitch-free mixing between the computer image and external video. The PIP Mode allows either of the computer inputs to be inset in a window over either of the video inputs or visa versa. The Genlock feature insures precise synchronization of the incoming signals by providing a wide Subcarrier lock range with Subcarrier phase adjustment.

Suppliers

Company
Product
Description
Supplier Links
RGB/YPbPr to Video Scan Converter PLUS - 1T-C2-150 - Visual Sound, Inc.
Broomall, PA, USA
RGB/YPbPr to Video Scan Converter PLUS
1T-C2-150
RGB/YPbPr to Video Scan Converter PLUS 1T-C2-150
TV One Down Converter with Genlock, Keying, Mix Input: Analog - PC up to 2048x2048 and any HDTV to 1080i, CV, SV Output: Analog - CV, SV 1T-C2-150 Down Converter is based on TV One's exclusive CORIO2™ technology and provides high quality scan conversion from Computer or HDTV signals to standard video formats in a compact package. It handles any computer resolution up to 2048x2048 at any vertical refresh rate and all HDTV resolutions up to 1080p. In order to deal with PC, Mac and most Computer Workstation signals, a wide variety of computer signal formats can be accommodated. Video outputs are switchable between NTSC and PAL and are simultaneously provided in Composite and S-Video. A PC loop-thru is also provided. Our exclusive AutoSet® feature takes the hassle out of setup by automatically sizing and positioning the computer image to fit exactly on the video screen. All settings are stored in non-volatile memory and are retained even when power is switched off. All the functions can be controlled via the front panel Push Buttons, an Infrared Control Remote Unit or via an RS-232 connection. A Windows Control Panel is provided and most third party control systems interface directly with the entire C2 range of products. An On-Screen Display is available to assist in setup. Variable Zoom to 10X allows you to enlarge any part of the computer screen to fill the entire video screen and position controls allow you to move around to any area desired. Variable Shrink to as little as 10% allows fitting the image onto most displays. The advanced Digital Flicker Elimination circuitry and high sampling rate insures crisp, clear images, while full bandwidth chroma sampling insures faithfully reproduced, high resolution colors. The 1T-C2-150 is housed in a compact desktop case and a single/dual rackmount kit is available as an option. 1T-C2-150 Down Converter PLUS has all the functions and features of the 1T-C2-100 and adds a wide variety of additional capabilities, such as Genlock, Chromakey and Lumakey. The Key Mode allows computer graphics to be keyed over an external Composite or S-Video signal. The keyed image may be faded in and out. Due to the 4:4:4 sampling format, precise keying at the pixel level can be achieved. The Mix Mode permits glitch-free mixing between the computer image and external video. The PIP Mode allows either of the computer inputs to be inset in a window over either of the video inputs or visa versa. The Genlock feature insures precise synchronization of the incoming signals by providing a wide Subcarrier lock range with Subcarrier phase adjustment.

TV One

Down Converter with Genlock, Keying, Mix Input: Analog - PC up to 2048x2048 and any HDTV to 1080i, CV, SV Output: Analog - CV, SV

1T-C2-150 Down Converter is based on TV One's exclusive CORIO2™ technology and provides high quality scan conversion from Computer or HDTV signals to standard video formats in a compact package. It handles any computer resolution up to 2048x2048 at any vertical refresh rate and all HDTV resolutions up to 1080p. In order to deal with PC, Mac and most Computer Workstation signals, a wide variety of computer signal formats can be accommodated. Video outputs are switchable between NTSC and PAL and are simultaneously provided in Composite and S-Video. A PC loop-thru is also provided.
Our exclusive AutoSet® feature takes the hassle out of setup by automatically sizing and positioning the computer image to fit exactly on the video screen. All settings are stored in non-volatile memory and are retained even when power is switched off. All the functions can be controlled via the front panel Push Buttons, an Infrared Control Remote Unit or via an RS-232 connection. A Windows Control Panel is provided and most third party control systems interface directly with the entire C2 range of products. An On-Screen Display is available to assist in setup.
Variable Zoom to 10X allows you to enlarge any part of the computer screen to fill the entire video screen and position controls allow you to move around to any area desired. Variable Shrink to as little as 10% allows fitting the image onto most displays. The advanced Digital Flicker Elimination circuitry and high sampling rate insures crisp, clear images, while full bandwidth chroma sampling insures faithfully reproduced, high resolution colors. The 1T-C2-150 is housed in a compact desktop case and a single/dual rackmount kit is available as an option.
1T-C2-150 Down Converter PLUS has all the functions and features of the 1T-C2-100 and adds a wide variety of additional capabilities, such as Genlock, Chromakey and Lumakey. The Key Mode allows computer graphics to be keyed over an external Composite or S-Video signal. The keyed image may be faded in and out. Due to the 4:4:4 sampling format, precise keying at the pixel level can be achieved. The Mix Mode permits glitch-free mixing between the computer image and external video. The PIP Mode allows either of the computer inputs to be inset in a window over either of the video inputs or visa versa.
The Genlock feature insures precise synchronization of the incoming signals by providing a wide Subcarrier lock range with Subcarrier phase adjustment.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Network Equipment
Product Number 1T-C2-150
Product Name RGB/YPbPr to Video Scan Converter PLUS
Unlock Full Specs
to access all available technical data

Similar Products

WiFi Adapters - 2565294 - RS Components, Ltd.
RS Components, Ltd.
Specs
Network Media Wireless
Protocol / Network WPA2, WEP, WPA3, WPA
Data Rate 0.3000 Gbps
View Details
FieldServer ProtoNode Gateway (RS-485) - FPC-N54 - MSA Safety
Specs
Network Equipment Gateway
Form Factor Rack Mount
Features Internet of Things (IoT) Capable; VPN
View Details