Visual Sound, Inc. Neodymium Subwoofer 18NLW9400

Description
Eighteen Sound - A Division of AEB SRL 18NLW9400 is a 18" neodymium subwoofer with 2400W program handling, taking the advantage of a 4" diameter inside-outside ISV copper voice coil and the DSS Double Silicon Spider technology. The 18NLW9400 is a 18" (460 mm) extended low frequency loudspeaker, designed for use as a low bass or subwoofer component, in vented or bandpass configuration. The loudspeaker design provides clean and undistorted LF reproduction at a very high SPL and enables the transducer to withstand high power levels without damage. For optimum results we recommend amplifiers able to deliver 2400 Watt program power. The high grade neodymium magnet assembly is able to resist to the most demanding environmental operative conditions. 18NLW9400 features include a large displacement suspension system which, in conjunction with a fiberglass reinforced, straight ribbed cone and the Eighteen Sound proprietary Double Silicon Spider (DSS) technology, allows an ultra-linear piston action and provides full mechanical control across the entire working range. The 100mm (4 in) copper round wire state-of-the-art voice coil, based on Interleaved Sandwich Voice coil (ISV) technology, provides high levels of thermal stability and durability. The ISV technology achieves a balanced linear motor unit exerting an exceptionally high force factor. This is realised through a high strength fiberglas former with half the coil wound half on the outside and half on the inside and bonded together using unique high-temperature resin adhesives. 18NLW9400 is able to perform properly under inclement weather conditions: the exclusive cone treatment improves pulp strength and gives water repellent properties to both sides of the cone. In addition, the special treatment applied to top and back plates of the magnetic structure is far more resistant to the corrosive effects of salts and oxidization. 98 dB SPL 1W / 1m average sensitivity 100 mm (4 in) Interleaved Sandwich Voice coil (ISV) 2400 Watt program power handling High grade neodymium magnet assembly Double Silicon Spider (DSS) for increased excursion control and linearity Recommended for subwoofer usage in compact vented or bandpass enclosures Weather protected cone and plates for outdoor usage
Description
Eighteen Sound - A Division of AEB SRL 18NLW9400 is a 18" neodymium subwoofer with 2400W program handling, taking the advantage of a 4" diameter inside-outside ISV copper voice coil and the DSS Double Silicon Spider technology. The 18NLW9400 is a 18" (460 mm) extended low frequency loudspeaker, designed for use as a low bass or subwoofer component, in vented or bandpass configuration. The loudspeaker design provides clean and undistorted LF reproduction at a very high SPL and enables the transducer to withstand high power levels without damage. For optimum results we recommend amplifiers able to deliver 2400 Watt program power. The high grade neodymium magnet assembly is able to resist to the most demanding environmental operative conditions. 18NLW9400 features include a large displacement suspension system which, in conjunction with a fiberglass reinforced, straight ribbed cone and the Eighteen Sound proprietary Double Silicon Spider (DSS) technology, allows an ultra-linear piston action and provides full mechanical control across the entire working range. The 100mm (4 in) copper round wire state-of-the-art voice coil, based on Interleaved Sandwich Voice coil (ISV) technology, provides high levels of thermal stability and durability. The ISV technology achieves a balanced linear motor unit exerting an exceptionally high force factor. This is realised through a high strength fiberglas former with half the coil wound half on the outside and half on the inside and bonded together using unique high-temperature resin adhesives. 18NLW9400 is able to perform properly under inclement weather conditions: the exclusive cone treatment improves pulp strength and gives water repellent properties to both sides of the cone. In addition, the special treatment applied to top and back plates of the magnetic structure is far more resistant to the corrosive effects of salts and oxidization. 98 dB SPL 1W / 1m average sensitivity 100 mm (4 in) Interleaved Sandwich Voice coil (ISV) 2400 Watt program power handling High grade neodymium magnet assembly Double Silicon Spider (DSS) for increased excursion control and linearity Recommended for subwoofer usage in compact vented or bandpass enclosures Weather protected cone and plates for outdoor usage

Suppliers

Company
Product
Description
Supplier Links
Neodymium Subwoofer - 18NLW9400 - Visual Sound, Inc.
Broomall, PA, USA
Neodymium Subwoofer
18NLW9400
Neodymium Subwoofer 18NLW9400
Eighteen Sound - A Division of AEB SRL 18NLW9400 is a 18" neodymium subwoofer with 2400W program handling, taking the advantage of a 4" diameter inside-outside ISV copper voice coil and the DSS Double Silicon Spider technology. The 18NLW9400 is a 18" (460 mm) extended low frequency loudspeaker, designed for use as a low bass or subwoofer component, in vented or bandpass configuration. The loudspeaker design provides clean and undistorted LF reproduction at a very high SPL and enables the transducer to withstand high power levels without damage. For optimum results we recommend amplifiers able to deliver 2400 Watt program power. The high grade neodymium magnet assembly is able to resist to the most demanding environmental operative conditions. 18NLW9400 features include a large displacement suspension system which, in conjunction with a fiberglass reinforced, straight ribbed cone and the Eighteen Sound proprietary Double Silicon Spider (DSS) technology, allows an ultra-linear piston action and provides full mechanical control across the entire working range. The 100mm (4 in) copper round wire state-of-the-art voice coil, based on Interleaved Sandwich Voice coil (ISV) technology, provides high levels of thermal stability and durability. The ISV technology achieves a balanced linear motor unit exerting an exceptionally high force factor. This is realised through a high strength fiberglas former with half the coil wound half on the outside and half on the inside and bonded together using unique high-temperature resin adhesives. 18NLW9400 is able to perform properly under inclement weather conditions: the exclusive cone treatment improves pulp strength and gives water repellent properties to both sides of the cone. In addition, the special treatment applied to top and back plates of the magnetic structure is far more resistant to the corrosive effects of salts and oxidization. 98 dB SPL 1W / 1m average sensitivity 100 mm (4 in) Interleaved Sandwich Voice coil (ISV) 2400 Watt program power handling High grade neodymium magnet assembly Double Silicon Spider (DSS) for increased excursion control and linearity Recommended for subwoofer usage in compact vented or bandpass enclosures Weather protected cone and plates for outdoor usage

Eighteen Sound - A Division of AEB SRL

18NLW9400 is a 18" neodymium subwoofer with 2400W program handling, taking the advantage of a 4" diameter inside-outside ISV copper voice coil and the DSS Double Silicon Spider technology.

The 18NLW9400 is a 18" (460 mm) extended low frequency loudspeaker, designed for use as a low bass or subwoofer component, in vented or bandpass configuration. The loudspeaker design provides clean and undistorted LF reproduction at a very high SPL and enables the transducer to withstand high power levels without damage. For optimum results we recommend amplifiers able to deliver 2400 Watt program power.
The high grade neodymium magnet assembly is able to resist to the most demanding environmental operative conditions.
18NLW9400 features include a large displacement suspension system which, in conjunction with a fiberglass reinforced, straight ribbed cone and the Eighteen Sound proprietary Double Silicon Spider (DSS) technology, allows an ultra-linear piston action and provides full mechanical control across the entire working range.
The 100mm (4 in) copper round wire state-of-the-art voice coil, based on Interleaved Sandwich Voice coil (ISV) technology, provides high levels of thermal stability and durability. The ISV technology achieves a balanced linear motor unit exerting an exceptionally high force factor. This is realised through a high strength fiberglas former with half the coil wound half on the outside and half on the inside and bonded together using unique high-temperature resin adhesives.
18NLW9400 is able to perform properly under inclement weather conditions: the exclusive cone treatment improves pulp strength and gives water repellent properties to both sides of the cone. In addition, the special treatment applied to top and back plates of the magnetic structure is far more resistant to the corrosive effects of salts and oxidization.

  • 98 dB SPL 1W / 1m average sensitivity
  • 100 mm (4 in) Interleaved Sandwich Voice coil (ISV)
  • 2400 Watt program power handling
  • High grade neodymium magnet assembly
  • Double Silicon Spider (DSS) for increased excursion control and linearity
  • Recommended for subwoofer usage in compact vented or bandpass enclosures
  • Weather protected cone and plates for outdoor usage
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number 18NLW9400
Product Name Neodymium Subwoofer
Unlock Full Specs
to access all available technical data

Similar Products

G-SPK Global Series® Hazardous Location Loudspeakers - G-SPK-100-T-R - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 110 dB
Nominal Power 15 watts
Size 8.47 inch (215 mm)
View Details
Speakers - 526995 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 97 dB
Impedance 8 ohms
Size 0.67 inch (17 mm)
View Details
Speaker - FC4WP-AG - MISCO
Specs
Nominal Power 12 watts
Impedance 8 ohms
Sensitivity 92 dB
View Details
BK Series -  - Knowles Electronics, LLC.
Knowles Electronics, LLC.
Specs
Impedance 500 ohms
Sensitivity 118 dB
Size 0.31 inch (8 mm)
View Details