Visual Sound, Inc. Commercial Sound Compression Driver 1829BT

Description
Electro-Voice The 1829BT is a 60-watt, heavy-duty, convertible driver designed for use with compound diffraction horns. Designed for general public address applications Weather-resistant for outdoor or indoor use Dual, one-inch, screw-on exits Wide-frequency response Comes with threaded plug to convert to a conventional driver.
Description
Electro-Voice The 1829BT is a 60-watt, heavy-duty, convertible driver designed for use with compound diffraction horns. Designed for general public address applications Weather-resistant for outdoor or indoor use Dual, one-inch, screw-on exits Wide-frequency response Comes with threaded plug to convert to a conventional driver.

Suppliers

Company
Product
Description
Supplier Links
Commercial Sound Compression Driver - 1829BT - Visual Sound, Inc.
Broomall, PA, USA
Commercial Sound Compression Driver
1829BT
Commercial Sound Compression Driver 1829BT
Electro-Voice The 1829BT is a 60-watt, heavy-duty, convertible driver designed for use with compound diffraction horns. Designed for general public address applications Weather-resistant for outdoor or indoor use Dual, one-inch, screw-on exits Wide-frequency response Comes with threaded plug to convert to a conventional driver.

Electro-Voice

The 1829BT is a 60-watt, heavy-duty, convertible driver designed for use with compound diffraction horns.

  • Designed for general public address applications
  • Weather-resistant for outdoor or indoor use
  • Dual, one-inch, screw-on exits
  • Wide-frequency response
  • Comes with threaded plug to convert to a conventional driver.
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number 1829BT
Product Name Commercial Sound Compression Driver
Unlock Full Specs
to access all available technical data

Similar Products

G-SPK Global Series® Hazardous Location Loudspeakers - G-SPK-100-D - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 110 dB
Nominal Power 15 watts
Size 8.23 inch (209 mm)
View Details
Speaker Drivers - 526838 - RS Components, Ltd.
RS Components, Ltd.
Specs
Impedance 8 ohms
Size 1.77 inch (45 mm)
View Details
CB-5 Bookshelf Speaker -  - Audio Products International Corp.
Audio Products International Corp.
Specs
Maximum Power 100 watts
Impedance 4 ohms
Sensitivity 89 dB
View Details
Standard Speaker -  - Transducers USA, Inc.
Transducers USA, Inc.
Specs
Nominal Power 0.1500 watts
Impedance 64 ohms
Frequency Response 8000 Hz
View Details