Visual Sound, Inc. Channel Supports 180-2

Description
Atlas Sound Install 180-2 channel bars in suspended ceilings as an economical means of supporting loudspeaker assemblies. Pre-drilled holes provide for easy installation in any type of protective enclosure or plaster frame. Model 180-2 is constructed of galvanized CRS. An economical means of supporting loudspeaker assemblies. Pre-drilled holes provide for easy installation in any type of protective enclosure or plaster frame
Description
Atlas Sound Install 180-2 channel bars in suspended ceilings as an economical means of supporting loudspeaker assemblies. Pre-drilled holes provide for easy installation in any type of protective enclosure or plaster frame. Model 180-2 is constructed of galvanized CRS. An economical means of supporting loudspeaker assemblies. Pre-drilled holes provide for easy installation in any type of protective enclosure or plaster frame

Suppliers

Company
Product
Description
Supplier Links
Channel Supports - 180-2 - Visual Sound, Inc.
Broomall, PA, USA
Channel Supports
180-2
Channel Supports 180-2
Atlas Sound Install 180-2 channel bars in suspended ceilings as an economical means of supporting loudspeaker assemblies. Pre-drilled holes provide for easy installation in any type of protective enclosure or plaster frame. Model 180-2 is constructed of galvanized CRS. An economical means of supporting loudspeaker assemblies. Pre-drilled holes provide for easy installation in any type of protective enclosure or plaster frame

Atlas Sound

Install 180-2 channel bars in suspended ceilings as an economical means of supporting loudspeaker assemblies. Pre-drilled holes provide for easy installation in any type of protective enclosure or plaster frame. Model 180-2 is constructed of galvanized CRS.

  • An economical means of supporting loudspeaker assemblies.
  • Pre-drilled holes provide for easy installation in any type of protective enclosure or plaster frame
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number 180-2
Product Name Channel Supports
Unlock Full Specs
to access all available technical data

Similar Products

Miniature Speakers - 276741 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 89 dB
Nominal Power 0.7000 watts
Impedance 8 ohms
View Details
G-SPA Global Series® Hazardous Location Amplified Speakers - G-SPA-024-E - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 110 dB
Nominal Power 15 watts
Size 8.23 inch (209 mm)
View Details
EF/FEF Series Receivers -  - Knowles Electronics, LLC.
Knowles Electronics, LLC.
Specs
Impedance 115 ohms
Sensitivity 116 dB
Size 0.31 inch (8 mm)
View Details