18 INCH LOW MAX SUBWOOFER -- 18-INCH LOW MAX® SUBWOOFER
Visual Sound, Inc.
18-Inch Low Max® Subwoofer
18 Inch Low Max Subwoofer
Description
Peavey Electronics
18" Low Max® Subwoofer
Description
Peavey Electronics
18" Low Max® Subwoofer
Suppliers
Peavey Electronics
18" Low Max® Subwoofer
Peavey Electronics
18" Low Max® Subwoofer
Supplier's Site
Technical Specifications
|
Product Category
|
Speakers |
|
Product Number
|
18 Inch Low Max Subwoofer |
|
Product Name
|
18-Inch Low Max® Subwoofer |
Unlock Full Specs
to access all available technical data
Similar Products
Federal Signal Corporation - Industrial Signaling and Systems
SPL
110 dB
Nominal Power
15 watts
Size
10.04 inch (255 mm)
View Details
Nominal Power
50 watts
Sensitivity
87.1 dB
Resonance Frequency
62 Hz
View Details
2 suppliers
Features
Case
Nominal Power
600 watts
Impedance
2 ohms
View Details