Visual Sound, Inc. Case w/o Foam 1650NF

Description
Pelican Products, Inc. Made of Copolymer Watertight, airtight, dustproof, dentproof and lightweight O-ring sealed, the cases keep out harmful contaminants and won't corrode from saltwater or airborne chemicals Exclusive pressure purge valve compensates for changes in temperature and altitude Heavy-duty positive locking molded latches won't break or open accidentally in use Multiple layers of industrial-grade photographic foam secure and cushion equipment The "Pick 'N Pluck™" center foam section is prescored for quick and clean custom fit Pelican Protector Cases can be used for camera gear, instruments, meters, gauges, precision tools, guns, communications gear, sensitive electronics, medical aids Fold-down main handle 7" extension handle, large side trunk handles, 7 large latches, 2" hard rubber transport wheels Integral personalized nameplate
Description
Pelican Products, Inc. Made of Copolymer Watertight, airtight, dustproof, dentproof and lightweight O-ring sealed, the cases keep out harmful contaminants and won't corrode from saltwater or airborne chemicals Exclusive pressure purge valve compensates for changes in temperature and altitude Heavy-duty positive locking molded latches won't break or open accidentally in use Multiple layers of industrial-grade photographic foam secure and cushion equipment The "Pick 'N Pluck™" center foam section is prescored for quick and clean custom fit Pelican Protector Cases can be used for camera gear, instruments, meters, gauges, precision tools, guns, communications gear, sensitive electronics, medical aids Fold-down main handle 7" extension handle, large side trunk handles, 7 large latches, 2" hard rubber transport wheels Integral personalized nameplate

Suppliers

Company
Product
Description
Supplier Links
Broomall, PA, USA
Case w/o Foam
1650NF
Case w/o Foam 1650NF
Pelican Products, Inc. Made of Copolymer Watertight, airtight, dustproof, dentproof and lightweight O-ring sealed, the cases keep out harmful contaminants and won't corrode from saltwater or airborne chemicals Exclusive pressure purge valve compensates for changes in temperature and altitude Heavy-duty positive locking molded latches won't break or open accidentally in use Multiple layers of industrial-grade photographic foam secure and cushion equipment The "Pick 'N Pluck™" center foam section is prescored for quick and clean custom fit Pelican Protector Cases can be used for camera gear, instruments, meters, gauges, precision tools, guns, communications gear, sensitive electronics, medical aids Fold-down main handle 7" extension handle, large side trunk handles, 7 large latches, 2" hard rubber transport wheels Integral personalized nameplate

Pelican Products, Inc.

  • Made of Copolymer
  • Watertight, airtight, dustproof, dentproof and lightweight
  • O-ring sealed, the cases keep out harmful contaminants and won't corrode from saltwater or airborne chemicals
  • Exclusive pressure purge valve compensates for changes in temperature and altitude
  • Heavy-duty positive locking molded latches won't break or open accidentally in use
  • Multiple layers of industrial-grade photographic foam secure and cushion equipment
  • The "Pick 'N Pluck™" center foam section is prescored for quick and clean custom fit
  • Pelican Protector Cases can be used for camera gear, instruments, meters, gauges, precision tools, guns, communications gear, sensitive electronics, medical aids
  • Fold-down main handle
  • 7" extension handle, large side trunk handles, 7 large latches, 2" hard rubber transport wheels
  • Integral personalized nameplate
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Industrial Containers
Product Number 1650NF
Product Name Case w/o Foam
Height 31.5 inch (800 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Lead Lined Storage Containers -  - MarShield
Specs
Container Type Box
Material Steel
Application Radioactive Materials
View Details
Instrument Cases - 2846511 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material ABS; Abs
Height 2.64 inch (67 mm)
Length 9.09 inch (231 mm)
View Details
Ellsworth Graduated Mix Cup Clear 1 oz - EAMXCUP1 - Ellsworth Adhesives
Specs
Container Type Cup
View Details
Diamond tools Compartment Boxes - 1.20X2.44X.51 (30.5 X 62 X 13 MM) 5 CELL INSERT BOX SNAP PAK - IBSP05/F - MOCAP LLC
Specs
Container Type Box
Height 0.6654 inch (16.9 mm)
Length 7.8 inch (198 mm)
View Details