Visual Sound, Inc. Two Way Full Range Loudspeaker, 49 lbs. 152M

Description
QSC Audio Products, Inc. The ISIS 152W is compact, portable, multi-purpose loudspeakers that extend QSC's commitment to the corporate industrial and special event live sound reinforcement markets. These new loudspeakers add greater selection, more versatility, better value, and increased performance to an already exceptional product line. Constructed from the finest components 3 inch titanium diaphragm compression driver and a high-power ferrite woofer for maximum output Full assortment of versatile hardware Integral L-track flying hardware at the top and bottom of the cabinets allow for easy rigging Enclosures feature superior strength and reduced weight Ideal mid/high complement to the ISIS 215PCM subwoofer for high output
Description
QSC Audio Products, Inc. The ISIS 152W is compact, portable, multi-purpose loudspeakers that extend QSC's commitment to the corporate industrial and special event live sound reinforcement markets. These new loudspeakers add greater selection, more versatility, better value, and increased performance to an already exceptional product line. Constructed from the finest components 3 inch titanium diaphragm compression driver and a high-power ferrite woofer for maximum output Full assortment of versatile hardware Integral L-track flying hardware at the top and bottom of the cabinets allow for easy rigging Enclosures feature superior strength and reduced weight Ideal mid/high complement to the ISIS 215PCM subwoofer for high output

Suppliers

Company
Product
Description
Supplier Links
Two Way Full Range Loudspeaker, 49 lbs. - 152M - Visual Sound, Inc.
Broomall, PA, USA
Two Way Full Range Loudspeaker, 49 lbs.
152M
Two Way Full Range Loudspeaker, 49 lbs. 152M
QSC Audio Products, Inc. The ISIS 152W is compact, portable, multi-purpose loudspeakers that extend QSC's commitment to the corporate industrial and special event live sound reinforcement markets. These new loudspeakers add greater selection, more versatility, better value, and increased performance to an already exceptional product line. Constructed from the finest components 3 inch titanium diaphragm compression driver and a high-power ferrite woofer for maximum output Full assortment of versatile hardware Integral L-track flying hardware at the top and bottom of the cabinets allow for easy rigging Enclosures feature superior strength and reduced weight Ideal mid/high complement to the ISIS 215PCM subwoofer for high output

QSC Audio Products, Inc.

The ISIS 152W is compact, portable, multi-purpose loudspeakers that extend QSC's commitment to the corporate industrial and special event live sound reinforcement markets. These new loudspeakers add greater selection, more versatility, better value, and increased performance to an already exceptional product line.

  • Constructed from the finest components
  • 3 inch titanium diaphragm compression driver and a high-power ferrite woofer for maximum output
  • Full assortment of versatile hardware
  • Integral L-track flying hardware at the top and bottom of the cabinets allow for easy rigging
  • Enclosures feature superior strength and reduced weight
  • Ideal mid/high complement to the ISIS 215PCM subwoofer for high output
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number 152M
Product Name Two Way Full Range Loudspeaker, 49 lbs.
Unlock Full Specs
to access all available technical data

Similar Products

Speaker Drivers - 526784 - RS Components, Ltd.
RS Components, Ltd.
Specs
Impedance 8 ohms
Size 2.20 inch (56 mm)
View Details
302GCX-CN SelecTone® Hazardous Location Zone Listed 30W Amplified Speakers - 302GCX-240-CN - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 124 dB
Size 13.90 inch (353 mm)
View Details
EF/FEF Series Receivers -  - Knowles Electronics, LLC.
Knowles Electronics, LLC.
Specs
Impedance 160 ohms
Sensitivity 122 dB
Size 0.31 inch (8 mm)
View Details
W7 13.5-inch Subwoofer Driver (1500 W, Dual 1.5 Ω voice coils) - 13W7-D1.5 - JL Audio, Inc.
Specs
Nominal Power 1500 watts
Impedance 1.5 ohms
Size 13.50 inch (343 mm)
View Details