Visual Sound, Inc. Case w/Foam 1520

Description
Pelican Products, Inc. Made of Copolymer Watertight, airtight, dustproof, dentproof and lightweight O-ring sealed, the cases keep out harmful contaminants and won't corrode from saltwater or airborne chemicals Exclusive pressure purge valve compensates for changes in temperature and altitude Heavy-duty positive locking molded latches won't break or open accidentally in use Multiple layers of industrial-grade photographic foam secure and cushion equipment The "Pick 'N Pluck™" center foam section is prescored for quick and clean custom fit Pelican Protector Cases can be used for camera gear, instruments, meters, gauges, precision tools, guns, communications gear, sensitive electronics, medical aids Fold-down handle Large latches Integral personalized nameplate
Description
Pelican Products, Inc. Made of Copolymer Watertight, airtight, dustproof, dentproof and lightweight O-ring sealed, the cases keep out harmful contaminants and won't corrode from saltwater or airborne chemicals Exclusive pressure purge valve compensates for changes in temperature and altitude Heavy-duty positive locking molded latches won't break or open accidentally in use Multiple layers of industrial-grade photographic foam secure and cushion equipment The "Pick 'N Pluck™" center foam section is prescored for quick and clean custom fit Pelican Protector Cases can be used for camera gear, instruments, meters, gauges, precision tools, guns, communications gear, sensitive electronics, medical aids Fold-down handle Large latches Integral personalized nameplate

Suppliers

Company
Product
Description
Supplier Links
Case w/Foam - 1520 - Visual Sound, Inc.
Broomall, PA, USA
Case w/Foam
1520
Case w/Foam 1520
Pelican Products, Inc. Made of Copolymer Watertight, airtight, dustproof, dentproof and lightweight O-ring sealed, the cases keep out harmful contaminants and won't corrode from saltwater or airborne chemicals Exclusive pressure purge valve compensates for changes in temperature and altitude Heavy-duty positive locking molded latches won't break or open accidentally in use Multiple layers of industrial-grade photographic foam secure and cushion equipment The "Pick 'N Pluck™" center foam section is prescored for quick and clean custom fit Pelican Protector Cases can be used for camera gear, instruments, meters, gauges, precision tools, guns, communications gear, sensitive electronics, medical aids Fold-down handle Large latches Integral personalized nameplate

Pelican Products, Inc.

  • Made of Copolymer
  • Watertight, airtight, dustproof, dentproof and lightweight
  • O-ring sealed, the cases keep out harmful contaminants and won't corrode from saltwater or airborne chemicals
  • Exclusive pressure purge valve compensates for changes in temperature and altitude
  • Heavy-duty positive locking molded latches won't break or open accidentally in use
  • Multiple layers of industrial-grade photographic foam secure and cushion equipment
  • The "Pick 'N Pluck™" center foam section is prescored for quick and clean custom fit
  • Pelican Protector Cases can be used for camera gear, instruments, meters, gauges, precision tools, guns, communications gear, sensitive electronics, medical aids
  • Fold-down handle
  • Large latches
  • Integral personalized nameplate
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Industrial Containers
Product Number 1520
Product Name Case w/Foam
Height 19.3 inch (490 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Digital Panel Meter Benchtop Laboratory Cases - CASE1 - Laurel Electronics LLC
Specs
Material ABS
Height 3.17 inch (80.4 mm)
Length 8.66 inch (220 mm)
View Details
Hinged Containers - CVC-2.00-1-HL - Caplugs
Specs
Material Polypropylene (PP)
Height 0.8500 inch (21.59 mm)
Width 1.85 inch (46.99 mm)
View Details
Transit Cases - 2554717 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Plastic; Pp
Height 20.39 inch (518 mm)
Width 14.72 inch (374 mm)
View Details