Visual Sound, Inc. 4 Ohm Low Frequency Driver for 15 Inch Speakers, 1400 Watt, 98.4 dB 1502-4 DT BW

Description
Peavey Electronics The 1502-4 DT BW is a 4-ohm low frequency driver for 15 inch speakers. Impedance: 4 Ohms Power capacity: 1400 W Peak, 700 W Program, 350 W Continuous Sensitivity: 98.4 dB / 1 W 1 m Usable freq. range: 40 Hz ~ 2 kHz Cone: Kevlar® impregnated cellulose Voice coil diameter: 4.0 inch / 100 mm Voice coil material: Aluminum ribbon wire, Polyimide-impregnate d fiberglass former, Nomex® stiffener, Solderless diffusion welded OFHC copper leads
Description
Peavey Electronics The 1502-4 DT BW is a 4-ohm low frequency driver for 15 inch speakers. Impedance: 4 Ohms Power capacity: 1400 W Peak, 700 W Program, 350 W Continuous Sensitivity: 98.4 dB / 1 W 1 m Usable freq. range: 40 Hz ~ 2 kHz Cone: Kevlar® impregnated cellulose Voice coil diameter: 4.0 inch / 100 mm Voice coil material: Aluminum ribbon wire, Polyimide-impregnate d fiberglass former, Nomex® stiffener, Solderless diffusion welded OFHC copper leads

Suppliers

Company
Product
Description
Supplier Links
Broomall, PA, USA
4 Ohm Low Frequency Driver for 15 Inch Speakers, 1400 Watt, 98.4 dB
1502-4 DT BW
4 Ohm Low Frequency Driver for 15 Inch Speakers, 1400 Watt, 98.4 dB 1502-4 DT BW
Peavey Electronics The 1502-4 DT BW is a 4-ohm low frequency driver for 15 inch speakers. Impedance: 4 Ohms Power capacity: 1400 W Peak, 700 W Program, 350 W Continuous Sensitivity: 98.4 dB / 1 W 1 m Usable freq. range: 40 Hz ~ 2 kHz Cone: Kevlar® impregnated cellulose Voice coil diameter: 4.0 inch / 100 mm Voice coil material: Aluminum ribbon wire, Polyimide-impregnate d fiberglass former, Nomex® stiffener, Solderless diffusion welded OFHC copper leads

Peavey Electronics

The 1502-4 DT BW is a 4-ohm low frequency driver for 15 inch speakers.

  • Impedance: 4 Ohms
  • Power capacity: 1400 W Peak, 700 W Program, 350 W Continuous
  • Sensitivity: 98.4 dB / 1 W 1 m
  • Usable freq. range: 40 Hz ~ 2 kHz
  • Cone: Kevlar® impregnated cellulose
  • Voice coil diameter: 4.0 inch / 100 mm
  • Voice coil material: Aluminum ribbon wire, Polyimide-impregnated fiberglass former, Nomex® stiffener, Solderless diffusion welded OFHC copper leads
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number 1502-4 DT BW
Product Name 4 Ohm Low Frequency Driver for 15 Inch Speakers, 1400 Watt, 98.4 dB
Unlock Full Specs
to access all available technical data

Similar Products

304GCX(15W) and 314GCX 30W) SelecTone® Hazardous Location Amplified Speakers - 304GCX-024 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 118 dB
Nominal Power 15 watts
View Details
Miniature Speakers - 102757 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 103 dB
Nominal Power 2 watts
Impedance 4 ohms
View Details
Speaker - SMB-60 - MISCO
Specs
Nominal Power 50 watts
Impedance 4 ohms
Sensitivity 87 dB
View Details
FH/FFH Series Receivers -  - Knowles Electronics, LLC.
Knowles Electronics, LLC.
Specs
Impedance 2152 ohms
Sensitivity 96 dB
Size 0.20 inch (5 mm)
View Details