Visual Sound, Inc. 14-Inch High Frequency Driver 14XT Driver

Description
Peavey Electronics 14" High Frequency Driver
Description
Peavey Electronics 14" High Frequency Driver

Suppliers

Company
Product
Description
Supplier Links
14-Inch High Frequency Driver - 14XT Driver - Visual Sound, Inc.
Broomall, PA, USA
14-Inch High Frequency Driver
14XT Driver
14-Inch High Frequency Driver 14XT Driver
Peavey Electronics 14" High Frequency Driver

Peavey Electronics

14" High Frequency Driver

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number 14XT Driver
Product Name 14-Inch High Frequency Driver
Unlock Full Specs
to access all available technical data

Similar Products

AM300 and AM302 AudioMaster® Public Address Speakers - AM300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 120 dB
Nominal Power 15 watts
View Details
Miniature Speakers - 102757 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 103 dB
Nominal Power 2 watts
Impedance 4 ohms
View Details
Speaker - SDC35F-4A - MISCO
Specs
Nominal Power 5 watts
Impedance 4 ohms
Sensitivity 93 dB
View Details
CM Series Speakers -  - Knowles Electronics, LLC.
Knowles Electronics, LLC.
Specs
Impedance 150 ohms
Sensitivity 103 dB
Size 0.33 inch (8 mm)
View Details